处理中...

首页  >  产品百科  >  CA3101F22-2SBF80

CA3101F22-2SBF80

产品分类: 圆形连接器
厂牌: ITT
产品描述: Female Sockets,Receptacle,Reverse Bayonet Lock 3pin Aluminum Alloy 74A 银 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 66mm(长度)*38.1mm(高度)
供应商型号: 1987175
供应商: element14
标准整包数: 1
ITT 圆形连接器 CA3101F22-2SBF80

CA3101F22-2SBF80概述

    # Cannon CA Bayonet Connectors: Advanced Solutions for Harsh Environments
    Product Introduction
    The Cannon CA-Bayonet series connectors are meticulously designed in accordance with the VG95234 specification, serving as a reliable and versatile upgrade to the well-established MIL-C-5015 series. These connectors boast a proven "reverse bayonet" coupling system that ensures exceptional performance even under the most demanding conditions, including extreme vibration. Initially developed for aviation and airborne applications, the CA-Bayonet series now finds extensive use across various industries such as off-road vehicles, construction machinery, industrial devices, railroads, and military equipment.
    With a robust design that emphasizes ruggedness and environmental resilience, the CA-Bayonet connectors are compatible with corresponding MIL-C-5015 connectors but differ due to their unique coupling mechanisms. They are distinguished by their ease of use, enhanced vibration protection, and IP68/IP69k sealing capabilities, making them ideal for environments requiring high durability and reliability.
    Technical Parameters
    Key Specifications:
    - Connector Type: Bayonet Coupling
    - Ambient Temperature: -55°C to 125°C (-67°F to 257°F)
    - Sealing: IP67, IP68 (1 bar for 16 hours), IP69k
    - Material: Aluminum Alloy Shell
    - Insulator: Polychloroprene or FKM for high-temperature resistance
    - Maximum Current Rating: Up to 245A depending on contact size
    - Voltage Rating: Up to 500V DC/AC
    - Contact Resistance: Less than 0.2mW for 500A-rated contacts
    The connectors are available in a variety of configurations, supporting 1 to 65 circuits, with maximum current ratings scaling up to 245A per unit. These parameters ensure the connectors' suitability for both low-current and high-current applications in diverse industrial settings.
    Product Features and Advantages
    Unique Selling Points:
    1. Rugged Construction: The aluminum alloy shell, coupled with olive drab chromate coating over cadmium plating, provides superior corrosion resistance and mechanical strength.
    2. Bayonet Coupling Mechanism: Facilitates quick and secure connections with audible and visual indicators ensuring proper engagement.
    3. Exceptional Sealing: Achieves IP68/IP69k sealing, making it ideal for applications exposed to harsh environmental conditions, including underwater or jet wash environments.
    4. Flexible Contact Options: Offers multiple plating solutions (e.g., zinc cobalt green, zinc nickel, etc.), meeting RoHS compliance requirements.
    5. High Reliability: Guaranteed for up to 500 mating cycles, ensuring long-term reliability in critical applications.
    These features collectively enhance its market competitiveness by ensuring superior performance, longevity, and versatility across various industrial sectors.
    Application Cases and Use Recommendations
    Typical Applications:
    - Aerospace: Power distribution in aircraft and drones.
    - Automotive: Engine management systems and hybrid/electric vehicle battery connections.
    - Military: Tactical communication and weapon systems.
    - Industrial: Process control equipment and heavy machinery interfaces.
    Recommended Usage:
    For best results, always use wires in accordance with MIL-W-5086 specifications to ensure full environmental sealing. Avoid twisting conductors when using crimp contacts and pre-tin conductors if soldering is preferred. Always adhere to the recommended torque values during coupling to maintain optimal performance and seal integrity.
    Compatibility and Support
    The CA-Bayonet series connectors are compatible with standard MIL-C-5015 systems and offer extended sealing options through adapters and universal endbells. ITT Cannon provides comprehensive support, including technical assistance, maintenance, and replacement parts, ensuring long-term operational reliability.
    Common Issues

CA3101F22-2SBF80参数

参数
针脚数 3pin
触头镀层 - 配接
类型 Female Sockets,Receptacle,Reverse Bayonet Lock
颜色 橄榄绿,褐色
端接 -
额定电流 74A
外壳材料 Aluminum Alloy
长*宽*高 66mm(长度)*38.1mm(高度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

CA3101F22-2SBF80厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3101F22-2SBF80数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3101F22-2SBF80 CA3101F22-2SBF80数据手册

CA3101F22-2SBF80封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 794.262
10+ ¥ 693.8505
25+ ¥ 657.3315
50+ ¥ 620.8125
100+ ¥ 607.1205
库存: 94
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 794.26
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908