处理中...

首页  >  产品百科  >  CA01F14S-7SF80

CA01F14S-7SF80

产品分类: 圆形连接器
厂牌: ITT
产品描述: 焊盘 22A 导线安装
供应商型号: 1725000
供应商: element14
标准整包数: 1
ITT 圆形连接器 CA01F14S-7SF80

CA01F14S-7SF80概述

    ITT Cannon CA Threaded Connector Technology: A Comprehensive Overview
    ITT Cannon is renowned for its advanced interconnect solutions across multiple industrial and heavy vehicle markets. Among its flagship products, the CA Threaded series is widely regarded as an industry standard for harsh environmental conditions. This article delves into the technical specifications, features, applications, and support options of the ITT Cannon CA Threaded connectors.
    Product Introduction
    The ITT Cannon CA Threaded connectors are designed to withstand extreme environments while ensuring reliable and consistent performance. These connectors are commonly utilized in aerospace, medical, oil and gas, defense, rail, and industrial applications due to their robust design and superior functionality.
    Key characteristics of the CA Threaded series include:
    - Threaded coupling mechanisms that offer extraordinary vibration resistance.
    - A wide variety of contacts to accommodate wire sizes up to 50mm², enabling flexible configurations for both solder and crimp applications.
    - Extensive backshell options that support both individual and jacketed cables, whether shielded or unshielded.
    - Material durability to withstand temperatures ranging from -55°C to +200°C and resist media such as brake fluids, gasoline, and lubricants.
    Technical Parameters
    The following table summarizes the key technical specifications of the ITT Cannon CA Threaded connectors:
    | Parameter | Specification |

    | Contact Rating | Up to 245A depending on contact size |
    | Contact Resistance | ≤0.3mΩ for high current contacts |
    | Insulation Resistance | >1000 MΩ (standard) or >5000 MΩ (FKM) |
    | Operating Voltage | 50VAC / 75VDC |
    | Environmental Sealing | Up to IP65 (mated condition) |
    | Mating Cycles | Minimum 500 cycles |
    | Temperature Range | Neoprene: -55°C to +125°C; FKM: -30°C to +200°C |
    | Coupling Torque | Admissible torque varies by shell size |
    Product Features and Advantages
    The ITT Cannon CA Threaded series stands out with its unique features and competitive advantages:
    1. Enhanced Vibration Resistance: Threaded coupling ensures connectors remain secure under intense vibrational stress.
    2. Wide Wire Compatibility: Supports wire sizes up to 50mm², covering a broad range of applications.
    3. Material Resilience: Offers superior performance in extreme temperature and chemical environments.
    4. Extensive Configurations: Offers diverse contact arrangements and customizable solutions to suit specific needs.
    5. RoHS Compliance: Environmentally friendly designs compliant with RoHS standards.
    These advantages make CA Threaded connectors ideal for demanding applications requiring reliability and longevity.
    Application Case Studies and Recommendations
    Case Study 1: Industrial Automation
    In manufacturing facilities, CA Threaded connectors are used to connect sensors and actuators in automated systems. To optimize performance, users should ensure proper insulation and grounding to prevent signal interference.
    Case Study 2: Heavy Duty Vehicles
    These connectors are crucial in trucking and mining equipment for transmitting power and signals under harsh conditions. A recommended practice is regular maintenance of mating components to prevent wear and tear.
    Compatibility and Support
    ITT Cannon provides comprehensive support for the CA Threaded series, including:
    - Compatibility: Compatible with various termination methods and accessories, making them versatile for diverse applications.
    - Support Services: Dedicated technical support and resources accessible via the official website and customer service channels.
    Common Issues and So

CA01F14S-7SF80参数

参数
颜色 -
端接 焊盘
额定电流 22A
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
安装方式 导线安装
应用等级 汽车级

CA01F14S-7SF80厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA01F14S-7SF80数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA01F14S-7SF80 CA01F14S-7SF80数据手册

CA01F14S-7SF80封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 739.137
3+ ¥ 715.2075
库存: 36
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 739.13
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908