处理中...

首页  >  产品百科  >  CA3106F14S-6SDZF80

CA3106F14S-6SDZF80

产品分类: 圆形连接器
厂牌: ITT
产品描述: 22A 导线安装
供应商型号: SXE-CA3106F14S-6SDZF80
供应商: 海外现货
标准整包数: 1
ITT 圆形连接器 CA3106F14S-6SDZF80

CA3106F14S-6SDZF80概述

    # Cannon CA Bayonet Connectors: A Robust Solution for Harsh Environments
    Product Introduction
    Cannon CA Bayonet connectors are designed in accordance with VG95234 specifications and represent a highly reliable and versatile connector series. Originally developed for aircraft and airborne applications, these connectors are now widely used in off-road vehicles, construction machinery, industrial devices, railroads, and military equipment. The CA Bayonet series builds upon the proven MIL-C-5015 design but incorporates a unique "reverse bayonet" coupling system, making them more robust against vibrations and environmental factors.
    These connectors are ideal for demanding applications requiring excellent sealing and mechanical durability. Their rugged aluminum alloy shells protect internal components from the harshest environments, ensuring consistent performance even under extreme conditions. The connectors meet or exceed standards such as VG95234, MIL-DTL-38999, and others, making them compatible with a wide array of military and industrial equipment.
    Technical Parameters
    The following table summarizes key technical specifications for the Cannon CA Bayonet connectors:
    | Specification | Value |

    | Operating Temperature | -55°C to 125°C (-67°F to 257°F) |
    | Environmental Sealing | IP68 (1 bar/16h), IP69k |
    | Max Operating Voltage | 50 V DC |
    | Max Current Rating @ 40°C | Up to 245 A |
    | Contact Resistance | ≤0.2 mΩ |
    | Dielectric Withstanding Voltage | 3000 V AC |
    | Mating Cycles | Up to 500 cycles |
    The connectors support various wire gauges, from AWG 26 to 0, with contact sizes ranging from 10 to 500. They are compatible with both crimp and solder termination methods, ensuring flexibility in application design.
    Product Features and Advantages
    Cannon CA Bayonet connectors stand out due to several unique features:
    1. Rugged Design: Made from aluminum alloy with olive drab chromate or RoHS-compliant coatings, these connectors resist corrosion and physical wear.
    2. Easy Coupling: The reverse bayonet mechanism allows for quick and secure coupling with just a 120° turn.
    3. Exceptional Sealing: Achieves up to IP69K compliance, protecting against high-pressure water jets and dust ingress.
    4. High Vibration Resistance: Withstands accelerations up to 300 m/s², ensuring stable connections in vibrating environments.
    These advantages make the connectors particularly valuable in military, automotive, and industrial settings where reliability and durability are paramount.
    Application Cases and Use Suggestions
    Cannon CA Bayonet connectors are commonly employed in systems requiring high-reliability interconnections, such as:
    - Aviation: Power and signal distribution in airborne electronics.
    - Automotive: Connection of sensors and actuators in off-road vehicles.
    - Rail Transport: Reliable connections in locomotives and train carriages.
    For optimal performance, ensure proper sealing of wire harnesses using approved materials (e.g., MIL-W-5086) and maintain clean contact surfaces during installation. Regular inspections can help prevent degradation caused by environmental exposure.
    Compatibility and Support
    Cannon CA Bayonet connectors are fully compliant with major international standards, ensuring compatibility with a wide range of equipment. ITT Cannon provides comprehensive support, including technical assistance, replacement parts, and maintenance resources, to help users maximize their investment.
    Common Issues and Solutions
    Some common issues users may encounter include:
    1. Loose Connections: En

CA3106F14S-6SDZF80参数

参数
触头镀层 - 配接 -
类型 -
颜色 -
端接 -
额定电流 22A
外壳材料 -
针脚数 -
安装方式 导线安装
应用等级 工业级

CA3106F14S-6SDZF80厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3106F14S-6SDZF80数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3106F14S-6SDZF80 CA3106F14S-6SDZF80数据手册

CA3106F14S-6SDZF80封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 1444.9609
库存: 206
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1444.96
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908