处理中...

首页  >  产品百科  >  CA3106E28-12PK10

CA3106E28-12PK10

产品分类: 圆形连接器
厂牌: ITT
产品描述: 22A 导线安装
供应商型号: 1993394
供应商: element14
标准整包数: 1
ITT 圆形连接器 CA3106E28-12PK10

CA3106E28-12PK10概述

    # CA Bayonet Connector: High-Performance Solution for Harsh Environments
    Product Introduction
    The CA Bayonet Connector is a high-reliability electronic component developed by ITT Interconnect Solutions. It is designed to meet demanding industrial and outdoor application requirements. With its robust bayonet coupling mechanism, the CA Bayonet connector excels in areas such as construction equipment, industrial automation, robotics, wind turbines, solar power systems, and telecommunications infrastructure. This connector features a unique coupling mechanism that ensures secure and reliable connections even in harsh environments.
    Key Features:
    - Sealing Capability: Achieves an impressive IP69K rating, providing protection against high-pressure washes and steam cleaning.
    - Vibration Resistance: Designed to withstand up to 20g vibrations, making it ideal for demanding environments.
    - Environmental Compliance: RoHS-compliant Zinc Nickel plating ensures environmental safety and compliance.
    - Diverse Applications: Suitable for use in construction equipment, industrial automation, sensor systems, and renewable energy systems.
    Technical Parameters
    Below are some key technical specifications of the CA Bayonet Connector:
    | Parameter | Value |

    | Sealing Degree | IP69K |
    | Salt Spray Resistance | Up to 500 hours |
    | Plating | Zinc Nickel (Blue/Grey Finish) |
    | Operating Temperature | -55°C to +125°C (-67°F to +257°F) |
    | Mating Cycles | Minimum 500 cycles |
    | Material | Polychloroprene Insulators |
    | Coupling Mechanism | Audible and Visual Indicators |
    Product Characteristics and Advantages
    The CA Bayonet Connector offers several unique advantages that set it apart from competing products:
    - Durability: Its rugged design, coupled with RoHS-compliant materials, ensures long-term reliability.
    - Easy Installation: The bayonet coupling design allows for quick and secure connections.
    - Adaptability: Offers various shell styles and accessories, including 90-degree end bells, which facilitate customization for specific applications.
    - Sealed Environment: The patented Universal Shielded End Bell provides superior sealing against high-pressure water and contaminants.
    These features make the CA Bayonet Connector a top choice for critical applications where durability, reliability, and adaptability are paramount.
    Application Cases and Usage Recommendations
    The CA Bayonet Connector is utilized across a wide range of industries due to its robust performance:
    - Construction Equipment: Used for engine control units and signal transfer between components.
    - Industrial Automation: Ideal for connecting sensors and actuators in automated machinery.
    - Renewable Energy: Commonly found in wind turbines and solar power systems to handle high-voltage connections.
    - Garbage Trucks and Off-Road Vehicles: Employed in complex wiring harnesses requiring durability.
    Usage Tips:
    - Ensure proper installation by aligning the color-coded snap-in position indicators.
    - For maximum longevity, avoid exposing the connector to corrosive substances beyond its specifications.
    Compatibility and Support
    The CA Bayonet Connector is compatible with a variety of shell styles and accessories, allowing seamless integration into existing systems. ITT Interconnect Solutions provides comprehensive customer support globally, ensuring users have access to technical assistance and maintenance resources.
    Common Issues and Solutions
    Here are some common issues users might face and their solutions:
    1. Connector Loosening Over Time:
    - Solution: Use the correct bayonet coupling technique to ensure a secure fit.
    2. Plating Damage:
    - Solution:

CA3106E28-12PK10参数

参数
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
端接 -
额定电流 22A
安装方式 导线安装
应用等级 汽车级
零件状态 在售
包装方式 散装

CA3106E28-12PK10厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3106E28-12PK10数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3106E28-12PK10 CA3106E28-12PK10数据手册

CA3106E28-12PK10封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 882.2835
库存: 56
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 882.28
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908