处理中...

首页  >  产品百科  >  CA3106R14S-6P

CA3106R14S-6P

产品分类: 圆形连接器
厂牌: ITT
产品描述: Male Pins,Plug,Threaded 焊盘 6pin Aluminum Alloy 22A 银 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 46.69mm(长度)
供应商型号: 1724105
供应商: element14
标准整包数: 1
ITT 圆形连接器 CA3106R14S-6P

CA3106R14S-6P概述

    ITT Cannon MS Series Circular Connectors: Technical Overview and Applications
    ITT Cannon is renowned for its expertise in manufacturing military-grade circular connectors that comply with the MIL-C-5015 specification. These connectors offer superior performance, reliability, and compatibility across diverse industrial applications.
    Product Introduction
    ITT Cannon's MS series connectors are widely utilized in industries such as industrial controls, traffic signals, test equipment, and bus systems. These connectors are notable for their high-strength aluminum alloy construction and durable plastic insulators. They feature environmentally safe shell finishes, ensuring protection against corrosion. The connectors are available in various configurations, including solid and split end bells, offering flexibility in design and integration.
    Key product types include:
    - Wall Mounting Receptacles (MS3100A)
    - Cable Connecting Receptacles (MS3101A)
    - Box Mounting Receptacles (MS3102A)
    - Straight Plugs (MS3106A, MS3106B)
    - 90° Angle Plugs (MS3108B)
    All products are manufactured to meet the stringent performance requirements of MIL-C-5015 and are UL recognized for safety and reliability.
    Technical Parameters
    Below are the critical technical specifications for the MS series connectors:
    | Parameter | Value |

    | Temperature Range | –55°C to 125°C (-67°F to 257°F) |
    | Current Rating | 13 A to 150 A |
    | Durability | Minimum 500 mating cycles |
    | Wire Accommodation | 0 to 20 AWG |
    | No. of Contacts | 2 to 48 |
    | Termination Method | Solder |
    | High Potential Test Voltage| Up to 7000V (based on shell size) |
    These connectors support a wide range of operating voltages and currents, making them ideal for demanding applications.
    Product Features and Advantages
    The MS series connectors stand out due to their:
    - Environmentally Safe Plating: Available in green zinc and black zinc (RoHS compliant).
    - High-Quality Plating Finish: Ensures long-term corrosion resistance.
    - Threaded Coupling: Provides secure and reliable connections.
    - Machined Contacts: Designed for strength and durability, plated with silver for excellent conductivity.
    - Low Cost: Cost-effective solutions without compromising performance.
    - Versatile Configurations: Offers multiple shell sizes, contact arrangements, and endbell styles.
    Applications and Usage Recommendations
    The MS series connectors excel in scenarios requiring robust connectivity in harsh environments. Typical applications include:
    - Industrial machinery where seamless connectivity is critical.
    - Traffic signal systems requiring reliable electrical connections.
    - Testing equipment where high-performance interconnects are necessary.
    Usage Tips:
    - Always refer to the recommended wire gauge and insulation thickness outlined in the electrical service data.
    - Use the threaded coupling to ensure secure connections, especially in high-vibration environments.
    - For applications involving temperature extremes, consider connectors with resilient insulators and O-ring seals.
    Compatibility and Support
    The MS series connectors are fully compatible with the MIL-C-5015 standard and can be easily integrated into existing systems. ITT Cannon offers comprehensive technical support, including accessories like cable clamps, protective caps, and dummy receptacles, ensuring seamless installation and maintenance.
    Common Issues and Solutions
    Here are some common issues users might encounter, along with practical solutions:
    1. Problem: Loose connection after mating.
    - Solution: Ensure the threaded coupling is securely fastened and the grommets a

CA3106R14S-6P参数

参数
端接 焊盘
额定电流 22A
外壳材料 Aluminum Alloy
针脚数 6pin
触头镀层 - 配接
类型 Male Pins,Plug,Threaded
颜色 橄榄绿,褐色
长*宽*高 46.69mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 军用级
零件状态 在售
包装方式 散装,袋装

CA3106R14S-6P厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3106R14S-6P数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3106R14S-6P CA3106R14S-6P数据手册

CA3106R14S-6P封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 310.401
库存: 0
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908