处理中...

首页  >  产品百科  >  CA3101E14S-7PBF80

CA3101E14S-7PBF80

产品分类: 圆形连接器
厂牌: ITT
产品描述: Male Pins,Receptacle,Reverse Bayonet Lock 3pin Aluminum Alloy 22A 银 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 120mm(长度)*25.4mm(高度)
供应商型号: CAN CA3101E14S-7PBF80
供应商: PEI-Genesis
标准整包数: 1
ITT 圆形连接器 CA3101E14S-7PBF80

CA3101E14S-7PBF80概述

    # Cannon CA-Bayonet Connectors Technical Overview
    Product Introduction
    The Cannon CA-Bayonet series represents a high-reliability electronic connector family designed in accordance with the VG95234 specification. It serves as an improved version of the well-established MIL-C-5015 series. These connectors are renowned for their "reverse bayonet" coupling mechanism, which provides superior vibration protection with just a 120° turn.
    Originally developed for aircraft and airborne applications, the CA-Bayonet series now finds widespread use across various industries including off-road vehicles, construction machinery, industrial devices, railroads, and military wheeled vehicles. These connectors excel in ruggedness and adaptability, making them ideal for harsh environments.
    Connectors compliant with VG95234 are interchangeable with MIL-C-5015 connectors in terms of shell dimensions and contact layouts. However, due to differing coupling systems (threaded vs. bayonet), they remain non-intermateable. The robust aluminum alloy shell and olive drab chromate coating ensure durability against extreme conditions.
    Key advantages of the CA-Bayonet series include:
    - Rugged shell design
    - Environmentally sealed (IP68 and IP69k compliant)
    - Easy-to-use bayonet coupling
    - Vibration-resistant
    - Compatibility with VG95234 and MIL-C-5015 standards
    Cannon offers multiple customization options, including different plating solutions (zinc cobalt green, zinc cobalt black, zinc nickel) to suit customer preferences, especially those concerned about RoHS compliance.
    Technical Parameters
    Performance Characteristics:
    - Operating Voltage: Up to 50 V DC (specific voltages depending on circuit size)
    - Current Rating: Maximum of 245 A per unit (depending on contact arrangement and operating conditions)
    - Dielectric Withstanding Voltage: 1000 V AC at sea level, up to 3500 V AC for high-voltage models
    - Operating Temperature Range: -55°C to +125°C (-67°F to +257°F)
    - Coupling Torque: Adjustable within specific ranges depending on shell size
    - Mating Cycles: 500 minimum for standard connectors
    Environmental Specifications:
    - Sealing Level: IP68 (up to 10 meters depth for 16 hours) and IP69k (resistant to water jets)
    - Vibration Resistance: Meets 200 m/s² at frequencies between 10 Hz and 2000 Hz
    - Temperature Range: Extended range up to 200°C (-65°C to +200°C)
    Product Features and Advantages
    The CA-Bayonet series boasts several unique features and benefits that set it apart in its market segment:
    1. Rugged Construction: The connectors utilize an aluminum alloy shell, ensuring robustness in demanding applications.
    2. Advanced Coupling Mechanism: The reverse bayonet design facilitates quick and secure connections, minimizing operator effort while maximizing reliability.
    3. Wide Range of Applications: Suitable for use in military, industrial, and commercial settings, covering a broad spectrum of operating conditions.
    4. Enhanced Sealing Capabilities: Achieves IP68 and IP69k ratings, making it suitable for underwater and high-pressure cleaning scenarios.
    5. Customization Options: Multiple shell sizes, contact arrangements, and plating solutions cater to diverse application needs.
    These features collectively enhance the product’s reliability and versatility, ensuring optimal performance in critical environments.
    Application Cases and Usage Recommendations
    The Cannon CA-Bayonet series is extensively utilized in industries such as aerospace, defense, and heavy machinery due to its exceptional sealing capabilities and mechanical robustness. Here are some typical application scenarios and recommendations:
    Application Examples:
    - Military Vehicles: Used in vehicle wiring harnesses where connectors must endure harsh vibration and moisture exposure.
    - Industrial Automation: Ideal for sensors and actuators requiring frequent c

CA3101E14S-7PBF80参数

参数
类型 Male Pins,Receptacle,Reverse Bayonet Lock
颜色 橄榄绿,褐色
端接 -
额定电流 22A
外壳材料 Aluminum Alloy
针脚数 3pin
触头镀层 - 配接
长*宽*高 120mm(长度)*25.4mm(高度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

CA3101E14S-7PBF80厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3101E14S-7PBF80数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3101E14S-7PBF80 CA3101E14S-7PBF80数据手册

CA3101E14S-7PBF80封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 47.41 ¥ 402.985
10+ $ 41.0894 ¥ 349.2599
25+ $ 35.9253 ¥ 305.3651
50+ $ 32.1441 ¥ 273.2249
100+ $ 27.9288 ¥ 237.3948
库存: 172
起订量: 2 增量: 1
交货地:
最小起订量为:1
合计: ¥ 402.98
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908