处理中...

首页  >  产品百科  >  CA3102E14S-7SWF80

CA3102E14S-7SWF80

产品分类: 圆形连接器
厂牌: ITT
产品描述: Female Sockets,Receptacle,Threaded 3pin Aluminum Alloy 22A 银 橄榄绿,褐色 法兰安装,面板安装 30.98mm*30.18mm*30.18mm
供应商型号: CAN CA3102E14S-7SWF80
供应商: PEI-Genesis
标准整包数: 1
ITT 圆形连接器 CA3102E14S-7SWF80

CA3102E14S-7SWF80概述

    # ITT Cannon MS and MS-Type Connectors Technical Overview
    Product Introduction
    ITT Cannon, a leader in the development of electronic and electrical connectors, produces the MS and MS-type connectors with an extensive range of styles, sizes, and variations. These connectors are known for their robustness and reliability, making them ideal for various industries including aviation, industrial controls, traffic signals, and test equipment. They feature high-strength aluminum alloy connectors and high-strength plastic insulators, ensuring durability and protection against corrosion. Additionally, these connectors come with environmentally safe shell finishes such as green and black zinc plating, ensuring compliance with RoHS standards.
    Key Applications:
    - Industrial Controls
    - Test Equipment
    - Traffic Signals
    - Bus Systems
    - Aviation and Aerospace
    Technical Parameters
    General Specifications:
    - Temperature Range: -55°C to 125°C (-67°F to 257°F)
    - Current Rating: 13 A to 150 A (depending on contact size)
    - Durability: Minimum 500 mating cycles
    - Wire Accommodation: 0 to 20 AWG
    - Number of Contacts: 2 to 48
    - Termination Method: Soldered
    High Potential Test Voltage:
    - The connectors exhibit no breakdown evidence when subjected to specified test voltages (ranging from 1000V to 7000V) between adjacent contacts and between the shell and adjacent contacts.
    Contact Test Current and Potential Drop:
    | Contact Size (Amps) | Test Current (Amps) | Potential Drop (mV) |
    |
    | 16 | 13 | 49 |
    | 12 | 23 | 42 |
    | 8 | 46 | 28 |
    | 4 | 80 | 23 |
    | 0 | 150 | 21 |
    Product Features and Advantages
    Key Features:
    - Material Quality: Utilizes high-grade aluminum alloys and resilient insulators.
    - Environmentally Safe: Green and black zinc plating compliant with RoHS standards.
    - High-Quality Plating Finish: Uniform and durable silver-plated contacts.
    - Threaded Coupling: Ensures secure connections in demanding environments.
    - Cost Efficiency: Designed for low-cost solutions while maintaining high reliability.
    - UL Recognized: Meets international safety standards.
    Market Competitiveness:
    These connectors offer superior performance in challenging environments compared to competitors, thanks to their robust design and stringent quality control. Their versatility in contact arrangements (up to 48 contacts) and insert patterns makes them suitable for diverse applications.
    Application Case Studies and Usage Recommendations
    Application Examples:
    - Industrial Control Systems: For signal transmission and data exchange in automation systems.
    - Aviation and Aerospace: Essential for reliable connections in high-altitude environments prone to moisture and vibration.
    - Traffic Signaling Systems: Ensures continuous operation under adverse weather conditions.
    Usage Recommendations:
    - Environmental Sealing: Ensure proper sealing with appropriate accessories like cable clamps and protective caps to enhance durability.
    - Installation Guidance: Follow manufacturer guidelines for wire insertion and termination to prevent damage and ensure optimal performance.
    Compatibility and Support
    These connectors are compatible with a wide range of systems due to their modular design and standardization under MIL-C-5015. ITT Cannon provides comprehensive technical support and maintenance services, including spare parts availability and customer training programs. Additionally, RoHS-compliant modifications like Black Zinc plating (A206) cater to global regulatory requirements.
    Common Issues and Solutions
    Typical Problems:
    1. Poor C

CA3102E14S-7SWF80参数

参数
额定电流 22A
外壳材料 Aluminum Alloy
针脚数 3pin
触头镀层 - 配接
类型 Female Sockets,Receptacle,Threaded
颜色 橄榄绿,褐色
端接 -
长*宽*高 30.98mm*30.18mm*30.18mm
安装方式 法兰安装,面板安装
应用等级 军用级
零件状态 在售
包装方式 散装,袋装

CA3102E14S-7SWF80厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3102E14S-7SWF80数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3102E14S-7SWF80 CA3102E14S-7SWF80数据手册

CA3102E14S-7SWF80封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 47.8874 ¥ 407.0429
10+ $ 41.5019 ¥ 352.7662
25+ $ 36.2872 ¥ 308.4411
50+ $ 32.4667 ¥ 275.9673
100+ $ 28.2096 ¥ 239.7816
库存: 498
起订量: 2 增量: 1
交货地:
最小起订量为:1
合计: ¥ 407.04
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908