处理中...

首页  >  产品百科  >  CA3106F24-19P

CA3106F24-19P

产品分类: 圆形连接器
厂牌: ITT
产品描述: 公引脚,插头 12pin Aluminium合金 22A 银 草绿色 自由悬挂,螺纹安装 59mm(长度)
供应商型号: CAN CA3106F24-19P
供应商: PEI-Genesis
标准整包数: 1
ITT 圆形连接器 CA3106F24-19P

CA3106F24-19P概述

    # ITT Cannon MS-A & MS-B Circular Connectors: A Comprehensive Guide
    Product Introduction
    ITT Cannon is globally renowned as the leading manufacturer of connectors that comply with Military Specification (MIL-C-5015). Their product line offers a broad range of styles, sizes, and variations unmatched in the industry. The MS-A and MS-B product lines are built using high-quality materials, ensuring precise manufacturing and exceptional performance. These connectors are commonly utilized in diverse fields such as industrial controls, traffic signals, test equipment, and bus systems.
    The connectors feature environmentally safe finishes—green and black zinc alloy plating, with the latter being RoHS compliant. These finishes offer a durable, corrosion-resistant coating. The contacts, preloaded into the insulators, are redesigned to maintain proper orientation during wiring termination. Crafted from high-strength aluminum alloy and housed in robust plastic insulators, these connectors are optimized for longevity and reliability.
    Technical Parameters
    Below is a summary of the key technical specifications and parameters for the MS-A and MS-B connectors:
    | Parameter | Details |

    | Operating Temperature | -55°C to 125°C (-67°F to 257°F) |
    | Current Rating | 13 A to 150 A |
    | Durability | Minimum 500 mating cycles |
    | Wire Accommodation | 0 to 20 AWG |
    | Number of Contacts | 2 to 48 |
    | Contact Termination | Solder |
    Values depend on the contact size.
    Product Features and Advantages
    The MS-A and MS-B connectors boast several unique features that distinguish them in their respective markets:
    - High-Strength Components: Constructed with aluminum alloy for enhanced durability.
    - Environmental Protection: Environmentally safe shell finishes and resistance to corrosion ensure reliable operation in harsh environments.
    - Superior Plating: The high-quality, uniform finish provides excellent conductivity and longevity.
    - Threaded Coupling: Ensures secure and consistent connections.
    - Low Cost and Versatility: Available in numerous configurations, including pin and socket contacts, with various insert patterns.
    - UL Recognition: Compliance with safety standards ensures trustworthiness across industries.
    Application Cases and Usage Recommendations
    These connectors are versatile tools for numerous applications:
    - Industrial Controls: Ideal for use in automated machinery due to their robustness and reliability.
    - Traffic Signals: Essential for ensuring seamless communication in public infrastructure.
    - Bus Systems: Designed for efficient data transfer and signal integrity.

    Usage Recommendations: For long-term durability, ensure that the connectors are installed with proper sealing techniques and avoid exposing them to extreme environmental conditions unless the E or F versions are selected for enhanced resilience.
    Compatibility and Support
    The MS-A and MS-B connectors exhibit compatibility with various ITT Cannon accessories, including junction shells, protective caps, and cable clamps. Customers can find support through ITT Cannon’s extensive global network of sales offices and technical resources, offering guidance and maintenance assistance.
    Common Issues and Solutions
    | Problem | Solution |

    | Connector fails to mate properly | Ensure correct alignment and check for debris.

CA3106F24-19P参数

参数
额定电流 22A
外壳材料 Aluminium合金
针脚数 12pin
触头镀层 - 配接
类型 公引脚,插头
颜色 草绿色
端接 -
长*宽*高 59mm(长度)
安装方式 自由悬挂,螺纹安装
应用等级 工业级
零件状态 在售
包装方式 散装

CA3106F24-19P厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3106F24-19P数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3106F24-19P CA3106F24-19P数据手册

CA3106F24-19P封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 146.3748 ¥ 1244.1858
10+ $ 126.8575 ¥ 1078.2888
25+ $ 110.9162 ¥ 942.7879
50+ $ 99.2401 ¥ 843.5412
库存: 6
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1244.18
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908