处理中...

首页  >  产品百科  >  CA3101E14S-7PB

CA3101E14S-7PB

产品分类: 圆形连接器
厂牌: ITT
产品描述: Male Pins,Receptacle,Reverse Bayonet Lock 焊盘 3pin Aluminum Alloy 22A 银 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 120mm(长度)*25.4mm(高度)
供应商型号: CAN CA3101E14S-7PB
供应商: PEI-Genesis
标准整包数: 1
ITT 圆形连接器 CA3101E14S-7PB

CA3101E14S-7PB概述

    # Cannon CA Bayonet Connectors Technical Overview
    Product Introduction
    The Cannon CA Bayonet series connectors are designed in strict accordance with VG95234 standards. These connectors represent a significant advancement over the well-established MIL-C-5015 series. Known for their robust design, they provide unmatched vibration resistance through their "reverse bayonet" coupling mechanism, which requires only a 120° turn to secure. Initially developed for aircraft and airborne applications, these connectors are now widely used in various harsh environments including off-road vehicles, industrial machinery, rail transport, and military applications.
    The connectors comply with IP68 and IP69K ratings, ensuring protection against dust and water jets, making them ideal for use in extreme conditions. Interconnect Technologies, a division of ITT, has established itself as a leader in developing high-performance interconnect solutions tailored to challenging environments.
    Technical Parameters
    Below are the key technical specifications for the Cannon CA Bayonet connectors:
    | Specification | Value |

    | Voltage Rating | 50 V DC |
    | Current Rating | Up to 245 A |
    | Temperature Range | -55°C to +125°C |
    | Coupling Type | Reverse Bayonet |
    | Sealing Level | IP68/IP69K |
    | Mating Cycles | Up to 500 cycles |
    | Operating Pressure | 1 bar for 16 hours |
    These connectors support multiple contact sizes and configurations, allowing for customization based on specific application needs.
    Product Features and Advantages
    Key features and advantages of the Cannon CA Bayonet series include:
    - Rugged Construction: Designed with aluminum alloy shells for durability.
    - Bayonet Coupling: Easy and quick mating and unmating with audible and visual confirmation.
    - Environmental Protection: High-level sealing options ensure reliability in harsh conditions.
    - Versatility: Available in a wide range of contact configurations, catering to diverse applications.
    Application Cases and Usage Suggestions
    The CA Bayonet series is suitable for various industries such as aviation, automotive, military, and industrial equipment. For example, in heavy-duty machinery, these connectors can be used to ensure uninterrupted power supply under rigorous operational conditions. To optimize performance:
    - Ensure proper crimping and insulation of cables.
    - Use recommended tools to achieve optimal coupling torque.
    - Regularly inspect seals and connections to maintain environmental integrity.
    Compatibility and Support
    The connectors are compatible with various standards including VG95234, MIL-DTL-26482, and MIL-DTL-38999. ITT provides comprehensive support, including technical assistance, warranty services, and replacement parts, ensuring long-term reliability.
    Common Issues and Solutions
    Here are some common issues users may encounter along with suggested solutions:
    - Issue: Poor Connection Quality
    - Solution: Ensure correct stripping length and avoid twisting conductors before crimping.

    - Issue: Inadequate Sealing
    - Solution: Verify the use of appropriate seals and ensure correct assembly procedures.
    Conclusion and Recommendation
    Overall, the Cannon CA Bayonet series connectors are an excellent choice for demanding applications requiring high reliability and durability. Their advanced design, coupled with superior environmental protection, makes them stand out in the market. Highly recommended for use in critical systems where safety and performance are paramount.

CA3101E14S-7PB参数

参数
针脚数 3pin
触头镀层 - 配接
类型 Male Pins,Receptacle,Reverse Bayonet Lock
颜色 橄榄绿,褐色
端接 焊盘
额定电流 22A
外壳材料 Aluminum Alloy
长*宽*高 120mm(长度)*25.4mm(高度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

CA3101E14S-7PB厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3101E14S-7PB数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3101E14S-7PB CA3101E14S-7PB数据手册

CA3101E14S-7PB封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 47.3143 ¥ 402.1716
10+ $ 41.0058 ¥ 348.5493
25+ $ 35.8523 ¥ 304.7444
50+ $ 32.0787 ¥ 272.669
100+ $ 27.8726 ¥ 236.9174
库存: 172
起订量: 2 增量: 1
交货地:
最小起订量为:1
合计: ¥ 402.17
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908