处理中...

首页  >  产品百科  >  CA3101F22-23PF80

CA3101F22-23PF80

产品分类: 圆形连接器
厂牌: ITT
产品描述: Male Pins,Receptacle,Threaded 8pin Aluminum Alloy 41A 银 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 69.85mm(长度)*39.88mm(高度)
供应商型号: 1987181
供应商: element14
标准整包数: 1
ITT 圆形连接器 CA3101F22-23PF80

CA3101F22-23PF80概述

    Electronic Component Products Technical Manual: ITT Cannon MS Connectors
    Product Introduction
    ITT Cannon is renowned globally for its advanced MS and MS-type connectors, known for their exceptional quality and extensive range of styles, sizes, and variations. The connectors are crafted using premium materials, ensuring optimal performance and durability. The MS A & B product line features environmentally safe finishes, including green and black zinc alloy plating, with the black zinc plating compliant with RoHS regulations. These connectors meet MIL-C-5015 performance standards and are available in solid and split-endbell configurations.
    Primary Applications:
    - Industrial Controls
    - Test Equipment
    - Traffic Signal Systems
    - Bus Systems
    Key benefits include:
    - High-strength aluminum alloy connectors
    - Resistant to corrosion
    - Environmentally safe finishes
    - Threaded coupling
    - Low-cost solutions with UL recognition
    Operating temperature range: -55°C to 125°C (-67°F to 257°F).
    Technical Parameters
    | Parameter | Details |

    | Contact Ratings | Current range: 13A to 150A, depending on contact size |
    | Wire Sizes | Accommodates 0 to 20 AWG wires |
    | Number of Contacts | 2 to 48 connectors |
    | Mating Durability | Minimum 500 mating cycles |
    | Insulation Materials | High-strength plastic |
    | Termination | Soldering method |
    High potential test voltage ratings:
    | MS Type | Voltage |

    | Air Creepage | 1000V–7000V |
    | Service Voltage | 250V–4200V AC (rms) |
    Product Features and Advantages
    1. Material Excellence:
    - High-strength aluminum alloy and resilient polychloroprene insulators ensure robustness and reliability.
    - Contact surfaces are silver-plated for superior conductivity.
    2. Design Flexibility:
    - Various configurations like wall-mounted, cable-connected, and box-mounted receptacles.
    - Available in both solid and split-endbell designs to suit different application needs.
    3. Environmental Resistance:
    - Sealed designs with resilient grommets and O-rings for protection against moisture, condensation, and vibrations.
    - Meets the demanding MIL-C-5015 military standard, offering unmatched performance in harsh environments.
    4. Cost-Effectiveness:
    - Competitive pricing without compromising quality or functionality.
    Application Case Studies and Usage Recommendations
    1. Industrial Controls:
    - Use in automated machinery where high current carrying capability and corrosion resistance are critical.
    - Recommended for applications in factories prone to vibrations and dust accumulation.
    2. Test Equipment:
    - Ideal for portable test devices requiring lightweight and compact connectors.
    - Ensure proper alignment of alternate insert positions (e.g., W˚, X˚, Y˚, Z˚) to maximize electrical performance.
    3. Traffic Signal Systems:
    - Optimal for outdoor installations where connectors need to withstand extreme weather conditions.
    - Utilize threaded coupling for secure attachment and enhanced protection against loosening due to vibration.
    Useful Tips:
    - Always refer to the alternate insert position diagrams (pages A-85 to A-89) before installation to avoid improper contact arrangements.
    - Ensure compatibility with specified wire sizes and insulati

CA3101F22-23PF80参数

参数
端接 -
额定电流 41A
外壳材料 Aluminum Alloy
针脚数 8pin
触头镀层 - 配接
类型 Male Pins,Receptacle,Threaded
颜色 橄榄绿,褐色
长*宽*高 69.85mm(长度)*39.88mm(高度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

CA3101F22-23PF80厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3101F22-23PF80数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3101F22-23PF80 CA3101F22-23PF80数据手册

CA3101F22-23PF80封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 1015.7175
10+ ¥ 880.32
25+ ¥ 834.3615
库存: 0
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908