处理中...

首页  >  产品百科  >  CA3106E10SL-4SBA176

CA3106E10SL-4SBA176

产品分类: 圆形连接器
厂牌: ITT
产品描述: Female Sockets,Plug,Reverse Bayonet Lock 焊盘 2pin Aluminum Alloy 22A 金 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 115mm(长度)
供应商型号: SXE-CA3106E10SL-4SBA176
供应商: 海外现货
标准整包数: 1
ITT 圆形连接器 CA3106E10SL-4SBA176

CA3106E10SL-4SBA176概述

    # CA Bayonet Connector: A Robust Interconnect Solution
    The CA Bayonet Connector, manufactured by ITT Interconnect Solutions under the Cannon, VEAM, and BIW brands, represents a significant advancement in the realm of harsh-environment electrical connectors. This product is engineered to deliver superior reliability and durability in applications where exposure to extreme conditions is inevitable. Whether in construction equipment, industrial automation, or renewable energy systems, the CA Bayonet Connector stands out as a dependable solution.
    Product Introduction
    The CA Bayonet Connector is designed for applications that demand high-performance connections in challenging environments. Its primary function is to provide reliable signal and power transfer in settings prone to moisture, vibration, and corrosive elements. With a rich history of innovation and application expertise, ITT Interconnect Solutions has crafted a product that bridges the gap between functionality and adaptability.
    Applications include construction equipment, industrial robotics, wind turbines, solar power systems, conveyor belts, and various off-road vehicles. The connector's robust design ensures safe operations even under demanding circumstances.
    Technical Parameters
    The technical specifications of the CA Bayonet Connector highlight its superior performance capabilities:
    - Sealing Standards: IP69k (protection against high-pressure and steam cleaning).
    - Salt Spray Resistance: Up to 500 hours.
    - Environmental Protection: Withstands temperature ranges from -55°C to +125°C (-67°F to +257°F).
    - Coupling Mechanism: Rugged bayonet coupling mechanism ensures quick and secure connection/disconnection.
    - Electrical Contacts: Copper alloy plated with hard silver (optional gold plating) guarantees a minimum of 500 mating cycles.
    - Plating Type: RoHS-compliant zinc nickel plating in a distinctive blue/grey finish.
    - Insulation Material: High-quality polychloroprene for enhanced sealing properties in both mated and unmated states.
    This connector adheres to the VG95234 specification and offers a higher sealing degree than similar alternatives, making it ideal for severe environmental conditions.
    Product Features and Advantages
    Unique Features:
    - Bayonet Coupling Control: Audiovisual indicators ensure accurate and secure coupling, reducing risks in challenging environments.
    - Shell Styles and Accessories: Offers flexibility through multiple shell designs and accessories, including 90-degree end bells, facilitating customization for specific applications.
    - Universal Shielded End Bell: This patented feature provides excellent strain relief and enhanced environmental protection, aligning with the highest international standards.
    Key Advantages:
    - Superior Reliability: Proven bayonet coupling design ensures long-term operational stability in dynamic environments.
    - Versatility: Compatible with existing CA Bayonet products, minimizing total cost of ownership.
    - Environmental Compliance: RoHS-compliant zinc nickel plating ensures safety and regulatory compliance across industries.
    Application Case Studies and Usage Suggestions
    Case Study 1: Construction Equipment
    The CA Bayonet Connector is widely used in engine firewall connections and cab signal transfers in heavy machinery. Its robust design and high sealing standards make it a top choice for off-road vehicles operating in dusty, wet, and corrosive environments.
    Usage Suggestion: In construction applications, it is advisable to pair the connector with a properly sealed cable assembly to maximize its longevity and performance.
    Case Study 2: Industrial Automation
    The connector finds utility in sensors, motor controls, and robotic arms, where consistent connectivity is critical. For instance, its use in laser cutting machines ensures uninterrupted da

CA3106E10SL-4SBA176参数

参数
类型 Female Sockets,Plug,Reverse Bayonet Lock
颜色 橄榄绿,褐色
端接 焊盘
额定电流 22A
外壳材料 Aluminum Alloy
针脚数 2pin
触头镀层 - 配接
长*宽*高 115mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

CA3106E10SL-4SBA176厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3106E10SL-4SBA176数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3106E10SL-4SBA176 CA3106E10SL-4SBA176数据手册

CA3106E10SL-4SBA176封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 661.3178
10+ ¥ 634.8651
25+ ¥ 624.284
50+ ¥ 529.0542
库存: 12
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 661.31
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908