处理中...

首页  >  产品百科  >  CA3101F22-22S

CA3101F22-22S

产品分类: 圆形连接器
厂牌: ITT
产品描述: Female Sockets,Receptacle,Threaded 焊盘 4pin Aluminum Alloy 74A 银 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 69.85mm(长度)*39.88mm(高度)
供应商型号: CAN CA3101F22-22S
供应商: PEI-Genesis
标准整包数: 1
ITT 圆形连接器 CA3101F22-22S

CA3101F22-22S概述

    # ITT Cannon MS A&B Circular Connectors: Comprehensive Technical Overview
    Product Introduction
    ITT Cannon, a renowned leader in connector technology, specializes in producing connectors that conform to military specifications (MIL-C-5015). These connectors, classified under the MS A&B series, represent the highest standards of quality and versatility. Available in solid (Class A) and split-end bell (Class B) versions, these connectors are suitable for a broad spectrum of applications ranging from industrial controls to aerospace industries.
    Key product features include high-strength aluminum alloy connectors, protected against corrosion, with environmentally safe shell finishes. Their rugged design ensures reliable performance even in harsh operating environments, making them ideal for applications such as traffic signals, bus systems, and test equipment. The connectors come with preloaded machined contacts plated with silver for enhanced durability and conductivity.
    Technical Parameters
    | Parameter | Value |

    | Temperature Range | -55°C to 125°C (-67°F to 257°F) |
    | Current Rating | 13A to 150A |
    | Durability | Minimum 500 mating cycles |
    | No. of Contacts | 2 to 48 |
    | Wire Accommodation | 0 to 20 AWG |
    | Termination | Solder |
    These connectors offer robust performance across a wide range of electrical characteristics, ensuring compatibility with various applications. Their threaded coupling feature enhances their stability in dynamic environments, while compliance with MIL-C-5015 standards guarantees conformity to rigorous military-grade requirements.
    Product Characteristics and Advantages
    The MS A&B series connectors stand out due to several distinct advantages:
    - Environmentally Safe Finishes: Both green and black zinc plating options ensure resistance to corrosion.
    - High-Quality Plating Finish: Silver-plated contacts provide excellent conductivity and durability.
    - Cost-Effective Solution: Lower material costs make these connectors highly competitive in terms of price.
    - Wide Range of Configurations: With numerous contact arrangements and configurations, they cater to diverse application needs.
    Their compact design, combined with easy installation and maintenance, makes them a top choice for engineers looking to optimize system efficiency and reliability.
    Application Cases and Usage Recommendations
    Applications span multiple domains, including transportation, telecommunications, and defense. For instance:
    - In automotive systems, the connectors serve critical roles in transmitting data between onboard modules.
    - Traffic signals rely on these connectors for uninterrupted signal transmission, enhancing road safety.
    - Industrial settings utilize these connectors for machine-to-machine communication and control systems.
    When using these connectors, it is recommended to adhere strictly to specified wire gauges and insulation thicknesses to achieve optimal performance. Additionally, regular inspection and maintenance help prolong their lifespan and maintain consistent functionality.
    Compatibility and Support
    ITT Cannon offers accessories such as protective caps, junction shells, and cable clamps, ensuring seamless integration into larger systems. The connectors are compatible with a wide range of complementary components, facilitating smooth interoperability. Manufacturers provide comprehensive support through their network of local sales offices, offering technical assistance, warranty services, and product upgrades.
    Common Issues and Solutions
    | Problem | Solution |

    | Poor Connection | Ensure correct termination and alignment |
    | Corrosion

CA3101F22-22S参数

参数
颜色 橄榄绿,褐色
端接 焊盘
额定电流 74A
外壳材料 Aluminum Alloy
针脚数 4pin
触头镀层 - 配接
类型 Female Sockets,Receptacle,Threaded
长*宽*高 69.85mm(长度)*39.88mm(高度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

CA3101F22-22S厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3101F22-22S数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3101F22-22S CA3101F22-22S数据手册

CA3101F22-22S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 246.7685 ¥ 2097.5323
10+ $ 213.8653 ¥ 1817.8551
25+ $ 186.9895 ¥ 1589.4108
50+ $ 167.3063 ¥ 1422.1034
100+ $ 145.3691 ¥ 1235.6372
库存: 158
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 2097.53
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908