处理中...

首页  >  产品百科  >  CA3106E28-11PF0

CA3106E28-11PF0

产品分类: 圆形连接器
厂牌: ITT
产品描述: Plug Housing,Threaded 22pin Aluminum Alloy 41A,22A 导线安装,自由悬挂,通孔安装 76.99mm(长度)*55.12mm(高度)
供应商型号: 1993324
供应商: element14
标准整包数: 1
ITT 圆形连接器 CA3106E28-11PF0

CA3106E28-11PF0概述

    # ITT Cannon CA Bayonet Connector: A Comprehensive Guide
    Product Introduction
    The ITT Cannon CA Bayonet Connector, part of the renowned Cannon product line, represents a significant advancement in electronic interconnect solutions. Designed for demanding applications, it combines a rugged shell design with anti-corrosive plating and a proven bayonet coupling mechanism. The connector finds widespread use in industries such as construction, industrial automation, robotics, wind turbines, solar power, laser technology, and automotive sectors. Its primary function includes secure signal and power transfer in challenging environments.
    Key Features:
    - High-reliability bayonet coupling for easy connection/disconnection.
    - Exceptional sealing and vibration resistance.
    - Compliance with RoHS standards and extended environmental durability.
    - Wide temperature range (-55°C to +125°C).
    Technical Parameters
    Below is a concise summary of the technical specifications for the ITT Cannon CA Bayonet Connector:
    | Parameter | Details |

    | Material | Aluminum alloy, zinc nickel-plated |
    | Plating Type | Blue/grey metallic finish (RoHS compliant) |
    | Environmental Ratings | IP69k (waterproof and resistant to high-pressure cleaning) |
    | Sealing Ability | Excellent sealing with water and dust ingress resistance |
    | Temperature Range | -55°C to +125°C (-67°F to +257°F) |
    | Contact Material | Copper alloy, plated with hard silver or optional gold |
    | Electrical Characteristics | Up to 500 mating cycles |
    | Operating Voltage | Not specified, but designed for high-stress environments |
    | Connectivity Style | Bayonet coupling |
    These parameters make the CA Bayonet ideal for use in extreme conditions where traditional connectors may fail.
    Product Characteristics and Advantages
    The CA Bayonet Connector stands out due to several unique features that set it apart from competitors:
    - Bayonet Coupling Design: Ensures reliable and secure connections under severe vibrations and harsh environments.
    - High Environmental Durability: Withstanding prolonged exposure to salt spray (500 hours) and IP69k protection, the connector meets stringent industrial standards.
    - RoHS Compliance: Offers environmental safety while maintaining high performance and longevity.
    - Customizable Accessories: Availability of 90-degree end bells and universal shielded end bells for adaptability.
    - Long-Term Reliability: Decades of proven field experience and over 5 million units sold globally.
    These characteristics make the CA Bayonet Connector not only a dependable choice but also a cost-effective solution for various industrial applications.
    Application Cases and Usage Recommendations
    The versatility of the CA Bayonet Connector makes it suitable for a broad range of applications:
    - Construction Equipment: Ideal for engine firewall and cab signal transfer, providing robust connectivity in heavy-duty machinery.
    - Industrial Automation: Enhances precision in sensor systems, machine tools, and robotics.
    - Renewable Energy: Adaptable for wind turbines and solar panels, ensuring efficient energy transfer.
    - Winter Service Vehicles: Withstands extreme weather conditions, ensuring reliable performance in cold climates.
    Usage Suggestions:
    - For long-term applications, consider using universal shielded end bells for added durability.
    - Regular maintenance checks should be performed to ensure continu

CA3106E28-11PF0参数

参数
额定电流 41A,22A
外壳材料 Aluminum Alloy
针脚数 22pin
触头镀层 - 配接 -
类型 Plug Housing,Threaded
颜色 -
端接 -
长*宽*高 76.99mm(长度)*55.12mm(高度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装

CA3106E28-11PF0厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3106E28-11PF0数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3106E28-11PF0 CA3106E28-11PF0数据手册

CA3106E28-11PF0封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 498.7185
库存: 0
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908