处理中...

首页  >  产品百科  >  CA3106F28-21P-F80

CA3106F28-21P-F80

产品分类: 圆形连接器
厂牌: ITT
产品描述: Male Pins,Plug,Threaded 37pin Aluminum Alloy 22A 银 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 60mm(长度)
供应商型号:
供应商:
标准整包数: 0
ITT 圆形连接器 CA3106F28-21P-F80

CA3106F28-21P-F80概述

    # ITT Cannon MS/A&B Circular Connectors: A Comprehensive Overview
    Product Introduction
    ITT Cannon MS/A&B series connectors are industry-leading electrical connectors developed to meet military specifications (MIL-C-5015). These connectors are renowned for their robust design and reliability, making them indispensable in various applications including industrial controls, traffic signals, bus systems, and test equipment. Designed to ensure high-performance under harsh conditions, these connectors feature high-strength aluminum alloy housings and protected insulators, ensuring long-term durability and protection against corrosion.
    The connectors come in both solid-endbell (Class A) and split-endbell (Class B) designs, providing flexibility for diverse installation requirements. They support multiple shell sizes and insert arrangements, allowing users to configure the connector to suit specific needs. With an operating temperature range from -55°C to 125°C (-67°F to 257°F), they are well-suited for both civilian and extreme industrial environments.
    Technical Parameters
    Electrical Characteristics
    - Current Rating: 13A to 150A (dependent on contact size)
    - Voltage Ratings: Up to 7000VAC for certain models, with potential drop varying by contact size.
    - Durability: At least 500 mating cycles.
    - Wire Accommodation: Supports 0 to 20 AWG wire sizes.
    Mechanical Properties
    - Shell Sizes: Available in sizes ranging from 10SL to 36, accommodating different application needs.
    - Contact Arrangement: Multiple configurations for up to 48 contacts, offering flexible connectivity solutions.
    - Environmental Protection: Protected against moisture, dust, and vibration, meeting environmental sealing standards.
    Environmental Conditions
    - Operating Temperature: -55°C to 125°C.
    - Humidity Resistance: Suitable for humid environments with minimal risk of condensation.
    Product Features and Advantages
    ITT Cannon MS/A&B connectors stand out due to their high-quality construction and versatility:
    - Material Quality: Constructed using high-strength aluminum alloy housings with environmentally safe plating (green zinc and black zinc).
    - Cost Efficiency: Despite advanced features, these connectors are competitively priced, offering excellent value.
    - Compliance: Meets MIL-C-5015 specifications and RoHS compliance standards.
    - Durability: Engineered for extended life span with reliable performance even under demanding conditions.
    Application Case Studies and Recommendations
    Typical Applications
    1. Industrial Automation: These connectors are extensively used in industrial machinery for signal transmission and power distribution.
    2. Traffic Control Systems: Their ability to handle heavy currents and withstand harsh weather conditions makes them ideal for outdoor traffic signal setups.
    3. Military Vehicles: Utilized in avionics and ground vehicles where connectivity under severe environmental stress is critical.
    Recommended Configurations
    For high-power applications, the larger shell sizes like 24 or 32 should be considered. In scenarios requiring multiple signal channels, multi-contact arrangements should be chosen based on the required pin/socket combination. Additionally, considering the use of split-endbell versions can simplify maintenance and installation in confined spaces.
    Compatibility and Support
    These connectors exhibit excellent compatibility across different platforms within the ITT Cannon product lineup. Users can seamlessly integrate them with other compatible connectors or devices adhering to MIL-C-5015 standards. ITT Cannon provides comprehensive support, including technical assistance, repair services, and training resources to ensure optimal performance.
    Common Issues and Solutions
    | Issue | Solution |

    | Po

CA3106F28-21P-F80参数

参数
针脚数 37pin
触头镀层 - 配接
类型 Male Pins,Plug,Threaded
颜色 橄榄绿,褐色
端接 -
额定电流 22A
外壳材料 Aluminum Alloy
长*宽*高 60mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

CA3106F28-21P-F80厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3106F28-21P-F80数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3106F28-21P-F80 CA3106F28-21P-F80数据手册

CA3106F28-21P-F80封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908