处理中...

首页  >  产品百科  >  CA3106F28A51P

CA3106F28A51P

产品分类: 圆形连接器
厂牌: ITT
产品描述: Male Pins,Plug,Threaded 焊盘 43pin Aluminum Alloy 22A 银 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 60mm(长度)
供应商型号: 1724920
供应商: element14
标准整包数: 1
ITT 圆形连接器 CA3106F28A51P

CA3106F28A51P概述

    ITT Cannon MS Connectors: A Comprehensive Overview
    1. Product Introduction
    ITT Cannon MS and MS-type connectors are renowned globally for their versatility and superior quality. Designed to meet military standards (MIL-C-5015), these connectors cater to a wide range of industrial controls, test equipment, traffic signals, bus systems, and more. Known for their robust construction and exceptional reliability, ITT Cannon's MS connectors use high-strength aluminum alloy shells and high-strength plastic insulators. They feature environmentally safe shell finishes, ensuring protection against corrosion and maintaining a high-quality plating finish. Their threaded coupling system offers ease of use and installation, making them ideal for demanding applications.
    Key Features:
    - Available in Class A (solid endbell) and Class B (split endbell) versions.
    - Environmentally safe green and black zinc alloy plating, with black zinc being RoHS compliant.
    - Contacts are preloaded into the insulator, ensuring proper orientation and preventing rotation during wiring.
    2. Technical Parameters
    Below are the technical specifications and key performance parameters of ITT Cannon MS connectors:
    | Parameter | Specification |

    | Temperature Range | –55°C to 125°C (-67°F to 257°F) |
    | Current Rating | 13 A to 150 A |
    | Durability | Minimum 500 mating cycles |
    | Wire Accommodation | 0 to 20 AWG |
    | No. of Contacts | 2 to 48 |
    | Termination Type | Solder |
    Note: These values depend on the contact size.
    | High Potential Test Voltage (Nominal) | Air Creepage Distance (Inches) |

    | 1000V (AC, RMS) | 1/16 |
    | 2000V | 1/8 |
    | 2800V | 3/16 |
    | 3500V | 1/4 |
    | 4500V | 5/16 |
    | 7000V | 1 |
    3. Product Features and Advantages
    ITT Cannon MS connectors stand out due to several unique features:
    - High-Quality Materials: The connectors are constructed using high-strength aluminum alloy shells and resilient polychloroprene insulators.
    - Threaded Coupling: Provides secure and reliable connections.
    - Preloaded Contacts: Ensures correct orientation and prevents rotation during wiring.
    - Environmental Protection: Enhanced corrosion resistance ensures long-term reliability in harsh conditions.
    - Low Cost: Offers cost-effective solutions without compromising performance.
    - UL Recognition: Recognized by Underwriters Laboratories for safety and quality.
    4. Application Cases and Usage Suggestions
    ITT Cannon MS connectors are widely used across multiple industries:
    - Industrial Controls: Ideal for monitoring and controlling complex machinery.
    - Test Equipment: Used in high-precision testing devices.
    - Traffic Signals: Ensure reliable data transmission in critical urban infrastructure.
    - Bus Systems: Provide seamless connectivity in public transportation systems.
    Usage Recommendations:
    - For applications involving frequent mating and demating, consider the split-endbell versions (Class B).
    - Ensure the use of appropriate contact sizes based on current and voltage requirements to avoid overheating or voltage drop issues.
    - Use accessories like cable clamps and protective caps for enhanced sealing and protection against moisture and contaminants.
    5. Compatibility and Support
    ITT Cannon MS connectors are compatible with a wide range of standard configurations, allowing seamless integrati

CA3106F28A51P参数

参数
端接 焊盘
额定电流 22A
外壳材料 Aluminum Alloy
针脚数 43pin
触头镀层 - 配接
类型 Male Pins,Plug,Threaded
颜色 橄榄绿,褐色
长*宽*高 60mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

CA3106F28A51P厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3106F28A51P数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3106F28A51P CA3106F28A51P数据手册

CA3106F28A51P封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 717.969
库存: 0
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908