处理中...

首页  >  产品百科  >  CA3100E22-23PF80A176

CA3100E22-23PF80A176

产品分类: 圆形连接器
厂牌: ITT
产品描述: Male Pins,Receptacle,Threaded 8pin Aluminum Alloy 41A 金 橄榄绿,褐色 法兰安装,面板安装 69.85mm(长度)*48.01mm(高度)
供应商型号: SXE-CA3100E22-23PF80A176
供应商: 海外现货
标准整包数: 1
ITT 圆形连接器 CA3100E22-23PF80A176

CA3100E22-23PF80A176概述

    # CA Bayonet Connector: A Comprehensive Overview
    Product Introduction
    The CA Bayonet Connector is an advanced interconnect solution designed for demanding industrial and environmental applications. It is manufactured by ITT Interconnect Solutions under the renowned Cannon, VEAM, and BIW brands. The CA Bayonet series is known for its robust design, reliability, and adaptability across diverse fields. This product excels in applications where mechanical durability, electrical integrity, and environmental protection are critical. Some of the primary application areas include construction equipment, industrial automation, wind turbines, solar power systems, robotics, and laser technology.
    Key functionalities of the CA Bayonet include secure bayonet coupling, vibration resistance, IP69k-level sealing, and a RoHS-compliant zinc nickel plating that offers a durable blue/grey finish. Its versatility makes it a preferred choice in environments prone to extreme conditions, such as moisture, vibrations, and high-pressure washes.
    Technical Parameters
    Below is a summary of the technical specifications for the CA Bayonet Connector:
    | Parameter | Details |

    | Coupling Mechanism | Bayonet lock with audible and visual confirmation |
    | Sealing Rating | IP69k - Protected against high-pressure and steam cleaning |
    | Salt Spray Resistance | Up to 500 hours of exposure |
    | Plating Material | RoHS-compliant Zinc Nickel (blue/grey metallic finish) |
    | Operating Temperature | -55°C to +125°C (-67°F to +257°F) |
    | Mating Cycles | Guaranteed for at least 500 cycles |
    | Electrical Characteristics | Copper alloy contacts with optional hard silver or gold finish |
    | Environmental Conditions | Compatible with exposure to water, oils, and chemicals |
    These parameters highlight the product's ability to maintain performance under extreme conditions while adhering to environmental safety standards.
    Product Features and Advantages
    The CA Bayonet Connector stands out due to several unique features:
    1. Bayonet Coupling System: Provides quick and reliable connections with clear audible and visual feedback.
    2. Robust Sealing Capability: With an IP69k rating, it ensures complete protection against dust and water ingress, even during high-pressure washes.
    3. Durable Plating: RoHS-compliant zinc nickel plating ensures long-term integrity in corrosive environments.
    4. Temperature Resilience: Operates effectively across a wide temperature range (-55°C to +125°C).
    5. Patented Design Innovations: The Universal Shielded End Bell provides enhanced strain relief and environmental protection.
    6. Application Versatility: Compatible with various industrial sectors requiring rugged solutions.
    Its market competitiveness stems from unmatched performance in vibration-prone and harsh environmental settings, making it a go-to option for mission-critical applications.
    Application Cases and Usage Recommendations
    Application Cases:
    - Construction Equipment: Engine firewalls and cab signal transfer in bulldozers and excavators.
    - Industrial Automation: Precision sensors and motor controllers in automated conveyor systems.
    - Solar and Wind Power: Secure signal and power connections in renewable energy systems.
    - Winter Service Vehicles: Reliable interconnections in snowplows and salt spreaders.
    Usage Recommendations:
    1. Ensure proper bayonet coupling alignment for optimal sealing and performance.
    2. Use protective measures to prevent corrosion when exposed to harsh chemicals.
    3. Regularly inspect for phys

CA3100E22-23PF80A176参数

参数
颜色 橄榄绿,褐色
端接 -
额定电流 41A
外壳材料 Aluminum Alloy
针脚数 8pin
触头镀层 - 配接
类型 Male Pins,Receptacle,Threaded
长*宽*高 69.85mm(长度)*48.01mm(高度)
安装方式 法兰安装,面板安装
应用等级 军用级
零件状态 在售
包装方式 散装,袋装

CA3100E22-23PF80A176厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3100E22-23PF80A176数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3100E22-23PF80A176 CA3100E22-23PF80A176数据手册

CA3100E22-23PF80A176封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 1098.0887
10+ ¥ 1054.1652
25+ ¥ 878.471
库存: 12
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1098.08
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908