处理中...

首页  >  产品百科  >  CA3106E28-12PF80A176F187

CA3106E28-12PF80A176F187

产品分类: 圆形连接器
厂牌: ITT
产品描述: Male Pins,Plug,Threaded 26pin Aluminum Alloy 22A 金 橄榄绿,褐色 导线安装,自由悬挂,通孔安装
供应商型号: SXE-CA3106E28-12PF80A176F187
供应商: 海外现货
标准整包数: 1
ITT 圆形连接器 CA3106E28-12PF80A176F187

CA3106E28-12PF80A176F187概述

    # Cannon CA Bayonet Connectors Technical Overview
    Product Introduction
    The Cannon CA Bayonet series connectors were specifically designed in compliance with the VG95234 standard. These connectors are known for their robust design and are considered an enhancement over the widely recognized MIL-C-5015 series. With a "reverse bayonet" coupling mechanism that provides excellent vibration protection through just a 120° turn, the connectors offer unparalleled reliability and ease of use. Originally conceived for aviation and airborne applications, the CA Bayonet series is now extensively utilized in various off-road vehicles, construction machinery, industrial devices, railroads, and military vehicles.
    These connectors exhibit interchangeable characteristics with the corresponding MIL-C-5015 connectors, sharing identical shell dimensions and contact layouts. However, differences in coupling systems (threaded for MIL-C-5015 vs. bayonet for VG95234) prevent mutual intermateability. Key advantages include a rugged aluminum alloy shell, effective vibration resistance, and water resistance up to IP68 (10 meters depth for 16 hours) and IP69k (jet water protection).
    Technical Parameters
    General Specifications:
    - Coupling System: Reverse bayonet coupling
    - Sealing Level: IP68 and IP69k
    - Temperature Range: -55°C to 125°C
    - Contact Arrangements: Up to 65 circuits per unit
    - Current Ratings: Maximum 245A per unit
    - Voltage Levels: Up to 1250V AC
    - Contact Sizes: Multiple sizes catering to various circuit requirements
    Electrical Characteristics:
    - Maximum Operating Voltage: 1250V AC
    - Dielectric Withstanding Voltage: 2300V AC at sea level
    - Contact Resistance: Minimum specified resistance based on contact size
    - Insulation Resistance: Greater than 1000MW (Standard) or 5000MW (FKM material)
    Environmental Protection:
    - IP Rating: IP68 for submersion and IP69k for high-pressure jet water resistance
    - Shock Resistance: Up to 50g's
    - Vibration Resistance: High resilience across 10-55Hz frequency range
    Compatibility:
    - The connectors are compatible with numerous industry standards including DIN, IEC, and MIL specifications. They support both signal and power connections with robust environmental sealing features.
    Product Features and Advantages
    The Cannon CA Bayonet series offers several unique features and advantages:
    1. Rugged Construction: Made from aluminum alloy with olive drab chromate coating over cadmium plating, ensuring durability.
    2. Bayonet Coupling Mechanism: Facilitates quick and secure connection with an audible and visual confirmation.
    3. Environmental Resilience: Exceptional sealing capabilities against dust and moisture, ideal for extreme environments.
    4. Wide Operating Temperature Range: Capable of functioning efficiently in temperatures ranging from -55°C to 125°C.
    5. Flexible Contact Configurations: Offers over 180 contact arrangements tailored to specific needs.
    Application Scenarios and Usage Tips
    Typical Applications:
    - Aerospace: Aircraft wiring and onboard electronics
    - Automotive: Heavy-duty vehicle electrical systems
    - Rail Transportation: Train signaling and communication networks
    - Industrial Machinery: Factory automation and robotic controls
    Usage Recommendations:
    - Ensure all wire harnesses adhere strictly to MIL-W-5086 standards for optimal performance.
    - Utilize appropriate tools for crimping operations to maintain high-quality connections.
    - Regular maintenance checks should be conducted to verify seal integrity and functional reliability.
    Compatibility and Support
    The CA Bayonet series connectors are fully compatible with multiple ITT Cannon products such as the CLC, SLC, SLE, APD, and Trident ranges. Manufacturers provide comprehensive support services including technical assistance, product warranties, and repair options, particularly

CA3106E28-12PF80A176F187参数

参数
额定电流 22A
外壳材料 Aluminum Alloy
针脚数 26pin
触头镀层 - 配接
类型 Male Pins,Plug,Threaded
颜色 橄榄绿,褐色
端接 -
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装

CA3106E28-12PF80A176F187厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3106E28-12PF80A176F187数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3106E28-12PF80A176F187 CA3106E28-12PF80A176F187数据手册

CA3106E28-12PF80A176F187封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 1588.8912
库存: 30
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1588.89
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908