处理中...

首页  >  产品百科  >  CA3100E28-12PF187

CA3100E28-12PF187

产品分类: 圆形连接器
厂牌: ITT
产品描述: Male Pins,Receptacle,Threaded 焊盘 26pin Aluminum Alloy 22A 银 橄榄绿,褐色 法兰安装,面板安装
供应商型号: 1984163
供应商: element14
标准整包数: 1
ITT 圆形连接器 CA3100E28-12PF187

CA3100E28-12PF187概述

    # ITT Cannon CA Bayonet Connector: A Comprehensive Overview
    Product Introduction
    The ITT Cannon CA Bayonet Connector is a high-performance interconnect solution designed for demanding applications requiring superior environmental resilience and reliability. The product series offers a robust design that ensures consistent performance in harsh environments, making it ideal for sectors such as construction equipment, industrial automation, robotics, solar power, wind turbines, and telecommunications. With its innovative coupling mechanism and versatile adaptability, the CA Bayonet Connector ensures safe and efficient signal and power transmission under extreme conditions.
    Key Features:
    - Applications: Construction equipment, industrial automation, robotics, wind turbines, solar power, and more.
    - Functionality: High-reliability connectivity for critical applications in demanding environments.
    - Market Relevance: Offers unmatched environmental protection with enhanced sealing and vibration resistance.
    Technical Parameters
    | Parameter | Specification |

    | Coupling Mechanism | Bayonet coupling |
    | Sealing Capability | IP69k |
    | Environmental Resistance | Salt spray resistance (500 hours) |
    | Operating Temperature | -55°C to +125°C (-67°F to +257°F) |
    | Contact Material | Copper alloy, optionally plated with hard silver or gold |
    | Plating Type | RoHS-compliant zinc nickel (blue/grey) |
    | Vibration Resistance | Up to 20g |
    | Mating Cycles | Minimum 500 mating cycles |
    Product Characteristics and Advantages
    The ITT Cannon CA Bayonet Connector stands out due to its unique combination of technical features and market advantages:
    - Bayonet Coupling Design: Ensures quick and secure connections with both auditory and visual confirmation.
    - Environmental Protection: Achieves IP69k ingress protection, preventing water ingress under high-pressure cleaning scenarios.
    - High Reliability: Enhanced durability via the use of zinc nickel plating and advanced insulation materials.
    - Adaptability: Variety of shell styles and accessories, including 90-degree end bells, providing flexibility for customer-specific applications.
    - Cost Efficiency: Commonality with existing products reduces the total cost of ownership.
    Application Cases and Usage Recommendations
    Typical Applications:
    - Construction Equipment: Reliable signal transfer between engine firewalls and cabs.
    - Industrial Automation: Seamless integration into sensor systems for improved operational safety.
    - Renewable Energy: Suitable for wind turbines and solar power systems where environmental resilience is paramount.
    Usage Suggestions:
    - Environmental Integration: Optimize cable routing to minimize strain on connectors.
    - Regular Maintenance: Periodically inspect seals and plating for wear to maintain peak performance.
    - Customization: Leverage accessory options like end bells to tailor the connector to specific application needs.
    Compatibility and Support
    The ITT Cannon CA Bayonet Connector exhibits excellent compatibility with various electronic systems, especially those requiring rugged environmental protection. The manufacturer offers global customer support, with regional offices located across North America, Europe, Asia, and beyond. Additionally, the company provides robust technical documentation and after-sales assistance to ensure seamless implementation and operation.
    Common Issues and Solutions
    | Problem | Solution |

    | Connector not securely coupled | Verify alignment and audibly confirm coupling

CA3100E28-12PF187参数

参数
触头镀层 - 配接
类型 Male Pins,Receptacle,Threaded
颜色 橄榄绿,褐色
端接 焊盘
额定电流 22A
外壳材料 Aluminum Alloy
针脚数 26pin
安装方式 法兰安装,面板安装
应用等级 工业级
零件状态 在售
包装方式 散装

CA3100E28-12PF187厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3100E28-12PF187数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3100E28-12PF187 CA3100E28-12PF187数据手册

CA3100E28-12PF187封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 109.6872 ¥ 926.8567
3+ $ 104.6949 ¥ 884.6717
库存: 162
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 926.85
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908