处理中...

首页  >  产品百科  >  CA3106F28-11PF80F0

CA3106F28-11PF80F0

产品分类: 圆形连接器
厂牌: ITT
产品描述: 焊盘 Aluminum Alloy 41A,22A 导线安装 60mm(长度)
供应商型号: ET-1995427
供应商: 海外现货
标准整包数: 0
ITT 圆形连接器 CA3106F28-11PF80F0

CA3106F28-11PF80F0概述

    ITT Cannon Circular Connectors: Comprehensive Technical Overview
    Product Introduction
    ITT Cannon is renowned for its extensive range of connectors that comply with military specifications and cater to diverse industrial applications. Among its offerings, the MS and MS-type connectors, specifically the MS3100A, MS3101A, MS3102A, MS3106A, MS3106B, and MS3108B, are industry-leading solutions for both standard and harsh-environment applications. These connectors are fabricated using high-quality materials like high-strength aluminum alloys and robust plastics, ensuring exceptional durability and longevity. The product line includes environmentally friendly shell finishes and platings, including green zinc and black zinc (RoHS-compliant), making them suitable for modern electrical systems.
    Key Technical Parameters
    Below is a concise summary of the critical technical specifications for these connectors:
    | Parameter | Value / Specification |

    | Operating Temperature | -55°C to +125°C (-67°F to +257°F) |
    | Current Rating | 13 A to 150 A (dependent on contact size) |
    | Durability | Minimum 500 mating cycles |
    | Wire Size | 0 to 20 AWG |
    | Contact Arrangements | 2 to 48 contacts |
    | Termination Method | Soldering |
    | High Potential Test | Up to 7000 volts RMS for Class C connectors |
    These parameters reflect the versatility of ITT Cannon's connectors, allowing them to function reliably across a wide range of environmental conditions and applications.
    Product Features and Advantages
    1. Robust Construction: High-strength aluminum alloy shells and plastic insulators enhance resistance to wear, corrosion, and mechanical stress.
    2. RoHS Compliance: Green and black zinc platings ensure compliance with environmental regulations while maintaining performance integrity.
    3. Interfacing Compatibility: The threaded coupling mechanism enables secure and easy connection.
    4. Low Cost: Efficient manufacturing processes make these connectors highly competitive in terms of pricing.
    5. Wide Range of Configurations: Available in multiple shell sizes and contact arrangements, accommodating varying application needs.
    Applications and Use Cases
    ITT Cannon connectors are extensively utilized in industries such as:
    - Industrial Controls: For managing complex automation systems.
    - Traffic Signals: To ensure uninterrupted communication between signal lights.
    - Bus Systems: For powering and linking bus electronics.
    - Testing Equipment: In laboratory settings requiring high-reliability connections.
    For example, the MS3106A and MS3106B are ideal for cable management due to their straightforward design and solid/split endbell options. In scenarios with spatial constraints, the MS3108B’s 90° angle plug simplifies wiring by allowing abrupt turns.
    Useful Tips:
    - Always verify contact type compatibility (Pin vs. Socket) based on the device being connected.
    - Implement additional shielding or grounding measures in electrically noisy environments.
    Compatibility and Support
    These connectors are compatible with a variety of other components, enabling seamless integration into larger systems. ITT Cannon offers robust customer support through its global network of sales offices, providing assistance in product selection, customization, and after-sales service.
    Common Issues and Solutions
    Here are som

CA3106F28-11PF80F0参数

参数
触头镀层 - 配接 -
类型 -
颜色 -
端接 焊盘
额定电流 41A,22A
外壳材料 Aluminum Alloy
针脚数 -
长*宽*高 60mm(长度)
安装方式 导线安装
应用等级 工业级
零件状态 在售
包装方式 散装

CA3106F28-11PF80F0厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3106F28-11PF80F0数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3106F28-11PF80F0 CA3106F28-11PF80F0数据手册

CA3106F28-11PF80F0封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 184
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908