处理中...

首页  >  产品百科  >  CA3106F28-15SF80

CA3106F28-15SF80

产品分类: 圆形连接器
厂牌: ITT
产品描述: 插头,母型插口 35pin Aluminium合金 22A 银 草绿色 支架安装,自由悬挂,螺纹安装 60mm(长度)
供应商型号: 2006000
供应商: element14
标准整包数: 1
ITT 圆形连接器 CA3106F28-15SF80

CA3106F28-15SF80概述

    ITT Cannon MS-A&B Circular Connectors: A Comprehensive Overview
    Product Introduction
    ITT Cannon, renowned globally for its high-quality connectivity solutions, offers a versatile product line of MS and MS-type connectors under the MS-A&B series. These connectors are designed to comply with the stringent requirements of MIL-C-5015, ensuring superior performance and reliability across diverse industrial sectors. The MS-A&B connectors are highly durable, environmentally safe, and available in various configurations, making them ideal for use in applications ranging from industrial controls to military-grade systems.
    Key features of the MS-A&B connectors include:
    - High-strength aluminum alloy construction for robustness.
    - High-strength plastic insulators for enhanced insulation and protection.
    - Environmentally safe shell finishes, such as green and black zinc alloy plating.
    - Protection against corrosion through advanced plating techniques.
    - A low-cost solution with excellent value-for-money.
    Technical Parameters
    The technical specifications of the MS-A&B connectors are meticulously designed to cater to demanding operational environments:
    | Parameter | Details |

    | Operating Temperature | -55°C to 125°C (-67°F to 257°F) |
    | Current Rating | 13 A to 150 A, depending on contact size |
    | Durability | Minimum of 500 mating cycles |
    | Wire Accommodation | 0 to 20 AWG |
    | Number of Contacts | 2 to 48 |
    | Termination Method | Solder |
    Electrical Service Data:
    | Contact Size | Test Current (amps) | Potential Drop (millivolts) |
    |
    | 16 | 13 | 49 |
    | 12 | 23 | 42 |
    | 8 | 46 | 26 |
    | 4 | 80 | 23 |
    | 0 | 150 | 21 |
    High Potential Test Voltage:
    | MS Voltage | Service Rating (VAC) | Operating Voltage (VDC) | Creepage Distance (inches) |
    ||
    | Inst. | 1000 | 250 | 1/16 |
    | A | 2000 | 700 | 1/16 |
    | D | 2800 | 1250 | 1/8 |
    | E | 3500 | 1750 | 3/16 |
    | B | 4500 | 2450 | 1/4 |
    | C | 7000 | 4200 | 5/16 |
    Product Features and Advantages
    The MS-A&B series boasts several distinct advantages over competitors:
    - Precision Manufacturing: Ensures consistent quality and reliability.
    - Rigid Quality Control: Maintains high standards throughout production.
    - Environmental Safety: Use of green and black zinc alloy plating, which is RoHS compliant.
    - Durability: Offers a minimum of 500 mating cycles.
    - Cost Efficiency: Offers a high-performance solution at competitive pricing.
    - UL Recognition: Certified for safety and reliability.
    Applications and Usage Suggestions
    The MS-A&B connectors find extensive use across multiple domains:
    - I

CA3106F28-15SF80参数

参数
颜色 草绿色
端接 -
额定电流 22A
外壳材料 Aluminium合金
针脚数 35pin
触头镀层 - 配接
类型 插头,母型插口
长*宽*高 60mm(长度)
安装方式 支架安装,自由悬挂,螺纹安装
应用等级 工业级
零件状态 在售
包装方式 散装

CA3106F28-15SF80厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3106F28-15SF80数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3106F28-15SF80 CA3106F28-15SF80数据手册

CA3106F28-15SF80封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 1278.102
10+ ¥ 1225.8015
库存: 108
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 1278.1
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908