处理中...

首页  >  产品百科  >  CA3106E28-9SF80F85

CA3106E28-9SF80F85

产品分类: 圆形连接器
厂牌: ITT
产品描述: 41A,22A 导线安装
供应商型号: 695-289SF80F85
供应商: Mouser
标准整包数: 1
ITT 圆形连接器 CA3106E28-9SF80F85

CA3106E28-9SF80F85概述

    # Cannon CA Bayonet Connectors: Rugged Interconnect Solutions
    Product Introduction
    The Cannon CA Bayonet series connectors are highly versatile and reliable interconnect solutions designed in accordance with the VG95234 specification. These connectors build upon the well-established MIL-C-5015 series but feature an enhanced "reverse bayonet" coupling mechanism that provides superior vibration protection with a simple 120-degree turn. Initially developed for aircraft and airborne applications, these rugged connectors are now widely used in the electrical systems of various environments such as off-road vehicles, construction machinery, industrial devices, railroads, and military equipment.
    Compliant with VG95234, the connectors are fully interchangeable with corresponding MIL-C-5015 connectors, sharing identical shell dimensions and contact layouts. However, differences in coupling systems (threaded vs. bayonet) make them non-intermatable. Their robust design ensures seamless operation even in the most demanding conditions.
    Technical Parameters
    | Specification | Value |

    | Voltage Rating (Max.) | 50 V DC |
    | Current Rating (Max.) | 245 A |
    | Environmental Sealing | IP68, IP69k |
    | Operating Temperature Range | -55°C to 125°C |
    | Dielectric Withstanding Voltage | 3000 V AC |
    | Mating Cycles (Max.) | 500 |
    The connectors feature over 180 contact arrangements supporting up to 245A per unit, catering to diverse application needs. They support up to 500 mating cycles, ensuring long-term reliability. Withstanding temperatures from -55°C to 125°C, they are suitable for extreme operating conditions.
    Product Features and Advantages
    The Cannon CA Bayonet series stands out with its:
    - Rugged aluminum alloy shell for superior durability.
    - Advanced reverse bayonet coupling mechanism enabling quick and secure mating/unmating.
    - Exceptional environmental sealing capabilities, achieving IP68 and IP69k standards.
    - Excellent vibration resistance and shock protection.
    - Compatibility with various termination methods including crimping, soldering, and PCB mounting.
    These connectors are ideal for applications requiring high-reliability connections in harsh environments.
    Application Case Studies and Usage Recommendations
    Case Study 1: Off-Road Vehicle Systems
    Cannon CA Bayonet connectors are extensively used in the wiring harnesses of off-road vehicles, providing reliable signal and power transmission amidst dust, moisture, and vibrations.
    Recommendation: To maximize lifespan, ensure proper installation using wires that conform to MIL-W-5086 standards and maintain regular inspections for wear and tear.
    Case Study 2: Military Equipment
    Military-grade equipment often demands connectors capable of withstanding intense vibrations and varying climates. The Cannon CA series excels in these scenarios.
    Recommendation: Utilize the Universal Endbell option for applications involving water jet cleaning to enhance sealing effectiveness.
    Compatibility and Support
    Cannon CA Bayonet connectors exhibit excellent compatibility with other connectors in the same series. Additionally, ITT Cannon offers comprehensive customer support including technical assistance, warranty services, and customization options tailored to specific application requirements.
    Common Issues and Solutions
    | Issue | Solution |

    | Connector overheating during operation | Ensure adequate wire gauge selection and cooling. |
    | Difficulty in initial coupling | Verify correct align

CA3106E28-9SF80F85参数

参数
类型 -
颜色 -
端接 -
额定电流 41A,22A
外壳材料 -
针脚数 -
触头镀层 - 配接 -
安装方式 导线安装
应用等级 工业级
零件状态 在售
包装方式 散装

CA3106E28-9SF80F85厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3106E28-9SF80F85数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3106E28-9SF80F85 CA3106E28-9SF80F85数据手册

CA3106E28-9SF80F85封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 157.6908 ¥ 1332.4873
10+ $ 140.7 ¥ 1188.915
25+ $ 135.2925 ¥ 1143.2216
50+ $ 130.767 ¥ 1104.9812
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908