处理中...

首页  >  产品百科  >  CA06R18-12PF80

CA06R18-12PF80

产品分类: 圆形连接器
厂牌: ITT
产品描述: Male Pins,Plug,Threaded 6pin Aluminum Alloy 22A 银 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 68.28mm(长度)
供应商型号: CAN CA06R18-12PF80
供应商: PEI-Genesis
标准整包数: 1
ITT 圆形连接器 CA06R18-12PF80

CA06R18-12PF80概述

    ITT Cannon Circular Connectors Technical Overview
    Product Introduction
    ITT Cannon is renowned for its extensive line of MS and MS-type connectors, offering the broadest selection of connector styles, sizes, and variations in the market. Their products are built using high-quality materials and undergo precise manufacturing processes with strict quality control measures, ensuring the highest standard of performance. The MS A & B product line is available with environmentally friendly green and black zinc alloy plating, where the black zinc plating complies with RoHS regulations, providing a robust, uniform surface finish.
    Key features of ITT Cannon's MS A & B connectors include:
    - High-strength aluminum alloy connectors
    - High-strength plastic insulators
    - Environmentally safe shell finishes
    - Protection against corrosion
    - High-quality plating finish
    - Threaded coupling for secure connections
    - Compatibility with multiple insert patterns
    - Mates seamlessly with MIL-C-5015 specifications
    These connectors are ideal for use in industrial controls, test equipment, traffic signals, and bus systems.
    Technical Parameters
    | Parameter | Value |

    | Temperature Range | -55°C to 125°C (-67°F to 257°F) |
    | Current Rating | 13 A to 150 A |
    | Durability | 500 mating cycles minimum |
    | Wire Accommodation | 0 to 20 AWG |
    | Number of Contacts | 2 to 48 |
    Product Characteristics and Advantages
    ITT Cannon connectors offer several unique advantages:
    - Reliability: Complies with MIL-C-5015 standards, ensuring consistent performance.
    - Cost-Effective: Designed to provide high reliability at a lower cost.
    - Environmental Safety: Utilizes environmentally safe plating and durable materials.
    - Versatility: Available in various sizes and configurations, including solid and split endbell options.
    Application Scenarios and Recommendations
    ITT Cannon connectors are versatile and find application across numerous industries:
    - Industrial Controls: Ideal for complex machinery where precise connectivity is crucial.
    - Test Equipment: Offers stable and reliable connections necessary for testing environments.
    - Traffic Signals: Provides durable solutions for outdoor applications requiring weather resistance.
    When using these connectors, ensure proper wire gauge matching and consider environmental conditions to maximize their lifespan and performance.
    Compatibility and Support
    These connectors are fully compatible with existing MIL-C-5015 standards, facilitating seamless integration into various systems. ITT Cannon provides comprehensive support, including technical assistance and warranty services, ensuring users receive the best possible experience.
    Common Issues and Solutions
    1. Corrosion: Ensure proper plating and environmental sealing.
    2. Connection Failure: Verify correct mating alignment and tightening.
    3. Wire Damage: Use appropriate wire gauges and avoid excessive force during installation.
    Conclusion and Recommendation
    ITT Cannon's MS A & B connectors are exceptional choices for applications demanding reliability, versatility, and environmental resilience. With their competitive pricing and wide range of configurations, they represent an excellent value proposition. Highly recommended for industries requiring robust and efficient electrical connections.
    This article was based on the content extracted from ITT Cannon’s technical manual for MS A & B connectors. For further details or purchasing inquiries, visit [www.ittcannon.com](http://www.ittcannon.com).

CA06R18-12PF80参数

参数
颜色 橄榄绿,褐色
端接 -
额定电流 22A
外壳材料 Aluminum Alloy
针脚数 6pin
触头镀层 - 配接
类型 Male Pins,Plug,Threaded
长*宽*高 68.28mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装

CA06R18-12PF80厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA06R18-12PF80数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA06R18-12PF80 CA06R18-12PF80数据手册

CA06R18-12PF80封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 71.9862 ¥ 611.8827
10+ $ 62.3876 ¥ 530.2946
25+ $ 54.548 ¥ 463.6577
50+ $ 48.8058 ¥ 414.8496
100+ $ 42.4062 ¥ 360.4527
库存: 1363
起订量: 2 增量: 1
交货地:
最小起订量为:1
合计: ¥ 611.88
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908