处理中...

首页  >  产品百科  >  CA3106E28-21PF80A176

CA3106E28-21PF80A176

产品分类: 圆形连接器
厂牌: ITT
产品描述: Male Pins,Plug,Threaded 37pin Aluminum Alloy 22A 金 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 76.99mm(长度)
供应商型号: 1993610
供应商: element14
标准整包数: 1
ITT 圆形连接器 CA3106E28-21PF80A176

CA3106E28-21PF80A176概述

    # ITT Cannon MS and MS Type Circular Connectors: Comprehensive Overview
    Product Introduction
    ITT Cannon stands out as the leading manufacturer of MS and MS-type circular connectors, offering a vast range of connector styles, sizes, and variations within the industry. These connectors are crafted from the highest-quality materials, ensuring they meet the stringent MIL-C-5015 military standard. The products boast features like high-strength aluminum alloy connectors, environmentally safe shell finishes, and durable plastic insulators, making them ideal for use in critical industrial, traffic, bus systems, and high-performance applications.
    Key Applications:
    - Industrial Controls: Monitoring and automation systems.
    - Test Equipment: Precision measurement tools.
    - Traffic Signals: Critical communication nodes.
    - Bus Systems: Efficient power and data connectivity.
    - High-Strength Applications: Reliable in harsh environments.
    Technical Parameters
    The MS and MS-type connectors incorporate superior electrical and environmental specifications:
    | Parameter | Details |

    | Operating Temperature | -55°C to 125°C (-67°F to 257°F) |
    | Current Rating | 13A to 150A, dependent on contact size |
    | Durability | 500 mating cycles |
    | Wire Sizes Supported | 0 to 20 AWG |
    | Number of Contacts | 2 to 48 |
    | Contact Termination | Solder |
    | Environmental Protection | Protected against corrosion with RoHS-compliant black zinc plating |
    Product Features and Advantages
    ITT Cannon's connectors offer unique advantages that set them apart from competitors:
    - Environmental Safety: Green and black zinc alloy plating ensures compliance with RoHS regulations and long-lasting performance.
    - Versatile Configurations: Available in solid and split-endbell designs, catering to diverse mounting and cable requirements.
    - Performance-Driven Design: Precise manufacturing processes ensure reliable and repeatable performance across varying conditions.
    - Low Maintenance Costs: With a high durability of up to 500 mating cycles, these connectors reduce operational costs and downtime.
    Application Case Studies and Recommendations
    Case Study 1: Industrial Control Systems
    ITT Cannon connectors are often employed in control panels requiring quick connect-disconnect functionality. For instance, the CA/MS 3100A wall-mounted receptacles provide efficient wire management while ensuring robust environmental resistance.
    Recommendation: In setups involving heavy vibration or environmental stress, recommend using the MS-E/F/R series with resilient grommets for enhanced sealing and longevity.
    Case Study 2: Traffic Signal Systems
    The MS3108B 90° angle plug facilitates cable routing in confined spaces, making it a perfect fit for modern traffic signal applications.
    Recommendation: When dealing with space constraints, opt for the split-endbell design like the MS3106B for optimal integration.
    Compatibility and Support
    The ITT Cannon MS and MS-type connectors exhibit excellent compatibility with other industry-standard devices and components. Manufacturers offer technical support and a comprehensive warranty program, ensuring customers have access to prompt assistance when needed.
    Common Issues and Solutions
    | Issue | Solution |

    | Corrosion on Plating | Apply appropriate cleaning agents or recoat with recommended zinc plating.

CA3106E28-21PF80A176参数

参数
颜色 橄榄绿,褐色
端接 -
额定电流 22A
外壳材料 Aluminum Alloy
针脚数 37pin
触头镀层 - 配接
类型 Male Pins,Plug,Threaded
长*宽*高 76.99mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 军用级
零件状态 在售
包装方式 散装,袋装

CA3106E28-21PF80A176厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3106E28-21PF80A176数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3106E28-21PF80A176 CA3106E28-21PF80A176数据手册

CA3106E28-21PF80A176封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 904.323
10+ ¥ 803.6385
库存: 148
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 904.32
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908