处理中...

首页  >  产品百科  >  VG95234DH16-1

VG95234DH16-1

产品分类: 圆形连接器
厂牌: ITT
产品描述: Circular MIL Spec Connector 面板安装
供应商型号: VG95234DH16-1
供应商: 国内现货
标准整包数: 10
ITT 圆形连接器 VG95234DH16-1

VG95234DH16-1概述

    # CA Bayonet Connector: A Comprehensive Guide
    ITT Cannon’s CA Bayonet Connector represents a cutting-edge solution in the field of rugged interconnects. This product is renowned for its exceptional reliability, adaptability, and robust performance, making it a standout choice for demanding industrial and environmental applications. Below, we explore the product’s key features, technical parameters, and its unique advantages in various fields.
    Product Introduction
    Type and Functionality
    The CA Bayonet Connector is part of ITT Cannon’s extensive portfolio of interconnect solutions. Designed for harsh environments, it serves as a secure connection interface for critical electrical and signal transmissions. The product family offers versatile applications, including data transfer, power distribution, and environmental sealing.
    Primary Applications
    The CA Bayonet Connector is suited for the following industries and use cases:
    - Construction Equipment: Engine firewall connections, cab signal transfers, and power distribution.
    - Industrial Automation: Sensor systems, conveyors, robotics, and machine tools.
    - Renewable Energy: Wind turbines, solar power, and laser technology.
    - Transportation: Garbage trucks, off-road vehicles, and winter service vehicles.
    Its innovative design ensures reliable sensor systems even under the most extreme operating conditions.
    Technical Parameters
    The CA Bayonet Connector boasts impressive technical specifications, making it suitable for challenging environments:
    | Parameter | Details |

    | Environmental Protection | IP69k and IP67 ratings |
    | Salt Spray Resistance | Up to 500 hours |
    | Operating Temperature Range | -55°C to +125°C (-67°F to +257°F) |
    | Contact Material | Copper alloy with hard silver or gold plating |
    | Number of Mating Cycles | Guaranteed for at least 500 cycles |
    | Plating Compliance | RoHS compliant zinc nickel in blue/grey |
    | Coupling Mechanism | Bayonet locking mechanism with audible and visual indicators |
    This combination of features ensures long-term durability and reliable performance in the harshest conditions.
    Product Features and Advantages
    The CA Bayonet Connector is distinguished by several unique characteristics:
    1. Rugged Shell Design: Built to withstand harsh environmental factors, including vibration, moisture, and corrosion.
    2. Bayonet Coupling Mechanism: Offers secure, quick connection with audible and visual confirmation.
    3. Sealing Excellence: Achieves IP69k ingress protection, protecting against high-pressure and steam cleaning.
    4. Patented Technology: The Universal Shielded End Bell provides superior strain relief and environmental protection.
    5. Compatibility: Available in various shell styles and accessories, including 90° end bells for customer-specific adaptations.
    6. Long-Term Reliability: Guaranteed for over 500 mating cycles, backed by decades of vibration and sealing expertise.
    These features make the CA Bayonet Connector an ideal choice for applications requiring high durability and seamless performance in challenging environments.
    Application Cases and Use Recommendations
    Typical Use Cases
    The CA Bayonet Connector excels in numerous applications, including:
    - Secure sensor connections in agricultural machinery.
    - Reliable power transmission in wind turbines.
    - Signal integrity in automated manufacturing lines.
    Usage Suggestions
    To maximize performance, consider the following recommendations:
    1. Ensure proper IP rating selection based on application requirements (e.g., IP69k for heavy-duty cleaning).
    2. Match the connector type and contact configuration to the a

VG95234DH16-1参数

参数 值
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 Circular MIL Spec Connector
颜色 -
端接 -
安装方式 面板安装
零件状态 在售
包装方式 袋装

VG95234DH16-1厂商介绍

ITT 是一家多元化的制造商,为交通、工业和能源市场提供精心设计的关键部件和定制技术解决方案。

在云汉芯城,用户可通过完整 MPN、产品类别或 BOM 查询 ITT 相关型号,如 ZMM10、1N4003、M39029/57-354、BZX84C16 等,并进一步核对 datasheet、库存、MOQ/SPQ、交期、合规文件需求和可替代型号信息。

【采购提示】型号规格请以 datasheet 为准;库存、价格、MOQ/SPQ 和交期请以实时查询、RFQ 回复或销售确认为准。

VG95234DH16-1数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT VG95234DH16-1 VG95234DH16-1数据手册

VG95234DH16-1封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 2.0394
50+ ¥ 2.0076
库存: 16
起订量: 10 增量: 10
交货地:
最小起订量为:10
合计: ¥ 20.39
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908