处理中...

首页  >  产品百科  >  CA3106F28-21SXF80A176

CA3106F28-21SXF80A176

产品分类: 圆形连接器
厂牌: ITT
产品描述: Female Sockets,Plug,Threaded 37pin Aluminum Alloy 22A 金 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 60mm(长度)
供应商型号: 1995598
供应商: element14
标准整包数: 1
ITT 圆形连接器 CA3106F28-21SXF80A176

CA3106F28-21SXF80A176概述

    # ITT Cannon MS Connectors Technical Overview
    ITT Cannon is renowned as the leading manufacturer of MS and MS-type connectors, offering the most extensive range of connector styles, sizes, and variations within the industry. These connectors are crafted using premium materials and undergo rigorous precision manufacturing and quality control processes, ensuring unmatched reliability and performance. The MS A & B product line features environmentally safe finishes in green and black zinc alloy, with black zinc plating being RoHS compliant and providing a superior uniform finish.
    Product Introduction
    Basic Description
    ITT Cannon's MS connectors are circular, multi-contact connectors designed to provide robust connections in challenging environments. Their primary application includes industrial controls, test equipment, traffic signals, bus systems, and more. The connectors are constructed with high-strength aluminum alloy and durable plastic insulators, protected against corrosion. Key attributes include environmentally safe shell finishes, low-cost solutions, and UL recognition.
    Main Functions and Applications
    - Industrial Controls: Used for securing connections in heavy-duty machinery and automation systems.
    - Test Equipment: Ideal for applications requiring stable and reliable connections in testing environments.
    - Traffic Signals: Utilized to ensure consistent communication between signal units.
    - Bus Systems: Ensures uninterrupted data transfer across vehicles and infrastructure.
    - Other Applications: Also applicable in military, aerospace, and telecommunications sectors due to their reliability and environmental resilience.
    Technical Parameters
    Electrical Characteristics
    - Current Rating: 13 A to 150 A depending on the contact size.
    - Wire Accommodation: Supports wire sizes from 0 to 20 AWG.
    - Number of Contacts: Ranges from 2 to 48.
    - Contact Test Current: Varies based on contact size, ranging from 13A to 150A.
    - Voltage Drop: Ranges from 21 millivolts to 49 millivolts for different contact sizes.
    Environmental Conditions
    - Temperature Range: -55°C to 125°C (-67°F to 257°F).
    - Durability: Minimum 500 mating cycles.
    Performance Metrics
    - High Potential Test Voltage: Provides excellent creepage distances to ensure insulation integrity.
    - Potential Drop: Ensures minimal loss in electrical performance under test conditions.
    Product Features and Advantages
    Unique Features
    - Precision Machining: Ensures structural integrity and longevity.
    - Silver Plating: Offers excellent conductivity and corrosion resistance.
    - Threaded Coupling: Provides secure connections even under harsh conditions.
    Market Competitiveness
    - Cost Efficiency: Combines high-quality performance with affordable pricing.
    - Environmental Compliance: Meets global standards including RoHS compliance.
    - Broad Compatibility: Available in multiple configurations to suit diverse applications.
    Application Cases and Recommendations
    Real-World Usage
    - Industrial Machinery: Employed in automated production lines for consistent operation.
    - Transportation: Installed in buses and trains for reliable data transmission.
    - Military Systems: Utilized in avionics and defense equipment for critical connectivity.
    Implementation Tips
    - Ensure correct wire size and insulation diameter alignment for optimal performance.
    - Regular maintenance checks are recommended to preserve connector functionality over time.
    Compatibility and Support
    Interoperability
    MS connectors exhibit broad compatibility with various electronic devices and systems. The connectors integrate seamlessly with other components in the ITT Cannon portfolio, enhancing overall system efficiency.
    Customer Support
    ITT Cannon offers comprehensive support, including technical assistance, spare parts availability, and maintenance gui

CA3106F28-21SXF80A176参数

参数
类型 Female Sockets,Plug,Threaded
颜色 橄榄绿,褐色
端接 -
额定电流 22A
外壳材料 Aluminum Alloy
针脚数 37pin
触头镀层 - 配接
长*宽*高 60mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

CA3106F28-21SXF80A176厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3106F28-21SXF80A176数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3106F28-21SXF80A176 CA3106F28-21SXF80A176数据手册

CA3106F28-21SXF80A176封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 154.2974 ¥ 1303.8133
库存: 82
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 1303.81
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908