处理中...

首页  >  产品百科  >  ADSP-21060KS-133

ADSP-21060KS-133

产品分类: 数字信号处理(DSP)
厂牌: ANALOG DEVICES
产品描述: 5V Host Interface,Link Port,Serial Port 32bit 512KB EXTERNAL 4.75V 5.25V 33MHz QFP 贴片安装 32mm*32mm*3.4mm
供应商型号: ADSP-21060KS-133-ND
供应商: Digi-Key
标准整包数: 1
ANALOG DEVICES 数字信号处理(DSP) ADSP-21060KS-133

ADSP-21060KS-133概述

    # Advanced Digital Signal Processing: The ADSP-2106x SHARC Processor
    Product Introduction
    The ADSP-2106x SHARC® Processor from Analog Devices is a high-performance 32-bit digital signal processing (DSP) microcomputer designed for advanced applications in communications, graphics, and imaging industries. Known for its Super Harvard Architecture, this processor combines the strengths of both von Neumann and Harvard architectures, enabling simultaneous access to instructions and data, making it ideal for real-time signal processing tasks.
    Key features include dual data fetch capabilities, a powerful floating-point computation unit (including multiplier, ALU, and shifter), and dual-ported on-chip SRAM. With integrated I/O peripherals, it functions as a complete system-on-a-chip. It's widely employed in scenarios requiring high throughput and precise signal manipulation.
    Applications:
    - Communications systems
    - Graphics rendering
    - Image processing
    - Real-time audio and video processing
    Technical Parameters
    The ADSP-2106x series supports a range of configurations to suit different application requirements:
    | Feature | ADSP-21060 | ADSP-21062 | ADSP-21060L | ADSP-21062L | ADSP-21060C | ADSP-21060LC |
    ||
    | SRAM Size (Bits) | 4M | 2M | 4M | 2M | 4M | 4M |
    | Operating Voltage (V) | 5 | 5 | 3.3 | 3.3 | 5 | 3.3 |
    | Instruction Rate (MHz) | 33 | 40 | 33 | 40 | 33 | 40 |
    | Package Type | MQFPPQ4 / PBGA | MQFPPQ4 / PBGA | MQFPPQ4 / PBGA | MQFPPQ4 / PBGA | CQFP | CQFP |
    Performance Highlights:
    - Peak floating-point performance: 120 MFLOPS
    - Sustained floating-point performance: 80 MFLOPS
    - Dual data address generators with modulo and bit-reverse addressing capabilities
    - Zero-overhead looping for efficient program execution
    - Supports IEEE 32-bit single-precision and 40-bit extended-precision floating-point formats
    - Compatible with RoHS-compliant packages
    Product Features and Advantages
    The ADSP-2106x SHARC processor stands out due to several unique features:
    1. High Computational Efficiency: Its dual-data fetch architecture and single-cycle instruction execution provide exceptional processing speeds.
    2. Flexibility: Configurable on-chip memory and I/O interfaces allow for optimized use across various applications.
    3. System Integration: Combines a high-performance DSP core with on-chip memory and I/O peripherals, eliminating the need for external components in many cases.
    4. Scalability: Supports multiprocessing with glueless connectivity for up to six ADSP-2106x cores and host processors.
    5. Advanced Memory Management: Dual-port memory facilitates concurrent data and instruction access.
    These features make the ADSP-2106x highly competitive in fields where high computational performance is essential.
    Application Case Studies and Recommendations
    Example Use Case: Digital Audio Effects Processing
    In digital audio effects processing, the ADSP-2106x can be utilized to implement real-time equalization and reverb effects. The dual-port memory and parallel data transfer capabilities ensure seamless execution of complex algorithms like FFT and FIR/IIR filtering.
    Usage Tips:
    - Optimize memory usage by dedicating one memory block exclusively to code and the other to data to avoid conflicts.
    - Use the DMA controller for background data transfers to maintain uninterrupted signal flow.

    Video Encoding/Decoding Systems
    For high-demand v

ADSP-21060KS-133参数

参数
最小工作供电电压 4.75V
内核数 -
数据总线宽度 32bit
I/O电压 5V
程序存储器大小 -
RAM大小 512KB
程序存储器类型 EXTERNAL
速度 -
最大工作供电电压 5.25V
核心处理器 -
L1缓存指令存储器 -
最大时钟频率 33MHz
接口类型 Host Interface,Link Port,Serial Port
长*宽*高 32mm*32mm*3.4mm
通用封装 QFP
安装方式 贴片安装
应用等级 商业级
零件状态 停产
包装方式 托盘

ADSP-21060KS-133厂商介绍

Analog Devices(简称ADI)是一家全球领先的半导体公司,专注于模拟、混合信号和数字信号处理(DSP)集成电路(IC)的设计、制造和营销。公司成立于1965年,总部位于美国马萨诸塞州的诺伍德。

ADI的主营产品主要分为以下几类:
1. 数据转换器:包括模数转换器(ADC)和数模转换器(DAC),广泛应用于通信、工业、医疗等领域。
2. 放大器和比较器:提供各种高性能放大器和比较器产品,用于信号放大、滤波和比较等。
3. 射频(RF)和微波产品:包括射频收发器、混频器、放大器等,应用于无线通信、**等领域。
4. 电源管理:提供电源转换、电源管理等解决方案,满足各种电源需求。
5. 接口和通信:包括以太网、串行通信等接口产品,用于数据传输和通信。
6. 处理器和DSP:提供高性能处理器和数字信号处理器,用于复杂信号处理和控制。

ADI的优势在于其在模拟和混合信号领域的深厚技术积累,以及对客户需求的深刻理解。公司不断推出创新产品,满足客户在各种应用场景下的需求,如5G通信、自动驾驶、工业自动化等。此外,ADI还提供全面的技术支持和定制化服务,帮助客户实现产品快速上市。

ADSP-21060KS-133数据手册

厂牌 PDF简要描述 下载
ANALOG DEVICES 数字信号处理(DSP) ANALOG DEVICES ADSP-21060KS-133 ADSP-21060KS-133数据手册

ADSP-21060KS-133封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 4196.7156
库存: 0
起订量: 2 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0W344-004-XTP ¥ 0
0W633-001-XTP ¥ 0
0W888-002-XTP ¥ 0
AD21573WCBCZ502 ¥ 459.0062
ADBF606WCBCZ402 ¥ 0
ADBF608WCBCZ502RL ¥ 0
ADSP-2115KS-66 ¥ 168.6042
ADSP-21160NKB-100 ¥ 2047.9421
ADSP-21369BBPZ-2A ¥ 783.315
ADSP-21565WCSWZ10 ¥ 154.1805