处理中...

首页  >  产品百科  >  MAT02EH

MAT02EH

产品分类: 三极管(BJT)
厂牌: ANALOG DEVICES
产品描述: 1.8KW 40V 40V 20μA(DC) TO-78 通孔安装 4.7mm(高度)
供应商型号:
供应商:
标准整包数: 0
ANALOG DEVICES 三极管(BJT) MAT02EH

MAT02EH概述

    Comprehensive Guide to the MAT02 Low Noise Dual Monolithic Transistor
    1. Product Introduction
    The MAT02 is a precision dual NPN transistor designed specifically for low-noise, low-drift, and low-rBE applications. It is crafted for exceptional performance in environments demanding high stability and reliability. These transistors find application in sensitive electronic systems such as audio preamplifiers, precision instrumentation amplifiers, and nonlinear circuits like multipliers and dividers.
    2. Technical Parameters
    | Parameter | Specifications |

    | Current Gain (hFE) | 300–605 (varies with collector current) |
    | Offset Voltage (VOS) | 50 µV max (A/E grades), 150 µV max (F grade) |
    | Noise Voltage Density | 0.9 nV/√Hz max at 100 Hz, 1 mA |
    | Maximum Collector Current | 20 mA |
    | Collector-Emitter Voltage | 40 V |
    | Operating Temperature | –25°C to +85°C |
    3. Product Features and Advantages
    The MAT02 offers several distinguishing features:
    - Low Offset Voltage: Maximum of 50 µV ensures minimal distortion.
    - Exceptional Log Conformance: Bulk resistance of 0.3–0.5 Ω facilitates precise nonlinear operations.
    - Stable Performance: Over wide temperature and time spans, thanks to Silicon Nitride "Triple-Passivation" technology.
    - Versatile Compatibility: Replaces legacy models like LM194/394 seamlessly.
    4. Application Case Studies and Usage Tips
    The MAT02 excels in:
    - Log-Antilog Circuits: Suitable for implementing multiplication, division, squaring, and square-rooting.
    - Precision Amplifiers: Ideal for noise-sensitive applications needing sub-nV/√Hz performance.
    - Multiplier/Divider Configurations: Utilizing dual transistor pairs to perform mathematical operations accurately.
    Usage Suggestions:
    - Use in configurations where signal integrity is paramount, such as feedback loops in audio processing.
    - Ensure optimal thermal management to maintain consistent performance.
    5. Compatibility and Support
    The MAT02 is compatible with most standard circuit designs requiring dual transistors. Analog Devices provides robust support including comprehensive documentation, technical assistance, and a dedicated customer service team.
    6. Common Issues and Solutions
    | Issue | Solution |

    | High Noise Levels | Verify all connections are secure and ensure proper grounding. |
    | Unstable Gain | Check operating conditions against specifications; recalibrate as necessary. |
    | Excessive Heating | Implement external cooling measures; check thermal management solutions. |
    7. Summary and Recommendation
    The MAT02 stands out as a top-tier choice for designers seeking ultra-low noise and high precision in their electronic circuits. Its unparalleled performance, combined with compatibility and robust support from Analog Devices, makes it highly recommendable for professionals working on critical applications. Whether you're designing an amplifier or constructing a nonlinear function circuit, the MAT02 delivers excellence. Thus, we wholeheartedly endorse this product for professional use in electronics projects demanding top-tier performance.
    Final Recommendation: Highly Recommended for Precision Applications.

MAT02EH参数

参数
集电极截止电流 -
VEBO-最大发射极基极电压 -
VCEO-集电极-发射极最大电压 40V
配置 -
不同 Ib,Ic 时的 Vce 最大饱和值 -
最大集电极发射极饱和电压 0.1@ 100uA @ 1mA
集电极电流 20μA(DC)
最大功率耗散 1.8KW
VCBO-最大集电极基极电压 40V
晶体管类型 -
长*宽*高 4.7mm(高度)
通用封装 TO-78
安装方式 通孔安装
应用等级 工业级

MAT02EH厂商介绍

Analog Devices(简称ADI)是一家全球领先的半导体公司,专注于模拟、混合信号和数字信号处理(DSP)集成电路(IC)的设计、制造和营销。公司成立于1965年,总部位于美国马萨诸塞州的诺伍德。

ADI的主营产品主要分为以下几类:
1. 数据转换器:包括模数转换器(ADC)和数模转换器(DAC),广泛应用于通信、工业、医疗等领域。
2. 放大器和比较器:提供各种高性能放大器和比较器产品,用于信号放大、滤波和比较等。
3. 射频(RF)和微波产品:包括射频收发器、混频器、放大器等,应用于无线通信、**等领域。
4. 电源管理:提供电源转换、电源管理等解决方案,满足各种电源需求。
5. 接口和通信:包括以太网、串行通信等接口产品,用于数据传输和通信。
6. 处理器和DSP:提供高性能处理器和数字信号处理器,用于复杂信号处理和控制。

ADI的优势在于其在模拟和混合信号领域的深厚技术积累,以及对客户需求的深刻理解。公司不断推出创新产品,满足客户在各种应用场景下的需求,如5G通信、自动驾驶、工业自动化等。此外,ADI还提供全面的技术支持和定制化服务,帮助客户实现产品快速上市。

MAT02EH数据手册

厂牌 PDF简要描述 下载
ANALOG DEVICES 三极管(BJT) ANALOG DEVICES MAT02EH MAT02EH数据手册

MAT02EH封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
12A01M-TL-E ¥ 0.2917
13001 T ¥ 0.0748
2N1613 ¥ 186.2455
2N2222A ¥ 0
2N2222A ¥ 0
2N2222ACSM-QR-EB ¥ 592.7679
2N2222AE3 ¥ 39.2528
2N2222AUA ¥ 275.2402
2N2222AUB ¥ 338.8957
2N2222AUB ¥ 290.8886