处理中...

首页  >  产品百科  >  CN1021A14G07PN-000

CN1021A14G07PN-000

产品分类: 圆形连接器
厂牌: CINCH
产品描述: Bayonet Lock,Receptacle Housing 7pin(Power) Aluminum 法兰安装,面板安装
供应商型号: 2109156
供应商: 海外现货
标准整包数: 1
CINCH 圆形连接器 CN1021A14G07PN-000

CN1021A14G07PN-000概述

    CYLINDRICAL CONNECTORS: THE C48 SERIES
    Product Introduction
    The C48 Series is a cylindrical connector family designed to meet military standards and Boeing specifications, offering a robust solution for a variety of applications including high-vibration environments, shielding needs, and fluid resistance. This series is qualified to MIL-C-26500, a standard used extensively across aerospace, defense, and industrial sectors. Additionally, it aligns with Boeing specifications like BACC45 and BACC63, ensuring high performance under demanding conditions.
    This connector system includes multiple contact sizes (20, 16, and 12), supports coaxial contacts in sizes 12 and 8, and features crimp-front release contacts. The series provides both threaded and bayonet coupling styles, with options for fixed contacts with PC termination. Key materials such as aluminum shells with anodized finishes and rubber seals of silicone and fluorosilicone make the C48 Series environmentally sealed, withstanding extreme temperature ranges and shocks.
    Technical Parameters
    | Parameter | Value |

    | Temperature Extremes | -55°C to +200°C |
    | Electrical Strength | 1,500 VAC RMS |
    | Current Ratings | 7.5A (Size 20), 13.0A (Size 16), 23.0A (Size 12) |
    | Insulation Resistance | ≥ 5,000 MΩ |
    | Vibration Durability | Bayonet: 500 cycles; Threaded: 200 cycles |
    | Contact Retention | Minimum 20 lb (Size 20), 25 lb (Size 16), 30 lb (Size 12) |
    | Dielectric Strength | Passes 1,000 hours @ 238°C internal temperature life test |
    These parameters make the C48 Series highly versatile for both commercial and military applications, where reliability and environmental protection are critical.
    Product Features and Advantages
    The C48 Series stands out due to its positive-location captivated inserts, anti-deflection discs, and resilient pin inserts. These features ensure precise alignment and reduce wear, making it ideal for applications involving frequent mating cycles. Its modular design allows for quick field repair, while fluid-resistant elastomers enhance sealing capabilities.
    Key advantages include:
    - High Performance: Meets stringent Boeing and military specifications.
    - Environmentally Sealed: Resists dust, moisture, and temperature extremes.
    - Versatility: Options for different contact sizes, termination styles, and coupling mechanisms.
    - Customizability: Various configurations allow tailored solutions for specific applications.
    Applications and Use Recommendations
    The C48 Series finds application in avionics, military vehicles, spacecraft, and industrial machinery requiring high-reliability connections. Recommended use scenarios include securing data and power lines in high-shock and vibration-prone environments.
    Use Suggestions:
    - Utilize the threaded version for environments demanding maximum durability.
    - Opt for the bayonet coupling style when quick connection and disconnection are required.
    - Always ensure that unused contacts are sealed with plugs to maintain environmental integrity.
    Compatibility and Support
    The C48 Series is compatible with standard accessories such as cable supports, removal tools, and sealing plugs. These accessories enhance usability and longevity of the connectors. The manufacturer offers technical support and maintenance services to assist with integration into existing systems.
    Common Issues and Solutions
    | Issue | Solution |

    | Loos

CN1021A14G07PN-000参数

参数
额定电流 -
外壳材料 Aluminum
针脚数 7pin(Power)
触头镀层 - 配接 -
类型 Bayonet Lock,Receptacle Housing
颜色 -
端接 -
安装方式 法兰安装,面板安装
应用等级 工业级
零件状态 在售
包装方式 散装

CN1021A14G07PN-000厂商介绍

Cinch是一家全球领先的电子连接器和解决方案供应商,专注于为各种行业提供高性能的连接解决方案。公司主营产品包括圆形连接器、矩形连接器、射频连接器、光纤连接器、高速数据连接器以及定制连接器等,广泛应用于*事、****、医疗、工业、通信和汽车等领域。

Cinch的优势在于其产品的高性能、可靠性和创新性。公司拥有强大的研发团队,不断推出适应市场需求的新产品。同时,Cinch注重产品质量和客户服务,通过严格的质量控制和定制化服务,满足客户的特定需求。此外,Cinch在全球范围内拥有广泛的销售和服务网络,能够为客户提供快速响应和技术支持。

CN1021A14G07PN-000数据手册

厂牌 PDF简要描述 下载
CINCH 圆形连接器 CINCH CN1021A14G07PN-000 CN1021A14G07PN-000数据手册

CN1021A14G07PN-000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 454.7094
10+ ¥ 454.7094
25+ ¥ 446.442
50+ ¥ 446.442
100+ ¥ 446.442
库存: 1082
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 454.7
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908