处理中...

首页  >  产品百科  >  CN1020A20G16PN-000

CN1020A20G16PN-000

产品分类: 圆形连接器
厂牌: CINCH
产品描述: Bayonet Lock,Plug Housing 16pin(Power) Aluminum 导线安装,自由悬挂,通孔安装 34.16mm(长度)
供应商型号: 2108634
供应商: 海外现货
标准整包数: 1
CINCH 圆形连接器 CN1020A20G16PN-000

CN1020A20G16PN-000概述

    # CYLINDRICAL CONNECTORS: THE C48 SERIES
    Product Introduction
    The C48 Series of cylindrical connectors is a highly versatile and robust line of connectors designed to meet the demands of military and aerospace applications. Qualified under MIL-C-26500, these connectors also adhere to Boeing specifications such as BACC45 and BACC63 series, ensuring compliance with stringent performance standards. Key features include power contact sizes ranging from 20 to 12, coaxial contact options in sizes 12 and 8, and diverse coupling styles (bayonet and threaded). The series offers environmental sealing capabilities, making them suitable for demanding environments.
    Applications span across military electronics, aviation, avionics, and other industrial sectors where reliability and performance are critical.
    Technical Parameters
    Electrical Characteristics:
    - Dielectric Strength: 1,500 V AC RMS.
    - Current Ratings:
    - Size 20: 7.5 A DC.
    - Size 16: 13.0 A DC.
    - Size 12: 23.0 A DC.
    - Insulation Resistance: ≥5,000 MΩ.
    Mechanical Characteristics:
    - Contact Retention Force:
    - Size 20: ≥20 lbs.
    - Size 16: ≥25 lbs.
    - Size 12: ≥30 lbs.
    - Durability:
    - Threaded: Up to 200 mating cycles.
    - Bayonet: Up to 500 mating cycles.
    - Vibration and Shock Resistance:
    - Vibration: 20 g’s (Sinusoidal).
    - Shock: 50 g’s.
    Environmental Parameters:
    - Operating Temperature Range: -55°C to +200°C.
    - Moisture Resistance: ≥1,000 MΩ.
    - Thermal Shock: -55°C to +260°C.
    - Ozone Resistance: 0.015% by volume.
    - Temperature Life Test: Internal at 238°C for 1,000 hours.
    Product Features and Advantages
    The C48 Series connectors stand out with their positive mechanical interlocks, environmental sealing, and enhanced vibration resistance. These features make them ideal for applications requiring durability, reliability, and exceptional electrical performance. Additionally, the ability to customize contacts and terminations (such as PC termination and crimp removal options) provides flexibility for specific user needs. Their compatibility with various Boeing specifications further enhances their market appeal.
    Applications and Usage Recommendations
    The C48 Series is extensively used in military-grade systems, including:
    - Military communication devices.
    - Aircraft wiring harnesses.
    - Avionics control units.
    Recommendations for Use:
    1. Ensure proper sealing and cable support during installation to maximize environmental protection.
    2. For high-vibration environments, opt for the vibration-resistant bayonet or self-locking threaded plugs.
    3. Utilize shielded connectors for electromagnetic interference (EMI) sensitive applications.
    Compatibility and Support
    The C48 Series maintains excellent compatibility with a wide range of accessories and tooling, facilitating easy integration into existing systems. The manufacturer provides comprehensive technical support and maintenance services to ensure seamless product implementation and long-term reliability.
    Common Issues and Solutions
    | Issue | Solution |

    | Connector does not mate | Verify shell alignment and keyway matching. |
    | Insufficient current flow | Check contact integrity and ensure proper crimping. |
    | Corrosion | Regularly clean and apply anti-corrosive agents to connector surfaces. |
    Conclusion and Recommendation
    The C48 Series cylindrical connectors represent a top-tier solution for demanding electronic applications. Their superior environmental sealing, extensive performance specifications, and versatility make them an indispensable component in modern military and aerospace projects. We strongly recommend these connectors for any application requiring

CN1020A20G16PN-000参数

参数
外壳材料 Aluminum
针脚数 16pin(Power)
触头镀层 - 配接 -
类型 Bayonet Lock,Plug Housing
颜色 -
端接 -
额定电流 -
长*宽*高 34.16mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 军用级
零件状态 在售
包装方式 散装

CN1020A20G16PN-000厂商介绍

Cinch是一家全球领先的电子连接器和解决方案供应商,专注于为各种行业提供高性能的连接解决方案。公司主营产品包括圆形连接器、矩形连接器、射频连接器、光纤连接器、高速数据连接器以及定制连接器等,广泛应用于*事、****、医疗、工业、通信和汽车等领域。

Cinch的优势在于其产品的高性能、可靠性和创新性。公司拥有强大的研发团队,不断推出适应市场需求的新产品。同时,Cinch注重产品质量和客户服务,通过严格的质量控制和定制化服务,满足客户的特定需求。此外,Cinch在全球范围内拥有广泛的销售和服务网络,能够为客户提供快速响应和技术支持。

CN1020A20G16PN-000数据手册

厂牌 PDF简要描述 下载
CINCH 圆形连接器 CINCH CN1020A20G16PN-000 CN1020A20G16PN-000数据手册

CN1020A20G16PN-000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 1806.1764
25+ ¥ 1806.1764
50+ ¥ 1806.1764
库存: 4
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 1806.17
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908