处理中...

首页  >  产品百科  >  W9864G6JT-6I

W9864G6JT-6I

产品分类: 动态随机存储器(DRAM)
厂牌: WINBOND/台湾华邦
产品描述: 8MB 4Mx16 3V 75mA 3.6V 166MHz LVTTL 16bit BGA 贴片安装 8mm*8mm*800μm
供应商型号: W9864G6JT-6I TFBGA-54(8X8)
供应商: 期货订购
标准整包数: 319
WINBOND/台湾华邦 动态随机存储器(DRAM) W9864G6JT-6I

W9864G6JT-6I概述

    W9864G6JT High-Speed Synchronous Dynamic Random Access Memory (SDRAM)
    Product Introduction
    The W9864G6JT is a high-performance synchronous dynamic random access memory (SDRAM) designed to cater to demanding applications requiring large amounts of data storage and high-speed access. Organized as 1M words × 4 banks × 16 bits, this memory device delivers a remarkable data bandwidth of up to 166 million words per second. It supports two speed grades: -6 (up to 166 MHz) and -6I (industrial-grade, ensuring reliable performance within a temperature range of -40°C to 85°C). These features make it an ideal choice for high-performance computing, embedded systems, and data-intensive applications.
    Technical Parameters
    - Voltage: 3.3V ± 0.3V power supply
    - Clock Frequency: Up to 166 MHz
    - Organization: 1,048,576 words × 4 banks × 16 bits
    - Features:
    - Self-refresh mode
    - Programmable CAS latency (2 and 3)
    - Burst lengths: 1, 2, 4, 8, and full page
    - Sequential and interleaved burst modes
    - Power-down mode
    - Auto-precharge and controlled precharge
    - Refresh cycles: 4K/64ms
    - Interface: LVTTL
    - Packaging: TFBGA 54-ball (8×8 mm²), RoHS-compliant
    Product Features and Advantages
    The W9864G6JT boasts several distinct advantages that make it stand out in the competitive market of high-speed memory solutions:
    1. High Performance: With a maximum clock frequency of 166 MHz, it ensures rapid data processing and retrieval.
    2. Versatility: Supports multiple burst lengths and interleaving modes, allowing flexible configurations based on application requirements.
    3. Robust Design: Features self-refresh and power-down modes, ensuring reliability under varying conditions.
    4. Wide Temperature Range: Industrial-grade models (-6I) support operating temperatures between -40°C and 85°C, making them suitable for harsh environments.
    5. Noise Immunity: Separated power and ground lines (VDDQ/VSSQ) enhance immunity to noise interference, improving overall stability.
    Application Case Studies and Usage Recommendations
    The W9864G6JT finds extensive use across various domains, including:
    - Embedded Systems: Ideal for real-time data acquisition and processing tasks where speed and reliability are critical.
    - Networking Equipment: Supports high-bandwidth operations required by routers and switches.
    - Automotive Electronics: With industrial-grade specifications, it is well-suited for automotive applications such as infotainment systems and advanced driver assistance systems (ADAS).
    Usage Suggestions:
    - Optimization: Utilize interleaved bank access to maximize throughput and minimize latency.
    - Temperature Management: For industrial-grade devices, ensure proper thermal management to maintain optimal performance within the extended temperature range.
    Compatibility and Support
    The W9864G6JT is compatible with standard LVTTL interfaces, ensuring seamless integration with existing hardware setups. Manufacturer support includes comprehensive documentation, technical assistance, and warranty coverage, facilitating smooth deployment and maintenance.
    Common Issues and Solutions
    | Issue | Solution |

    | Poor signal integrity | Ensure proper grounding and shielding. Verify compliance with recommended PCB layout guidelines. |
    | Data corruption during bursts | Check DQM settings; ensure proper timing and masking during read/write operations. |
    | Unstable refresh cycles | Confirm correct implementation of refresh cycles; verify compatibility with system requirements. |
    Summary and Recommendation
    In conclusion, the W9864G6JT is a top-tier SDRAM offering unmatched performance, versatility, and reliability. Its ability to handle high-speed data transactions efficiently, coupled with robust design features, makes it an excellent choice for applications demanding superior memory performance. We strongly

W9864G6JT-6I参数

参数
存储容量 8MB
最大供电电流 75mA
最大时钟频率 166MHz
最大工作供电电压 3.6V
最小工作供电电压 3V
组织 4Mx16
数据总线宽度 16bit
接口类型 LVTTL
长*宽*高 8mm*8mm*800μm
通用封装 BGA
安装方式 贴片安装
应用等级 工业级
零件状态 新设计不推荐
包装方式 托盘装

W9864G6JT-6I数据手册

厂牌 PDF简要描述 下载
WINBOND/台湾华邦 动态随机存储器(DRAM) WINBOND/台湾华邦 W9864G6JT-6I W9864G6JT-6I数据手册

W9864G6JT-6I封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
319+ ¥ 9.6336
库存: 3190
起订量: 319 增量: 319
交货地:
最小起订量为:319
合计: ¥ 3073.11
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
78.C2GF4.4010B ¥ 1248.43
78.D1GMM.4010B ¥ 2193.9817
78.D2GF6.4010B ¥ 2512.8745
A3T2GF40CBF-HP ¥ 34.5943
A3T4GF40BBF-HP ¥ 25.7303
A4F08QD8BNWEME ¥ 533.3505
AQD-D4U8GR24-HE ¥ 928.3476
AS4C16M16D2-25BINTR ¥ 40.0738
AS4C16M16S-7TCN ¥ 0
AS4C256M16D3LB-12BCNTR ¥ 93.1949