处理中...

首页  >  产品百科  >  W9816G6JH-5 TR

W9816G6JH-5 TR

产品分类: 动态随机存储器(DRAM)
厂牌: WINBOND/台湾华邦
产品描述: 16Mb (1M x 16) 3V 3.6V 200MHz Parallel TSOP-50 贴片安装,黏合安装
供应商型号: W9816G6JH-5 TR TSOPII-50-10.2MM
供应商: 期货订购
标准整包数: 1000
WINBOND/台湾华邦 动态随机存储器(DRAM) W9816G6JH-5 TR

W9816G6JH-5 TR概述

    Product Overview: W9816G6JH Synchronous Dynamic Random Access Memory (SDRAM)
    1. Product Introduction
    The W9816G6JH is a high-performance synchronous dynamic random access memory (SDRAM) chip designed to cater to demanding computing environments. It is organized as 512K words × 2 banks × 16 bits, enabling efficient handling of large volumes of data. This product supports data bandwidths up to 200 million words per second, making it ideal for use in advanced computing systems such as servers, workstations, and high-end gaming systems.
    This SDRAM complies with industrial standards, particularly in terms of operational speed and thermal tolerance, offering flexibility across a wide range of operating temperatures. Its support for various speed grades (-5, -6, -6I, -7, and -7I) allows users to select devices optimized for their specific requirements, whether they are consumer-grade or industrial-grade.
    2. Technical Parameters
    Below is a comprehensive summary of the technical specifications and operational parameters for the W9816G6JH:
    | Parameter | Value |

    | Organization | 512K words × 2 banks × 16 bits |
    | Clock Frequency | Up to 200 MHz (for -5 grade) |
    | Supply Voltage | 3.3V ± 0.3V (for -5/-6/-6I grades)
    2.7V~3.6V (for -7/-7I grades) |
    | Data Rate | Up to 200 M words/second |
    | Cas Latency | 2 and 3 |
    | Burst Length | 1, 2, 4, 8, Full Page |
    | Self-Refresh Current | Standard and Low Power |
    | Interface | LVTTL |
    | Operating Temperature Range | -40°C to 85°C (Industrial Grades) |
    | Pins | 50-pin TSOP II |
    Key electrical and timing characteristics include:
    - Command Input Timing: Compliant with industry-standard clock frequencies.
    - AC Characteristics: Supports burst read and write operations, with adjustable latencies and precharge modes.
    - Package: RoHS-compliant, lead-free materials.
    3. Product Features and Advantages
    The W9816G6JH boasts several key features that enhance its performance and reliability:
    - High-Speed Operation: Up to 200 MHz clock frequency ensures fast data transfer rates.
    - Advanced Burst Modes: Supports burst lengths of 1, 2, 4, 8, and Full Page, enabling efficient data streaming.
    - Programmable Mode Register: Allows customization of burst types, latencies, and interleaving modes.
    - Energy Efficiency: Offers both standard and low-power self-refresh options.
    - Dual-Bank Architecture: Facilitates interleaving between banks to minimize latency during operations.
    - Wide Temperature Range: Industrial-grade variants support extreme environmental conditions (-40°C to 85°C).
    These advantages make the W9816G6JH highly competitive in high-performance computing and embedded systems where reliability, speed, and temperature resilience are critical.
    4. Application Cases and Usage Recommendations
    The W9816G6JH is ideal for applications requiring high-speed memory access, including:
    - Servers and Workstations: Utilized in database management and enterprise-level computing tasks.
    - Graphics Processing: Supports fast frame buffer refresh in gaming systems and multimedia processing.
    - Embedded Systems: Used in IoT devices, automotive electronics, and industrial automation.
    Usage Suggestions:
    - For systems requiring continuous data flow, configure the device for interleaved burst access to reduce idle times.
    - In systems subjected to fluctuating temperatures, opt for the industrial-grade variant (-6I or -7I) to ensure stable performance.
    - Ensure proper initialization sequence

W9816G6JH-5 TR参数

参数
最大时钟频率 200MHz
最大工作供电电压 3.6V
最小工作供电电压 3V
组织 -
数据总线宽度 -
接口类型 Parallel
存储容量 16Mb (1M x 16)
最大供电电流 -
通用封装 TSOP-50
安装方式 贴片安装,黏合安装
应用等级 商业级
零件状态 新设计不推荐
包装方式 卷带装

W9816G6JH-5 TR数据手册

厂牌 PDF简要描述 下载
WINBOND/台湾华邦 动态随机存储器(DRAM) WINBOND/台湾华邦 W9816G6JH-5 TR W9816G6JH-5 TR数据手册

W9816G6JH-5 TR封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ ¥ 4.0392
库存: 10000
起订量: 1000 增量: 1000
交货地:
最小起订量为:1000
合计: ¥ 4039.2
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
78.C2GF4.4010B ¥ 1248.43
78.D1GMM.4010B ¥ 2193.9817
78.D2GF6.4010B ¥ 2512.8745
A3T2GF40CBF-HP ¥ 34.5943
A3T4GF40BBF-HP ¥ 25.7303
A4F08QD8BNWEME ¥ 533.3505
AQD-D4U8GR24-HE ¥ 928.3476
AS4C16M16D2-25BINTR ¥ 40.0738
AS4C16M16S-7TCN ¥ 0
AS4C256M16D3LB-12BCNTR ¥ 93.1949