处理中...

首页  >  产品百科  >  W9825G6JH-6 TR

W9825G6JH-6 TR

产品分类: 动态随机存储器(DRAM)
厂牌: WINBOND/台湾华邦
产品描述: 256Mb (16M x 16) 3V 3.6V 166MHz Parallel TSOP-54 贴片安装,黏合安装
供应商型号: W9825G6JH-6 TR 54-TSOP II
供应商: 期货订购
标准整包数: 1000
WINBOND/台湾华邦 动态随机存储器(DRAM) W9825G6JH-6 TR

W9825G6JH-6 TR概述

    # W9825G6JH Synchronous Dynamic Random Access Memory (SDRAM) Technical Overview
    Product Introduction
    The W9825G6JH is a high-performance synchronous dynamic random access memory (SDRAM) designed for use in high-speed computing environments. Organized as 4M words × 4 banks × 16 bits, it provides a robust data bandwidth of up to 200 million words per second (-5 speed grade). Suitable for a wide range of applications including personal computers, workstations, and embedded systems, the W9825G6JH supports various speeds—ranging from 200MHz/CL3 down to 133MHz/CL3—to accommodate different performance requirements.
    Technical Parameters
    The W9825G6JH features several key technical specifications:
    - Voltage: Operates on a power supply of 3.3V ± 0.3V.
    - Clock Frequency: Supports up to 200 MHz.
    - Memory Organization: Comprises 4,194,304 words distributed across four banks, each with 16-bit width.
    - Self Refresh Mode: Offers both standard and low-power self-refresh options.
    - Latency Options: Supports CAS latencies of 2 and 3.
    - Burst Length: Supports lengths of 1, 2, 4, 8, and full page bursts.
    - Control Signals: Includes Byte Data Mask (LDQM, UDQM), Power Down Mode control, and Auto-precharge capabilities.
    - Refresh Rate: Requires 8,000 refresh cycles every 64 milliseconds.
    - Interface: Utilizes LVTTL interface standards.
    - Package: Delivered in a TSOP II 54-pin configuration, adhering to RoHS compliance.
    Product Features and Advantages
    The W9825G6JH stands out due to its advanced features such as programmable mode registers, burst modes, and high-density architecture, enabling superior performance and flexibility. Its ability to handle concurrent bank operations minimizes idle times, enhancing throughput in multi-tasking environments. Additionally, its compatibility with low-voltage operation reduces power consumption, making it eco-friendly while maintaining reliability.
    Application Cases and Usage Suggestions
    The W9825G6JH is ideal for applications requiring large amounts of fast-access memory. For instance, in video processing tasks where real-time data streaming is critical, leveraging its interleaved bank read/write capability ensures uninterrupted flow of data. A practical suggestion would be to optimize system configurations by aligning burst lengths and latencies according to specific application needs to achieve peak efficiency.
    Compatibility and Support
    The W9825G6JH is designed to integrate seamlessly with other electronic components through its standardized pin configurations and signal protocols. Manufacturers offer comprehensive support services including documentation, troubleshooting guides, and maintenance assistance to ensure smooth integration into existing systems.
    Common Issues and Solutions
    Common user issues might include improper initialization sequences leading to operational failures. Proper adherence to the recommended initialization steps outlined in the manual should resolve these problems. Another common issue could be incorrect handling of power management settings; ensuring correct configurations for CKE levels during operation will help maintain stable system conditions.
    Conclusion and Recommendation
    In summary, the W9825G6JH offers excellent value for applications demanding high-speed memory solutions. Its versatile feature set combined with strong compatibility makes it an attractive choice for developers looking to enhance their product offerings. Given its performance attributes and ease of implementation, it is highly recommended for inclusion in projects requiring efficient memory management.
    This article aims to provide a clear understanding of the capabilities and benefits associated with the W9825G6JH, guiding potential users towards successful deployment and utilization within their respective domains.

W9825G6JH-6 TR参数

参数
最大时钟频率 166MHz
最大工作供电电压 3.6V
最小工作供电电压 3V
组织 -
数据总线宽度 -
接口类型 Parallel
存储容量 256Mb (16M x 16)
最大供电电流 -
通用封装 TSOP-54
安装方式 贴片安装,黏合安装
应用等级 商业级
零件状态 停产
包装方式 卷带装

W9825G6JH-6 TR数据手册

厂牌 PDF简要描述 下载
WINBOND/台湾华邦 动态随机存储器(DRAM) WINBOND/台湾华邦 W9825G6JH-6 TR W9825G6JH-6 TR数据手册

W9825G6JH-6 TR封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ ¥ 14.8392
库存: 10000
起订量: 1000 增量: 1000
交货地:
最小起订量为:1000
合计: ¥ 14839.2
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
78.C2GF4.4010B ¥ 1248.43
78.D1GMM.4010B ¥ 2193.9817
78.D2GF6.4010B ¥ 2512.8745
A3T2GF40CBF-HP ¥ 34.5943
A3T4GF40BBF-HP ¥ 25.7303
A4F08QD8BNWEME ¥ 533.3505
AQD-D4U8GR24-HE ¥ 928.3476
AS4C16M16D2-25BINTR ¥ 40.0738
AS4C16M16S-7TCN ¥ 0
AS4C256M16D3LB-12BCNTR ¥ 93.1949