处理中...

首页  >  产品百科  >  W9825G6KH-5 TR

W9825G6KH-5 TR

产品分类: 动态随机存储器(DRAM)
厂牌: WINBOND/台湾华邦
产品描述: 256Mb (16M x 16) 3V 3.6V 200MHz Parallel TSOP-54 贴片安装,黏合安装
供应商型号: W9825G6KH-5 TR TSOP-54-10.2MM
供应商: 国内现货
标准整包数: 1000
WINBOND/台湾华邦 动态随机存储器(DRAM) W9825G6KH-5 TR

W9825G6KH-5 TR概述

    Comprehensive Technical Overview of W9825G6KH Synchronous Dynamic Random Access Memory (SDRAM)
    1. Product Introduction
    The W9825G6KH is a high-performance synchronous dynamic random access memory (SDRAM) module designed to deliver exceptional data throughput in demanding applications. Organized as 4M words × 4 banks × 16 bits, it provides a robust data bandwidth of up to 200 MHz under optimal conditions. This SDRAM is specifically tailored for use in high-performance systems such as personal computers, embedded devices, and gaming hardware where fast data access and processing are critical.
    Its primary functions include supporting burst-oriented data access across multiple banks, enabling interleaved memory operations to enhance system efficiency, and providing flexible configurations through its programmable mode register. Applications span from mainstream computing to specialized fields requiring high-speed data transfer, making it a versatile choice for various industries.
    2. Technical Parameters
    The following technical specifications outline the key performance metrics and operating parameters of the W9825G6KH:
    | Parameter | Specification |

    | Power Supply Voltage | 3.3V ± 0.3V |
    | Clock Frequency | Up to 200 MHz |
    | Organization | 4M words × 4 banks × 16 bits |
    | Power Modes | Self-refresh (standard & low-power), Power-down |
    | CAS Latency Options | CL2 and CL3 |
    | Burst Lengths | 1, 2, 4, 8, Full Page |
    | Data Width | 16-bit |
    | Refresh Rate | 8K refresh cycles every 64 ms (-40°C to 85°C) |
    | Package Type | TSOP II 54-pin |
    | Interface | LVTTL |
    Additionally, the SDRAM supports byte data control via LDQM and UDQM, and operates at multiple temperature ranges depending on the grade (-40°C to 85°C, -40°C to 105°C, etc.). The module ensures reliability through its compatibility with lead-free materials and RoHS compliance.
    3. Product Features and Advantages
    The W9825G6KH stands out with several key features:
    - High Speed: Supports up to 200 MHz clock frequency, ensuring rapid data access.
    - Flexible Configuration: Programmable mode register allows customization of burst lengths, latency cycles, and operational modes.
    - Low Power Consumption: Offers both standard and low-power self-refresh modes.
    - Enhanced Reliability: Incorporates advanced features like auto-precharge and controlled precharge to minimize data loss.
    - Interleaved Operations: Multiple banks allow seamless data access across active banks.
    - Environmental Compatibility: Available in industrial-grade variants (-40°C to 85°C) and extended temperature options (-40°C to 105°C).
    These features make it an ideal solution for memory-intensive tasks where performance and stability are paramount.
    4. Application Case Studies and Usage Recommendations
    The W9825G6KH finds application in scenarios demanding high-speed data processing and frequent memory accesses. Common use cases include:
    - Personal Computers: Mainstream computing systems benefit from its high bandwidth and low-latency operation.
    - Embedded Systems: Suitable for real-time data acquisition and processing applications.
    - Gaming Hardware: Its ability to handle rapid data bursts aligns well with gaming consoles and PCs.
    Usage Suggestions:

W9825G6KH-5 TR参数

参数
组织 -
数据总线宽度 -
接口类型 Parallel
存储容量 256Mb (16M x 16)
最大供电电流 -
最大时钟频率 200MHz
最大工作供电电压 3.6V
最小工作供电电压 3V
通用封装 TSOP-54
安装方式 贴片安装,黏合安装
应用等级 商业级
零件状态 在售
包装方式 卷带装

W9825G6KH-5 TR数据手册

厂牌 PDF简要描述 下载
WINBOND/台湾华邦 动态随机存储器(DRAM) WINBOND/台湾华邦 W9825G6KH-5 TR W9825G6KH-5 TR数据手册

W9825G6KH-5 TR封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ ¥ 5.2272
库存: 10000
起订量: 1000 增量: 1000
交货地:
最小起订量为:1000
合计: ¥ 5227.2
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
78.C2GF4.4010B ¥ 1248.43
78.D1GMM.4010B ¥ 2193.9817
78.D2GF6.4010B ¥ 2512.8745
A3T2GF40CBF-HP ¥ 34.5943
A3T4GF40BBF-HP ¥ 25.7303
A4F08QD8BNWEME ¥ 533.3505
AQD-D4U8GR24-HE ¥ 928.3476
AS4C16M16D2-25BINTR ¥ 40.0738
AS4C16M16S-7TCN ¥ 0
AS4C256M16D3LB-12BCNTR ¥ 93.1949