处理中...

首页  >  产品百科  >  W9816G6JH-5

W9816G6JH-5

产品分类: 动态随机存储器(DRAM)
厂牌: WINBOND/台湾华邦
产品描述: 16Mb (1M x 16) 1Mx16 3V 60mA 3.6V 200MHz Parallel 16bit TSOP-50 贴片安装 20.95mm*10.16mm*1mm
供应商型号: 454-W9816G6JH-5
供应商: Mouser
标准整包数: 1
WINBOND/台湾华邦 动态随机存储器(DRAM) W9816G6JH-5

W9816G6JH-5概述

    Product Introduction: W9816G6JH SDRAM
    The W9816G6JH is a high-performance synchronous dynamic random access memory (SDRAM) chip designed for applications requiring fast data transfer rates and efficient memory management. Organized as 512K words × 2 banks × 16 bits, this SDRAM provides a robust solution for memory-intensive tasks in computing environments. It supports burst-oriented access to memory locations, enabling high-speed data transfer and optimal performance.
    This product finds its applications in areas such as personal computers, embedded systems, and multimedia devices where rapid data processing is crucial. The SDRAM's ability to operate at frequencies up to 200 MHz (depending on the speed grade) makes it suitable for high-performance computing scenarios, ensuring smooth operation in demanding environments.
    Technical Parameters
    The key technical specifications of the W9816G6JH include:
    | Parameter | Value/Range |

    | Capacity | 512K × 2 Banks × 16 Bits |
    | Clock Frequency | Up to 200 MHz |
    | Speed Grades | -5: 200 MHz/CL3, -6: 166 MHz/CL3, -7: 143 MHz/CL3 |
    | Voltage Range | 3.3V ± 0.3V (-5/-6/-6I), 2.7V~3.6V (-7/-7I) |
    | Self Refresh Current | Standard or Low Power |
    | Burst Length | 1, 2, 4, 8, Full Page |
    | Data Bandwidth | Up to 200M words per second |
    | Interface | LVTTL |
    | Package | 50-pin, 400 mil TSOP II |
    These parameters define the chip's capabilities, making it versatile across various performance-sensitive applications.
    Product Features and Advantages
    Unique Features:
    1. Burst-Oriented Access: Supports burst lengths of 1, 2, 4, 8, or full page for consecutive memory access.
    2. Programmable Mode Register: Allows users to configure burst length, latency, and access modes dynamically.
    3. Dual Banks: Enables interleaving between internal banks to minimize precharging delays.
    4. Flexible Data Control: Byte-level data masking through LDQM and UDQM ensures precise data handling.
    Key Advantages:
    - High Speed: Operating frequencies up to 200 MHz make it ideal for high-performance computing.
    - Low Power Consumption: Available in both standard and low-power self-refresh modes.
    - Compatibility: Designed with LVTTL interface and RoHS-compliant materials for modern applications.
    - Durability: Supports wide temperature ranges (-40°C to 85°C) for industrial-grade reliability.
    Application Case Studies and Use Suggestions
    The W9816G6JH is well-suited for scenarios where rapid data access is critical. Here are some practical use cases:
    1. Personal Computers: Ideal for main memory in desktops and laptops due to its high data bandwidth.
    2. Embedded Systems: Suitable for real-time systems requiring low-latency memory operations.
    3. Multimedia Applications: Handles large volumes of data efficiently, supporting smooth video playback and gaming experiences.
    Use Suggestions:
    - Optimized Performance: Utilize the programmable Mode Register to fine-tune burst length and latency for specific applications.
    - Efficient Data Handling: Leverage interleaved bank operations to maximize throughput in multi-threaded environments.
    - Thermal Management: Ensure proper cooling solutions are in place when operating under extreme temperatures.
    Compatibility and Support
    The W9816G6JH is designed to integrate seamlessly with existing hardware. It is compatible with a wide range of motherboards and controllers, facilitating easy adoption in various platforms. The manufacturer provides comprehensive documentation, including electrical characteristics and operational timing diagrams, to assist developers.
    Support

W9816G6JH-5参数

参数
最大时钟频率 200MHz
最大工作供电电压 3.6V
最小工作供电电压 3V
组织 1Mx16
数据总线宽度 16bit
接口类型 Parallel
存储容量 16Mb (1M x 16)
最大供电电流 60mA
长*宽*高 20.95mm*10.16mm*1mm
通用封装 TSOP-50
安装方式 贴片安装
应用等级 商业级
零件状态 在售
包装方式 托盘装

W9816G6JH-5数据手册

厂牌 PDF简要描述 下载
WINBOND/台湾华邦 动态随机存储器(DRAM) WINBOND/台湾华邦 W9816G6JH-5 W9816G6JH-5数据手册

W9816G6JH-5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 2.806 ¥ 23.7107
10+ $ 2.0125 ¥ 17.0056
100+ $ 1.5444 ¥ 13.0502
500+ $ 1.512 ¥ 12.7764
702+ $ 1.4688 ¥ 12.4114
2808+ $ 1.407 ¥ 11.8892
5616+ $ 1.3755 ¥ 11.623
库存: 338
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 23.71
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
78.C2GF4.4010B ¥ 1248.43
78.D1GMM.4010B ¥ 2193.9817
78.D2GF6.4010B ¥ 2512.8745
A3T2GF40CBF-HP ¥ 34.5943
A3T4GF40BBF-HP ¥ 25.7303
A4F08QD8BNWEME ¥ 533.3505
AQD-D4U8GR24-HE ¥ 928.3476
AS4C16M16D2-25BINTR ¥ 40.0738
AS4C16M16S-7TCN ¥ 0
AS4C256M16D3LB-12BCNTR ¥ 93.1949