处理中...

首页  >  产品百科  >  CSC09A01100KGEK

CSC09A01100KGEK

产品分类: 网络阵列电阻
产品描述: 100KΩ ±2% ±100ppm/℃ ±50ppm/℃ 200mW SIP-9 通孔安装 22.61mm*2.49mm*4.95mm
供应商型号: F-CSC09A01100KGEK
供应商: 海外现货
标准整包数: 1000
VISHAY INTERTECHNOLOGY 网络阵列电阻 CSC09A01100KGEK

CSC09A01100KGEK概述

    Vishay Dale Thick Film Resistor Networks: Comprehensive Technical Overview
    1. Product Introduction
    The Thick Film Resistor Networks, Single-In-Line, Conformal Coated SIP by Vishay Dale are advanced electronic components designed for precision applications. These networks are available in three main schematics—bussed (01), isolated (03), and dual terminator (05). They find extensive use in diverse industries, including telecommunications, automotive electronics, industrial control systems, and consumer electronics. Their primary functions include pull-up/down operations, line termination, and dual-line termination.
    2. Technical Parameters
    The key technical specifications for these resistor networks are outlined below:
    | Parameter | Value |

    | Package Height | "A" profile = 0.195" (4.95 mm)
    "B" profile = 0.295" (7.50 mm) |
    | Resistor Element Protection| Epoxy conformal coating |
    | Resistance Range | 10 Ω to 2.2 MΩ |
    | Temperature Coefficient | ±100 ppm/°C (-55°C to +125°C) |
    | Power Ratings | Up to 1.9 W at +70°C |
    | Working Voltage | Maximum 200 V |
    | Thermal Coefficient | <50 ppm/V |
    Additionally, these networks offer enhanced reliability through conformal epoxy coating and are compliant with EIA/ECA-CB23 rev. G whisker test requirements.
    3. Product Features and Advantages
    - Flexible Design Options: Users can choose from multiple profiles, pin counts, and termination types to suit their application.
    - Enhanced Reliability: The epoxy conformal coating ensures protection against environmental factors like moisture and mechanical stress.
    - Wide Resistance Range: Supports a broad spectrum of resistance values (10 Ω to 2.2 MΩ), making it versatile for various applications.
    - Cost-Effective: Reduces assembly costs by integrating multiple resistors into a single unit.
    These features make the Vishay Dale resistor networks a cost-effective and reliable solution for engineers designing complex electronic circuits.
    4. Application Cases and Usage Recommendations
    Application Case 1: Pull-Up Circuits
    The 01 schematic (bussed) is ideal for pull-up circuits such as TTL inputs, open-collector outputs, and wired OR configurations. It ensures consistent performance under varying load conditions.
    Usage Recommendation: For pull-up applications, select the appropriate resistance value to match the required current draw and ensure stable voltage levels.
    Application Case 2: Line Termination
    The 03 schematic (isolated) is optimized for line termination and impedance balancing, particularly in high-speed data transmission lines. Its isolated design prevents interference between channels.
    Usage Recommendation: When terminating long lines, consider the impedance matching characteristics of the network to minimize signal distortion.
    Application Case 3: Dual-Line Termination
    The 05 schematic (dual terminator) is designed for applications requiring dual-line termination, such as TTL dual-line termination and pulse shaping. This setup is crucial for reducing reflections and improving signal integrity.
    Usage Recommendation: Ensure proper spacing and grounding practices when using dual terminator networks to maximize performance.
    5. Compatibility and Support
    These resistor networks are compatible with standard PCB designs and support both lead-free and tin/lead terminations. Vishay offers comprehensive support, including detailed technical documentation, through their official website. Additionally, the company provides a robust supply chain to ensure timely delivery of parts.
    6. Common Issues and So

CSC09A01100KGEK参数

参数
电阻值 100KΩ
电阻个数 -
精度 ±2%
温度系数 ±100ppm/℃
引脚数量 -
电阻匹配比 -
单个电阻功率 200mW
电阻器匹配率漂移 ±50ppm/℃
长*宽*高 22.61mm*2.49mm*4.95mm
通用封装 SIP-9
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装

CSC09A01100KGEK厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CSC09A01100KGEK数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 网络阵列电阻 VISHAY INTERTECHNOLOGY CSC09A01100KGEK CSC09A01100KGEK数据手册

CSC09A01100KGEK封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2000+ $ 0.4743 ¥ 4.0175
4000+ $ 0.4701 ¥ 3.9816
6000+ $ 0.4659 ¥ 3.9458
库存: 2000
起订量: 2000 增量: 1000
交货地:
最小起订量为:2000
合计: ¥ 8035
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1630315-1 ¥ 4027.3275
1776-C4815 ¥ 228.9753
1776-C6815 ¥ 325.9461
266-220-RC ¥ 0
266-5.1K-RC ¥ 0
2D02WGF1001TCE ¥ 0.0341
2D02WGF2211TCE ¥ 0.0355
3-1879443-1 ¥ 146.985
3-1879444-2 ¥ 141.5525
3-1879453-9 ¥ 511.6527