处理中...

首页  >  产品百科  >  CSC05A0110K0GEK

CSC05A0110K0GEK

产品分类: 网络阵列电阻
产品描述: 10KΩ ±2% ±50ppm/℃ ±50ppm/℃ 200mW SIP-5 通孔安装 12.45mm*2.49mm*4.95mm
供应商型号: F-CSC05A0110K0GEK
供应商: 海外现货
标准整包数: 2000
VISHAY INTERTECHNOLOGY 网络阵列电阻 CSC05A0110K0GEK

CSC05A0110K0GEK概述

    Vishay Dale Thick Film Resistor Networks: Comprehensive Technical Overview
    1. Product Introduction
    The Vishay Dale Thick Film Resistor Networks, Single-In-Line, Conformal Coated SIP (Surface Mount Devices), are a versatile family of resistors designed for applications requiring precise resistance values, isolation, and robustness. These resistor networks come in various configurations, including isolated, bussed, and dual terminator schematics, providing users with flexible options tailored to their specific needs.
    Key features include:
    - Isolated, bussed, and dual terminator configurations.
    - Standard profiles: "A" (0.195", 4.95 mm) and "B" (0.295", 7.50 mm); custom "C" profile (0.350", 8.89 mm) available.
    - Thick film resistive elements protected by epoxy conformal coating.
    - Resistance range from 10 Ω to 2.2 MΩ, supporting a wide variety of applications.
    - Meets stringent EIA/ECA-CB23 rev. G whisker test requirements for class 1A products.
    These devices are commonly used in power systems, signal conditioning, line termination, and ECL output applications. Their compatibility with high-temperature environments makes them ideal for industrial and automotive electronics.
    2. Technical Parameters
    | Parameter | Value/Range |

    | Body Height ("A" Profile) | 0.195" (4.95 mm) |
    | Body Height ("B" Profile) | 0.295" (7.50 mm) |
    | Temperature Coefficient | ±50 ppm/°C |
    | Voltage Coefficient | <50 ppm typical |
    | Operating Temperature | -55°C to +125°C |
    | Maximum Working Voltage | 200 VDC |
    | Power Rating | 0.40 W to 1.90 W depending on profile and pin count |
    | Tolerance | ±1%, ±2%, ±5% |
    | Dielectric Strength | 200 VAC |
    Additionally, these resistors meet the RoHS compliance standards and support EIA/ECA-CB23 whisker tests for class 1A products. The resistance range spans from 10 Ω to 2.2 MΩ, making them suitable for applications requiring both low and high resistance values.
    3. Product Features and Advantages
    The thick film resistor networks offer several key advantages:
    - Reduced Assembly Costs: By integrating multiple resistors into a single package, they simplify circuit design and reduce component count.
    - Durability: Protected by epoxy conformal coating, these resistors are highly resistant to environmental stressors like moisture and mechanical shock.
    - Customizability: Multiple profiles and configurations allow for tailored solutions to meet specific design requirements.
    - Wide Resistance Range: Supports applications requiring a broad range of resistance values, enhancing versatility.
    - High Reliability: Designed for extended temperature ranges (-55°C to +125°C) and subjected to rigorous performance tests.
    These features make the Vishay Dale resistor networks an excellent choice for high-reliability applications, such as industrial automation, automotive electronics, and telecommunications.
    4. Application Cases and Usage Recommendations
    The resistor networks find extensive use in various electronic systems:
    - Bussed Configurations: Used in applications like “Wired OR” pull-ups, open collector pull-ups, and TTL input pull-downs.
    - Isolated Configurations: Ideal for long-line impedance balancing, LED current limiting, and line termination.
    - Dual Terminator Configurations: Suitable for TTL dual-line termination and pulse squaring.
    Usage Recommendations:
    - For high-power applications, ensure proper heat dissipation and consider derating based on ambient temperature.
    - In environments prone to vibration or mechanical stress, consider the robustness of the conformal coating and terminal strength.
    - Use th

CSC05A0110K0GEK参数

参数
电阻值 10KΩ
电阻个数 -
精度 ±2%
温度系数 ±50ppm/℃
单个电阻功率 200mW
电阻器匹配率漂移 ±50ppm/℃
引脚数量 -
电阻匹配比 -
长*宽*高 12.45mm*2.49mm*4.95mm
通用封装 SIP-5
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装

CSC05A0110K0GEK厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CSC05A0110K0GEK数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 网络阵列电阻 VISHAY INTERTECHNOLOGY CSC05A0110K0GEK CSC05A0110K0GEK数据手册

CSC05A0110K0GEK封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2000+ $ 0.755 ¥ 6.3948
4000+ $ 0.7483 ¥ 6.3377
6000+ $ 0.7415 ¥ 6.2806
库存: 2000
起订量: 2000 增量: 2000
交货地:
最小起订量为:2000
合计: ¥ 12789.6
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1630315-1 ¥ 4027.3275
1776-C4815 ¥ 228.9753
1776-C6815 ¥ 325.9461
266-220-RC ¥ 0
266-5.1K-RC ¥ 0
2D02WGF1001TCE ¥ 0.0341
2D02WGF2211TCE ¥ 0.0355
3-1879443-1 ¥ 146.985
3-1879444-2 ¥ 141.5525
3-1879453-9 ¥ 511.6527