处理中...

首页  >  产品百科  >  M24C04-WBN6

M24C04-WBN6

厂牌: STMICROELECTRONICS
产品描述: 512B 2.5V~5.5V 512x8 2.5V EEPROM,Non-Volatile 5.5V 400KHz 900ns I2C 40Year PDIP-8 通孔安装 9.27mm*6.35mm*3.3mm
供应商型号: CSCS-M24C04-WBN6
供应商: 海外现货
标准整包数: 1
STMICROELECTRONICS 带电可擦可编程只读存储器(EEPROM) M24C04-WBN6

M24C04-WBN6概述

    # M24C Series EEPROM: Advanced Memory Solution for Modern Applications
    1. Product Introduction
    The M24C series EEPROMs are non-volatile memory devices designed to meet modern electronic requirements with high performance and reliability. These EEPROMs support both Standard-mode (100 kHz) and Fast-mode (400 kHz) communication via the I²C bus, making them versatile for a wide range of applications. Available in various storage capacities ranging from 1 Kbit to 16 Kbit, these memory devices provide flexible solutions for storing critical data in microcontrollers, sensors, and other embedded systems.
    Key features include:
    - High write endurance: More than one million write cycles.
    - Long-term data retention: Over 40 years.
    - Compact packaging options, including RoHS-compliant and Halogen-free materials.
    Applications span across industries such as automotive, industrial automation, consumer electronics, and healthcare, where reliable data storage is critical.
    2. Technical Parameters
    2.1 General Specifications
    | Parameter | Value |

    | Storage Capacity | 1 Kbit to 16 Kbit |
    | Operating Voltage | 1.7 V to 5.5 V |
    | I²C Communication Mode | Standard-mode (100 kHz) |
    | + Fast-mode (400 kHz) |
    | Memory Organization | 2048/1024/512/256/128 x 8 bits |
    2.2 Performance Metrics
    | Parameter | Value |

    | Write Cycle Time | 5 ms (typical) |
    | Read Access Time | 1 ms (typical) |
    | Operating Temperature Range | -40°C to +85°C |
    | Storage Temperature Range | -65°C to +150°C |
    2.3 Package Options
    | Package Type | Dimensions |

    | SO8, TSSOP8, UFDFPN8 | 2 × 3 mm |
    | WLCSP | 0.5 mm height, 0.4 mm pitch |
    3. Product Features and Advantages
    The M24C series EEPROMs stand out due to several key advantages:
    - Multi-voltage Support: Operates across a broad voltage range, ensuring compatibility with diverse power systems.
    - Enhanced Reliability: More than one million write cycles and over 40 years of data retention ensure long-lasting performance.
    - Environmentally Friendly: All packages comply with RoHS standards and are free of Halogens.
    - Compact Design: Offers small footprints ideal for space-constrained designs.
    These features make the M24C series a top choice for applications requiring durable, reliable, and efficient data storage solutions.
    4. Application Cases and Usage Recommendations
    4.1 Application Case: Automotive Sensors
    In automotive sensors, the M24C EEPROM stores calibration data that needs frequent updates during vehicle maintenance. To optimize performance:
    - Ensure the EEPROM is initialized correctly during startup using the power-on-reset circuit.
    - Use sequential read/write operations to minimize power consumption.
    4.2 Application Case: Consumer Electronics
    For remote controls and IoT devices, the EEPROM is used to store user preferences. Best practices include:
    - Utilizing page write operations to efficiently update settings without frequent write cycles.
    - Leveraging automatic address incrementing for seamless data entry.
    5. Compatibility and Support
    The M24C series is fully compatible with I²C-compliant master controllers and adheres to industry standards. STMicroelectronics provides comprehensive technical support, including detailed documentation and software libraries for integration into projects.
    6. Common Issues and Solutions
    | Issue | Solution |

    | Excessive Power Consumption

M24C04-WBN6参数

参数
存储容量 512B
编程电压 2.5V~5.5V
最大工作供电电压 5.5V
最大访问时间 900ns
数据保留时长 40Year
输出使能访问时间 -
最小工作供电电压 2.5V
最大时钟频率 400KHz
组织 512x8
存储器类型 EEPROM,Non-Volatile
接口类型 I2C
长*宽*高 9.27mm*6.35mm*3.3mm
通用封装 PDIP-8
安装方式 通孔安装
应用等级 工业级
零件状态 停产
包装方式 散装,管装

M24C04-WBN6厂商介绍

STMicroelectronics(意法半导体)是一家全球领先的半导体公司,总部位于瑞士日内瓦,在全球多个国家和地区设有研发中心和制造工厂。STMicroelectronics专注于为汽车、工业、个人电子产品、通信设备等领域提供广泛的半导体解决方案。

主营产品分类:
1. 微控制器(MCU):用于各种嵌入式系统和智能设备,如智能家居、工业自动化等。
2. 模拟和混合信号产品:包括电源管理、音频放大器、传感器等,广泛应用于消费电子、医疗设备等领域。
3. 功率分立器件:如MOSFET、IGBT等,用于电动汽车、太阳能逆变器等高功率应用。
4. 传感器:包括MEMS传感器、环境传感器等,应用于智能手机、汽车安全系统等。
5. 无线通信产品:如Wi-Fi、蓝牙、NFC等,用于物联网、智能穿戴设备等。

应用领域:
STMicroelectronics的产品广泛应用于汽车、工业、个人电子产品、通信设备、计算机和外设、消费电子等多个领域。

优势:
1. 技术创新:STMicroelectronics持续投入研发,拥有多项专利技术,推动半导体技术的发展。
2. 产品多样性:提供广泛的产品线,满足不同客户和应用场景的需求。
3. 制造能力:拥有先进的制造技术和全球布局的生产基地,确保产品质量和供应稳定性。
4. 客户支持:提供专业的技术支持和定制化解决方案,帮助客户实现产品创新和市场竞争力。

M24C04-WBN6数据手册

厂牌 PDF简要描述 下载
STMICROELECTRONICS 带电可擦可编程只读存储器(EEPROM) STMICROELECTRONICS M24C04-WBN6 M24C04-WBN6数据手册

M24C04-WBN6封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
20+ $ 6.162 ¥ 52.0689
库存: 69
起订量: 82 增量: 1
交货地:
最小起订量为:20
合计: ¥ 1041.37
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
11AA040T-I/TT ¥ 2.6237
11AA160-I/MS ¥ 3.825
11AA161T-I/SN ¥ 3.536
11LC020-E/P ¥ 4.3729
2404267 ¥ 7091.0635
24AA014T-I/MNY ¥ 3.0284
24AA01HT-I/MNY ¥ 3.2068
24AA02H-I/P ¥ 3.7898
24C01BN ¥ 0.108
24C02 ¥ 0.1186