处理中...

首页  >  产品百科  >  SLWRB4158A

SLWRB4158A

产品分类: 射频配件
产品描述: Silicon Labs 无线无线电开发板, 无线通信开发工具, 2.4 GHz, 915 MHz, EFR32MG13芯片, 用于射频接口匹配网络
供应商型号: 336-3966-ND
供应商: Digi-Key
标准整包数: 1
SILICON LABORATORIES 射频配件 SLWRB4158A

SLWRB4158A概述

    Product Introduction: BRD4158A Mighty Gecko Radio Board
    The BRD4158A Mighty Gecko Radio Board is a specialized development platform designed for creating advanced wireless applications. It supports multiple communication protocols such as Zigbee®, Thread, Bluetooth® Low Energy, and proprietary wireless systems. The board is powered by the EFR32MG13P733F512GM48 Wireless System on Chip (SoC), which is optimized for high-output power at 19 dBm. Its dual-band capability enables operation in both the 2.4 GHz band and the 915 MHz band, making it suitable for a variety of IoT, industrial, and consumer applications.
    Key features include:
    - CPU Core: ARM Cortex-M4 with FPU
    - Flash Memory: 512 KB
    - RAM: 64 KB
    - Operation Frequencies: 2.4 GHz and 915 MHz
    - Antenna Options: On-board printed antenna for 2.4 GHz and external whip antenna for 915 MHz
    This board serves as an ideal tool for developers who require high-performance wireless solutions, especially when working with IEEE 802.15.4 standards like Zigbee and Thread.
    Technical Parameters
    Below are the extracted technical specifications and performance parameters for the BRD4158A Mighty Gecko Radio Board:
    | Parameter | Value |

    | Wireless SoC | EFR32MG13P733F512GM48 |
    | Flash Memory | 512 KB |
    | RAM | 64 KB |
    | Output Power | Up to 19 dBm |
    | Operating Frequencies | 2.4 GHz and 915 MHz|
    | Antenna Type (2.4 GHz) | On-board PCB antenna |
    | Antenna Type (915 MHz) | External SMA connector |
    | Connectors | UFL and SMA |
    | Control Interface | GPIO, UART, SPI, I2C |
    | Voltage Supply | 3.3 V |
    | Environmental Conditions | Operating Temperature: -40°C to +85°C |
    Product Features and Advantages
    The BRD4158A Mighty Gecko Radio Board stands out due to several unique features:
    1. Dual-Band Support: Offers versatility in both the 2.4 GHz and 915 MHz bands.
    2. High Output Power: Delivers up to 19 dBm, which is critical for long-range communication.
    3. Low Power Consumption: Optimized design ensures minimal power usage, enhancing battery life in portable devices.
    4. Extensive Connectivity: Supports Bluetooth Low Energy, Zigbee, Thread, and proprietary wireless protocols.
    5. Graphical Development Tools: Integrated with Simplicity Studio, allowing easy development and debugging.
    6. Reference Design: Provides a reliable RF design for developers to emulate in their own projects.
    These features make the BRD4158A highly competitive in markets where efficiency, flexibility, and reliability are paramount.
    Application Case Studies and Usage Recommendations
    Applications:
    - Home Automation: Ideal for devices like smart thermostats, door locks, and lighting controllers.
    - Industrial Monitoring: Suitable for sensor networks in factories, tracking inventory, and environmental monitoring.
    - Consumer Electronics: Applicable in wearable tech and remote-controlled gadgets.
    Usage Recommendations:
    - For 915 MHz band applications, consider using an external whip antenna for enhanced radiated power.
    - To achieve conducted measurements, switch the series resistor to the UFL connector.
    - Use the board’s display and button functionalities effectively by connecting it to Expansion Boards for better user interaction.
    - Ensure proper grounding and shielding to avoid electromagnetic interference.
    Compatibility and Support
    The BRD4158A is fully compatible with the EFR32MG13 Wireless System on Chips and works seamlessly with the Silicon Labs Wireless Starter Kit Mainboard. Silicon Labs offers robust support through its Simplicity Studio development environment, including extensive documentation, forums, an

SLWRB4158A参数

参数
长*宽*高 45mm(长度)*30mm(宽度)
安装方式 板安装
零件状态 在售

SLWRB4158A厂商介绍

Silicon Laboratories(简称SiLabs)是一家全球领先的半导体公司,专注于开发高性能、低功耗的模拟、混合信号和无线微控制器(MCU)产品。公司成立于1996年,总部位于美国德克萨斯州奥斯汀。

SiLabs的主要产品分为以下几类:
1. 微控制器(MCU):包括EFM32、EFR32等系列,广泛应用于物联网(IoT)、智能家居、工业控制等领域。
2. 无线产品:如Zigbee、Thread、Bluetooth、Wi-Fi等无线通信模块,用于智能设备间的无线连接。
3. 模拟和混合信号产品:包括电源管理、音频、接口等芯片,服务于消费电子、医疗、汽车等行业。
4. 开发工具和软件:提供开发板、调试器和软件工具,帮助客户快速开发和测试产品。

SiLabs的优势在于:
1. 高性能:产品具有高性能、低功耗的特点,满足各种严苛的应用需求。
2. 丰富的产品线:提供多种类型的芯片和解决方案,满足不同客户的需求。
3. 强大的技术支持:提供专业的技术支持和培训,帮助客户解决技术难题。
4. 快速响应市场:紧跟市场趋势,快速推出创新产品,满足客户需求。

SLWRB4158A数据手册

厂牌 PDF简要描述 下载
SILICON LABORATORIES 射频配件 SILICON LABORATORIES SLWRB4158A SLWRB4158A数据手册

SLWRB4158A封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 67.5324 ¥ 570.6488
库存: 1
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 570.64
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
048069000000800+ ¥ 2.634
048069000100800+ ¥ 1.7733
09478411002 ¥ 558.9584
1004795-EC646-01 ¥ 319.5086
1181 X 1/4" ¥ 0
1186433 ¥ 76.8654
1186435 ¥ 79.1005
1196942 ¥ 95.9143
1270 ¥ 177.4644
1447360-8 ¥ 1.1619