处理中...

首页  >  产品百科  >  BGU7003W

BGU7003W

产品分类: 其他射频器件
厂牌: NXP SEMICONDUCTORS
产品描述: 40MHz 6GHz 贴片安装
供应商型号:
供应商:
标准整包数: 0
NXP SEMICONDUCTORS 其他射频器件 BGU7003W

BGU7003W概述

    # BGU7003W Wideband Silicon Germanium Low-Noise Amplifier MMIC
    Product Introduction
    The BGU7003W is a high-performance broadband amplifier manufactured using Silicon Germanium Carbon (SiGe:C) technology. Designed for high-speed and low-noise applications, it operates across a frequency range of 40 MHz to 6 GHz. Encapsulated in a plastic, leadless SOT886 package, the BGU7003W ensures compactness while maintaining excellent performance.
    Key Features:
    - Low Noise High Gain: Ideal for applications requiring enhanced signal clarity.
    - Wide Bandwidth: Supports operations from 40 MHz to 6 GHz.
    - Integrated Temperature Stabilized Bias: Facilitates easier circuit design.
    - Configurable Bias Current: Adjustable via an external resistor.
    - 110 GHz Transit Frequency: Ensures high-frequency stability.
    - Power-Down Mode: Low current consumption (< 1 μA).
    - Robust ESD Protection: Withstanding over 1 kV Human Body Model (HBM).
    Applications:
    - GPS: Enhancing satellite communication accuracy.
    - FM LNA: Used in radio broadcasting systems.
    - Microwave Communication Systems: Improving link efficiency.
    - WLAN and CDMA: Supporting wireless networks.
    - Analog/Digital Cordless Systems: Enhancing user experience.
    Technical Parameters
    The following table summarizes key technical specifications of the BGU7003W:
    | Parameter | Value |

    | Supply Voltage (VCC) | 2.2–2.85 V |
    | Total Supply Current | 3–15 mA |
    | Operating Temperature | -40°C to +85°C |
    | Insertion Gain (\(|s{21}|\)) | 10–22.5 dB (100 MHz to 5.8 GHz) |
    | Minimum Noise Figure | 0.6–1.5 dB |
    | Third Order Intercept Point (IP3) | -15 dBm to -2 dBm |
    Additional critical parameters include high stability (\(K\) ≥ 1) and optimal source reflection coefficient.
    Product Characteristics and Advantages
    The BGU7003W stands out due to its advanced SiGe:C technology, offering exceptional performance and reliability. Its integrated temperature-stabilized bias ensures ease of integration into diverse circuits, reducing design complexity and cost. Additionally, the power-down mode allows significant energy savings, making it suitable for battery-operated devices.
    Market Competitiveness:
    - High Performance: Exceptional low noise figures and wide bandwidth cater to demanding applications.
    - Ease of Use: Simplifies system design with minimal external components required.
    - Environmental Robustness: Superior ESD protection enhances reliability.
    Application Cases and Recommendations
    Application Examples:
    1. FM Receiver Design: The BGU7003W can serve as a front-end low-noise amplifier (LNA), ensuring superior reception quality.
    2. Microwave Communication: Excellent stability and high gain make it ideal for microwave links.
    Practical Usage Tips:
    - Optimize Matching Networks: Ensure proper impedance matching (\(ZS = ZL = 50 \Omega\)) to maximize performance.
    - Consider Power Consumption: Utilize the power-down mode effectively to extend battery life in portable devices.
    Compatibility and Support
    The BGU7003W is compatible with standard SMA connectors and supports reflow soldering techniques for assembly. NXP Semiconductors offers extensive documentation, including application notes and revision histories, ensuring comprehensive support for users.
    Common Issues and Solutions
    | Problem | Solution |

    | Noisy Signal | Verify proper grounding and matching. |
    | Insufficient Gain | Check supply voltage and bias resistor value. |
    | Poor Stability | Ensure \(K \geq 1\) through simulation. |
    Summary and Recommendation
    The BGU7003W is an outstanding choice for engineers designing high-frequency, low-noise systems.

BGU7003W参数

参数
最大工作供电电压 -
最小工作供电电压 -
最大工作频率 6GHz
最小工作频率 40MHz
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 散装

BGU7003W厂商介绍

NXP Semiconductors是一家全球领先的半导体公司,总部位于荷兰。公司专注于提供高性能、安全和互联的解决方案,以推动智能生活和智能城市的发展。NXP的产品广泛应用于汽车、工业和物联网(IoT)、移动设备、通信基础设施等多个领域。

主营产品分类包括:
1. 微控制器(MCU):广泛应用于嵌入式系统,如智能家居、工业自动化等。
2. 射频(RF)和无线技术:包括NFC、蓝牙等,用于无线通信和数据传输。
3. 汽车电子:为汽车提供安全、连接和动力管理解决方案。
4. 安全解决方案:包括安全元件和软件,保护数据和交易安全。
5. 分立器件和传感器:用于各种检测和测量应用。

NXP Semiconductors的优势在于:
- 强大的研发能力:持续投入研发,推动技术创新。
- 广泛的产品线:提供多样化的产品,满足不同市场需求。
- 深厚的行业经验:在多个领域拥有丰富的经验和专业知识。
- 全球化布局:在全球范围内设有研发中心和生产基地,为客户提供本地化服务。

BGU7003W数据手册

厂牌 PDF简要描述 下载
NXP SEMICONDUCTORS 其他射频器件 NXP SEMICONDUCTORS BGU7003W BGU7003W数据手册

BGU7003W封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0077001618 ¥ 0
0077003302 ¥ 106.8782
0097022102 ¥ 157.5334
0735912084 ¥ 107.7928
0910CF15B0100E ¥ 6.4258
0912-6313-010 ¥ 1954.9649
0912-6313-100 ¥ 1954.9649
10123973-004RLF ¥ 0.2793
10125000-009RLF ¥ 0.5112
1050TC-25100MMX10M ¥ 689.1902