处理中...

首页  >  产品百科  >  SL3S1204FUD2/BG1BZ

SL3S1204FUD2/BG1BZ

产品分类: 其他射频器件
厂牌: NXP SEMICONDUCTORS
产品描述: NFC/RFID Tag and Transponder IC 840000kHz to 960000kHz 128bit 4-Pin Wafer Wafer
供应商型号: QNF-SL3S1204FUD2/BG1BZ
供应商: NXP直供
标准整包数: 1323480
NXP SEMICONDUCTORS 其他射频器件 SL3S1204FUD2/BG1BZ

SL3S1204FUD2/BG1BZ概述

    Comprehensive Overview of the NXP UCODE 7 Electronic Component
    1. Product Introduction
    The NXP UCODE 7 is a high-performance electronic component designed as an ultra-high-frequency (UHF) RFID chip. This chip is notable for its exceptional RF performance, making it ideal for applications requiring precise and reliable tracking. Specifically tailored for inventory management in industries such as retail and fashion, the UCODE 7 facilitates long read distances and rapid identification of dense populations of RFID tags. Its universal broadband design ensures optimal performance across various global regulatory environments. Key features include a pre-serialized 96-bit EPC, parallel encoding capability, and support for product status flags for electronic article surveillance (EAS). These attributes make it suitable for use cases involving stock management, loss prevention, and asset tracking.
    2. Technical Parameters
    The UCODE 7 offers advanced technical specifications, as detailed below:
    - Read Sensitivity: -21 dBm
    - Write Sensitivity: -16 dBm
    - Parallel Encoding Mode: 100 items in 60 milliseconds
    - Encoding Speed: 16 bits per millisecond
    - Memory Architecture:
    - Up to 128-bit EPC memory
    - Pre-serialization for 96-bit EPC
    - 96-bit Tag Identifier (TID) with factory-lock mechanism
    - A 48-bit unique serial number factory-encoded into the TID
    - No user memory, but features 32-bit kill and access passwords
    - Temperature Range: -40°C to +85°C
    - Endurance: Minimum 100,000 write cycles
    In terms of operational conditions, the UCODE 7 maintains compatibility with single-slot antennas, thereby enabling more compact and cost-efficient designs. The chip supports EPC Gen2 v2.0 and integrates a Tag Power Indicator and Product Status Flag.
    3. Product Features and Advantages
    The UCODE 7 stands out due to its innovative functionalities, which provide significant benefits:
    - Superior Sensitivity: Offers enhanced read and write ranges compared to competing products.
    - Fast Encoding: Capable of encoding 100 items in under a minute, drastically improving efficiency.
    - Unique Identification: Employs an unalterable extended TID with a 48-bit serial number for robust product identification.
    - Environmental Compatibility: Operates reliably in dense reading environments and noisy conditions, showcasing high interference rejection.
    - Enhanced Antenna Design: Smaller antennas can achieve the same performance levels, reducing costs and complexity.
    - Mechanical Stability: Single-slot antenna solutions enhance physical durability.
    - Label Manufacturer Benefits: Simplifies the antenna design process, supports pre-serialized EPCs, and streamlines the encoding process.
    4. Application Case Studies and Usage Recommendations
    The UCODE 7 is versatile, applicable in numerous sectors:
    - Retail/Inventory Management: Optimizes inventory checks and asset tracking in large-scale retail settings.
    - Supply Chain Management: Enhances traceability and reduces errors in complex supply chains.
    - Loss Prevention: Integrates seamlessly with EAS systems to reduce theft and improve security.
    Usage Suggestions:
    - Utilize the parallel encoding feature to initialize multiple tags simultaneously, reducing overall setup times.
    - Implement the Tag Power Indicator to optimize writing procedures and avoid cross-talk in high-density inlays.
    - Ensure proper grounding and stress relief during wafer processing to maintain reliability and mechanical stability.
    5. Compatibility and Support
    The UCODE 7 is backward-compatible with EPCglobal Gen2 v1.2.0 standards, ensuring seamless integration with existing infrastructure. It supports optional commands such as Access and BlockWrite, adding flexibility to system configurations. NXP Semiconductors provides comprehensive support, including firmware upgrades to fully

SL3S1204FUD2/BG1BZ参数

参数
最小工作频率 -
最大工作供电电压 -
最小工作供电电压 -
最大工作频率 -
零件状态 在售
包装方式 散装

SL3S1204FUD2/BG1BZ厂商介绍

NXP Semiconductors是一家全球领先的半导体公司,总部位于荷兰。公司专注于提供高性能、安全和互联的解决方案,以推动智能生活和智能城市的发展。NXP的产品广泛应用于汽车、工业和物联网(IoT)、移动设备、通信基础设施等多个领域。

主营产品分类包括:
1. 微控制器(MCU):广泛应用于嵌入式系统,如智能家居、工业自动化等。
2. 射频(RF)和无线技术:包括NFC、蓝牙等,用于无线通信和数据传输。
3. 汽车电子:为汽车提供安全、连接和动力管理解决方案。
4. 安全解决方案:包括安全元件和软件,保护数据和交易安全。
5. 分立器件和传感器:用于各种检测和测量应用。

NXP Semiconductors的优势在于:
- 强大的研发能力:持续投入研发,推动技术创新。
- 广泛的产品线:提供多样化的产品,满足不同市场需求。
- 深厚的行业经验:在多个领域拥有丰富的经验和专业知识。
- 全球化布局:在全球范围内设有研发中心和生产基地,为客户提供本地化服务。

SL3S1204FUD2/BG1BZ数据手册

厂牌 PDF简要描述 下载
NXP SEMICONDUCTORS 其他射频器件 NXP SEMICONDUCTORS SL3S1204FUD2/BG1BZ SL3S1204FUD2/BG1BZ数据手册

SL3S1204FUD2/BG1BZ封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1323480+ $ 0.0236 ¥ 0.1928
6617400+ $ 0.0232 ¥ 0.1897
13234800+ $ 0.0227 ¥ 0.1851
库存: 132348000
起订量: 1323480 增量: 264696
交货地:
最小起订量为:1323480
合计: ¥ 255166.94
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0077001618 ¥ 0
0077003302 ¥ 106.8782
0097022102 ¥ 157.5334
0735912084 ¥ 107.7928
0910CF15B0100E ¥ 6.4258
0912-6313-010 ¥ 1954.9649
0912-6313-100 ¥ 1954.9649
10123973-004RLF ¥ 0.2793
10125000-009RLF ¥ 0.5112
1050TC-25100MMX10M ¥ 689.1902