处理中...

首页  >  产品百科  >  9004-100-2017

9004-100-2017

产品分类: EMI滤波器
厂牌: API TECHNOLOGIES
产品描述: 50V 15A 1.4μF 面板安装 4.75mm(长度)*9.78mm(高度)
供应商型号: TS-9004-100-2017
供应商: 海外现货
标准整包数: 1
API TECHNOLOGIES EMI滤波器 9004-100-2017

9004-100-2017概述

    Hermetically Sealed Threaded Case Filters: Technical Overview
    Product Introduction
    The hermetically sealed threaded case filters from API Technologies are designed to deliver exceptional electromagnetic interference (EMI) filtering performance. These filters excel in environments where high reliability is paramount and extreme conditions such as high moisture levels or harsh environments exist. Their bandwidth extends from 10 kHz up to over 10 GHz, making them ideal for a wide range of critical applications.
    These filters come with robust hermetic glass seals, ensuring durability against external environmental factors like humidity, solvents, and temperature fluctuations. The product line includes popular sizes such as .375", .410", and .690" diameters, catering to various requirements in defense, aerospace, and industrial applications.
    Technical Parameters
    The following are the key technical specifications of these filters:
    | Parameter | Details |

    | Voltage Ratings | DC: 50V to 400V, AC: 240V @ 400Hz |
    | Temperature Range | -55°C to +125°C |
    | Insertion Loss | Minimum insertion loss varies between 1 dB to 70 dB across different frequencies |
    | Frequency Range | 30 kHz to 1 GHz |
    | Capacitance | Minimum capacitance ranges from 0.015 µF to 500 µF |
    | Environmental Resistance | Resistant to moisture, solvents, and extreme temperatures |
    | Construction Features | D-slotted bushings, high-temperature terminal construction |
    Product Features and Advantages
    The standout features of these filters include:
    - Compliance with MIL-F-15733 and MIL-F-28861 standards, with qualified products listed on the Defense Supply Center Columbus (DSCC) Qualified Products List (QPL).
    - Broad frequency coverage (from 30 kHz to 1 GHz), offering versatility across diverse applications.
    - High reliability under extreme environmental conditions due to hermetic sealing and durable materials.
    - Available in multiple standard case diameters (.375", .410", .690"), allowing flexibility in design and integration.
    Their primary advantage lies in their ability to provide superior EMI filtering performance while maintaining high reliability in challenging environments. This makes them an optimal choice for military electronics, avionics, and industrial machinery where durability and performance are critical.
    Application Scenarios and Usage Recommendations
    These filters are commonly used in the following scenarios:
    - Military radars and communication systems.
    - Industrial equipment requiring protection against electromagnetic interference.
    - Avionic systems where high-temperature operation and vibration resistance are necessary.
    Usage Recommendations:
    1. For military-grade applications, prioritize filters with MIL qualification and high-temperature tolerance.
    2. In scenarios with limited space constraints, select models with smaller case diameters like .375" or .410".
    3. Ensure that the rated voltage matches the application's operational requirements to avoid degradation over time.
    Compatibility and Support
    These filters are compatible with a variety of electronic devices and systems that require EMI suppression. API Technologies provides extensive support, including datasheets, technical documentation, and consultation services. Additionally, they offer distribution channels through authorized dealers worldwide, ensuring ease of procu

9004-100-2017参数

参数
额定电压-DC 50V
滤波器阶数 -
额定电流 15A
ESD保护 -
截止频率 -
通道数 -
电容值 1.4μF
电阻 -
电感值 -
中心频率 -
电路技术 -
长*宽*高 4.75mm(长度)*9.78mm(高度)
安装方式 面板安装
应用等级 工业级

9004-100-2017厂商介绍

API Technologies是一家全球领先的高性能射频/微波和电源解决方案提供商,服务于**、**、工业和商业市场。公司主营产品包括:

1. 射频/微波产品:提供广泛的射频/微波组件和系统,如放大器、滤波器、混频器、开关和接收器等,广泛应用于通信、**、电子战等领域。

2. 电源解决方案:提供定制和标准电源产品,包括AC/DC转换器、DC/DC转换器、EMI滤波器等,服务于医疗、工业、电信和*事市场。

3. 微电子和光电子产品:提供微电子和光电子组件,如光电探测器、激光器等,应用于传感器、通信和医疗设备。

API Technologies的优势在于:

- 技术创新:持续投资研发,拥有多项专利技术,推动行业技术进步。
- 定制解决方案:提供定制化产品,满足客户的特定需求。
- 质量保证:严格的质量控制流程,确保产品的可靠性和耐用性。
- 全球服务网络:在全球范围内设有办事处和服务中心,提供快速响应和技术支持。

9004-100-2017数据手册

厂牌 PDF简要描述 下载
API TECHNOLOGIES EMI滤波器 API TECHNOLOGIES 9004-100-2017 9004-100-2017数据手册

9004-100-2017封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
50+ $ 157.4166 ¥ 1338.0411
100+ $ 148.005 ¥ 1258.0425
250+ $ 141.3828 ¥ 1201.7538
库存: 0
起订量: 50 增量: 50
交货地:
最小起订量为:50
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
080.01502.00 ¥ 93.184
0805Y1000102MXTE01 ¥ 2.4486
085.00101.00 ¥ 262.64
085.00301.00 ¥ 118.6656
085.01001.00 ¥ 153.348
085M.00301.00 ¥ 116.1063
085M.00601.00 ¥ 137.074
085M.01001.00 ¥ 139.2701
1-2443552-0 ¥ 6172.6092
1-6609020-1 ¥ 206.8882