处理中...

首页  >  产品百科  >  M2GL005-1FGG484

M2GL005-1FGG484

产品描述: 703Kbit 6060 1.14V 2.625V BGA 贴片安装
供应商型号: 494-M2GL005-1FGG484
供应商: Mouser
标准整包数: 1
MICROCHIP TECHNOLOGY 现场可编程门阵列(FPGA) M2GL005-1FGG484

M2GL005-1FGG484概述

    Article: Comprehensive Guide to Microsemi's IGLOO2 FPGAs
    1. Product Introduction
    Microsemi's IGLOO2 FPGAs represent a breakthrough in programmable logic solutions, offering the industry's lowest power consumption, highest reliability, and robust security features. The IGLOO2 family is built around fourth-generation flash-based FPGA fabric and integrates high-performance communication interfaces onto a single chip. These FPGAs are ideal for applications ranging from low-power embedded systems to high-performance computing environments.
    Key functional areas include digital signal processing (DSP), high-speed serial communication, flexible memory interfaces, and advanced security mechanisms. The IGLOO2 architecture is tailored for use cases demanding enhanced computational performance, lower power consumption, and high data security.
    2. Technical Parameters
    | Feature | Specification |

    | Gate Count | Up to 3.6X more gates compared to previous generations |
    | Logic Element | Up to 146,124 (based on device type) |
    | Memory Blocks | - Dual-port 18K SRAM blocks (up to 236)
    - 3-port 1K uSRAM (up to 240)
    - Embedded SRAM: 64KB
    - Embedded Nonvolatile Memory: 512KB |
    | DSP Mathblocks | Up to 240 Fast Mathblocks with 18x18 signed multiplication |
    | High-Speed Serial Interfaces | Up to 16 SERDES lanes (5 Gbps each) |
    | Memory Controllers | DDR2/DDR3, LPDDR controllers (max. 333 MHz) |
    | Clocking Resources | Up to 8 integrated analog PLLs, supporting frequencies from 20 to 400 MHz |
    | Operating Voltage | Core voltage: 1.2V |
    | I/O Standards | LVTTL/LVCMOS 3.3V, DDR2/DDR3, PCI, LVDS, MLVDS, etc. |
    These technical specifications highlight the flexibility and scalability of the IGLOO2 family across a wide range of applications.
    3. Product Characteristics and Advantages
    The IGLOO2 FPGAs stand out due to their:
    - Power Efficiency: With power as low as 13 mW/Gbps per lane for SERDES devices, they offer significant energy savings.
    - Reliability: Zero FIT rate for FPGA configuration cells ensures immunity against single event upset (SEU).
    - Security: Unique IP protection features, including encrypted bitstream loading and physically unclonable functions (PUFs).
    - Performance: Up to 2X faster performance with advanced 4-input LUT fabric and carry chains.
    - Scalability: Available in multiple package options (from 115 to 574 user I/Os), allowing customization for specific application requirements.
    These features make IGLOO2 FPGAs highly competitive in markets requiring stringent power, security, and performance demands.
    4. Application Cases and Usage Recommendations
    IGLOO2 FPGAs excel in diverse applications:
    - Communications: Implementing high-speed serial interfaces like PCIe, XAUI, and native SERDES facilitates advanced communication protocols such as Serial RapidIO and Ethernet.
    - DSP Acceleration: With 240 Fast Mathblocks, these FPGAs support complex DSP algorithms, ideal for filtering, FFT computations, and image processing.
    - Embedded Systems: Their low power and multi-memory configurations make them suitable for battery-powered devices and IoT applications.

    Usage Recommendations:
    - Utilize DDR3 controllers to maximize memory bandwidth when working with high-bandwidth data streams.
    - Leverage the SERDES lanes for point-to-point communication in data centers or network switching applications.
    - Implement security protocols using the available hardware firewalls and encryption engines to protect sensitive data.
    5. Compatibility and Support
    The IGLOO2 family demonst

M2GL005-1FGG484参数

参数
最小工作供电电压 1.14V
总RAM位数 703Kbit
LAB/CLB数量 -
逻辑元件数量 6060
最大工作供电电压 2.625V
通用封装 BGA
安装方式 贴片安装
应用等级 商业级
包装方式 托盘

M2GL005-1FGG484厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

M2GL005-1FGG484数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 现场可编程门阵列(FPGA) MICROCHIP TECHNOLOGY M2GL005-1FGG484 M2GL005-1FGG484数据手册

M2GL005-1FGG484封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
60+ $ 21.945 ¥ 185.4353
120+ $ 21.3675 ¥ 180.5554
库存: 0
起订量: 60 增量: 1
交货地:
最小起订量为:60
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10AX090H3F34E2SG ¥ 0
14235R-2000 ¥ 110.9696
15311R-1000 ¥ 191.139
5962-8605304LA ¥ 0
5AGXBA1D6F27C6G ¥ 2991.5408
5CGXFC7C6F23I7N ¥ 911.7972
6ES71532BA100XB0 ¥ 11926.1483
A3P1000-1FGG144M ¥ 2944.06
A3P1000-FGG484I ¥ 1119.25
A3P250-2VQG100 ¥ 202.062