处理中...

首页  >  产品百科  >  M2GL010TS-1VF400I

M2GL010TS-1VF400I

产品描述: 912Kbit 12084 1.14V 2.625V BGA 贴片安装
供应商型号: 494-M2GL010TS1VF400I
供应商: Mouser
标准整包数: 1
MICROCHIP TECHNOLOGY 现场可编程门阵列(FPGA) M2GL010TS-1VF400I

M2GL010TS-1VF400I概述

    IGLOO2 FPGAs: Advanced Programmable Logic Solutions
    1. Product Introduction
    Microsemi’s IGLOO2 FPGAs represent a breakthrough in programmable logic solutions, integrating advanced flash-based FPGA fabric and high-performance communication interfaces onto a single chip. This next-generation architecture is recognized for being the lowest power, most reliable, and highest security solution in the industry. IGLOO2 devices support up to 3.6 times the gate count compared to earlier generations, utilizing 4-input Look-Up Tables (LUTs) with carry chains that deliver twice the performance. Additionally, the architecture incorporates embedded memory options and mathematical blocks tailored for Digital Signal Processing (DSP).
    These FPGAs find applications in diverse sectors including telecommunications, automotive, military, and consumer electronics. Their ability to handle high-speed memory and communications makes them ideal for tasks such as data processing, signal processing, and protocol management.
    2. Technical Parameters
    | Feature | Specifications |

    | Gate Count | Up to 146,124 logic elements |
    | Memory Options | 236 blocks of dual-port 18Kb SRAM, up to 240 blocks of 1Kb SRAM |
    | DSP Blocks | Up to 240 mathblocks with 18x18 signed and unsigned multiplication |
    | High-Speed Serial Interfaces | Up to 16 SERDES lanes supporting PCIe, XAUI/XGMII, and native SERDES |
    | Memory Controllers | Supports DDR2/DDR3/LPDDR memory, maximum 333 MHz clock rate |
    | Operating Voltage | 1.2V core voltage, multi-standard I/Os |
    | Clock Sources | Main crystal oscillator (32 kHz to 20 MHz), embedded RC oscillators |
    | Power Consumption | As low as 13 mW/Gbps per SERDES lane |
    3. Product Characteristics and Advantages
    IGLOO2 FPGAs stand out due to their:
    - Low Power Consumption: Achieving up to 25% lower total power than competitors.
    - High Reliability: SEU immune with zero FIT rate for configuration cells.
    - Design Security: Features like encrypted bitstream loading and supply-chain assurance certificates.
    - High Performance: Delivers excellent speed and efficiency with dual-port SRAM blocks.
    - Security and Encryption: Advanced cryptographic services including AES-256 and SHA-256.
    These attributes make IGLOO2 an ideal choice for industries requiring both flexibility and robust security, such as financial systems and defense applications.
    4. Application Case Studies and Usage Tips
    Application Case Study 1:
    An IGLOO2 FPGA was deployed in a communication gateway device to manage high-speed data streams over PCIe and XAUI interfaces. By leveraging the integrated SERDES and memory controllers, the device achieved optimal data throughput without compromising on power efficiency.
    Usage Tip:
    When integrating an IGLOO2 FPGA into designs requiring significant I/O functionality, consider using the dual-port SRAM blocks to cache frequently accessed data, thereby reducing latency and improving performance.
    Application Case Study 2:
    In automotive infotainment systems, the FPGA manages complex signal processing tasks. Utilizing the DSP blocks and high-speed memory interfaces ensures seamless operation under varying environmental conditions.
    Usage Tip:
    To enhance fault tolerance, configure the SEU protection features to safeguard critical system data during runtime.
    5. Compatibility and Support
    IGLOO2 FPGAs offer extensive compatibility with a wide range of peripheral standards, including PCIe, DDR2/DDR3, and LVDS. Microsemi provides comprehens

M2GL010TS-1VF400I参数

参数
最小工作供电电压 1.14V
总RAM位数 912Kbit
LAB/CLB数量 -
逻辑元件数量 12084
最大工作供电电压 2.625V
通用封装 BGA
安装方式 贴片安装
应用等级 工业级
包装方式 托盘

M2GL010TS-1VF400I厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

M2GL010TS-1VF400I数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 现场可编程门阵列(FPGA) MICROCHIP TECHNOLOGY M2GL010TS-1VF400I M2GL010TS-1VF400I数据手册

M2GL010TS-1VF400I封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
90+ $ 53.1825 ¥ 449.3921
库存: 0
起订量: 90 增量: 1
交货地:
最小起订量为:90
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10AX090H3F34E2SG ¥ 0
14235R-2000 ¥ 110.9696
15311R-1000 ¥ 191.139
5962-8605304LA ¥ 0
5AGXBA1D6F27C6G ¥ 2991.5408
5CGXFC7C6F23I7N ¥ 911.7972
6ES71532BA100XB0 ¥ 11926.1483
A3P1000-1FGG144M ¥ 2944.06
A3P1000-FGG484I ¥ 1119.25
A3P250-2VQG100 ¥ 202.062