处理中...

首页  >  产品百科  >  M2GL025T-1VFG400

M2GL025T-1VFG400

产品描述: 138KB 27696 1.14V 2.625V BGA 贴片安装
供应商型号: 494-M2GL025T-1VFG400
供应商: Mouser
标准整包数: 1
MICROCHIP TECHNOLOGY 现场可编程门阵列(FPGA) M2GL025T-1VFG400

M2GL025T-1VFG400概述

    IGLOO2 FPGAs: A Comprehensive Technical Review
    Product Introduction
    Microsemi's IGLOO2 FPGAs represent a cutting-edge advancement in programmable logic solutions. These devices integrate fourth-generation flash-based FPGA fabric with high-performance communication interfaces on a single chip. Known for their industry-leading attributes, including low power consumption, high reliability, and robust security, IGLOO2 FPGAs are ideal for a wide range of applications such as telecommunications, networking, automotive, industrial automation, and consumer electronics.
    Technical Parameters
    The IGLOO2 family offers a broad spectrum of technical specifications tailored to meet diverse design requirements:
    - Logic Elements: Ranges from 6,060 to 146,124.
    - Memory: Integrated up to 512 KB of embedded non-volatile memory (eNVM) and 64 KB of embedded SRAM (eSRAM).
    - Serial Interfaces: Up to 16 SERDES lanes, supporting 5 Gbps operation.
    - Memory Controllers: Up to two high-speed DDRx memory controllers, compatible with DDR2/DDR3/DDR4.
    - Security Features: Includes encryption, authentication, and anti-tamper mechanisms.
    - Clocking: Up to eight clock conditioning circuits with integrated analog PLLs.
    - Operating Voltage: Core voltage of 1.2V, with multi-standard I/Os supporting various voltages and differential signaling standards.
    - Power Consumption: As low as 13 mW/Gbps per lane for SERDES devices, significantly lower than competitive offerings.
    Product Features and Advantages
    The IGLOO2 FPGAs stand out due to several key features:
    - Energy Efficiency: With advanced power management techniques, they achieve exceptional power savings without compromising performance.
    - Performance Enhancement: Equipped with 4-input LUTs with carry chains, offering twice the performance over previous generations.
    - Security Measures: Features like encrypted bitstream loading and hardware firewalls ensure robust protection against unauthorized access.
    - Extensive Connectivity: Supports PCIe, XAUI/XGMII, and DDR2/DDR3 memory controllers, enabling seamless integration into modern systems.
    Application Case Studies and Usage Recommendations
    The versatility of IGLOO2 FPGAs makes them suitable for numerous applications:
    - Telecommunications: Ideal for implementing advanced protocols like PCIe and Serial RapidIO.
    - Networking: Suitable for network interface cards requiring high-speed data transfer and efficient memory management.
    - Automotive: Provides reliable and secure solutions for vehicle infotainment and ADAS systems.
    Usage Suggestions: For optimal performance, ensure proper thermal management and adhere to recommended operating conditions outlined in the datasheet. Additionally, leveraging the built-in security features can enhance system integrity.
    Compatibility and Support
    IGLOO2 FPGAs are designed to be highly compatible with existing electronic components and standards. Manufacturers offer comprehensive support, including detailed documentation, development tools, and customer service to assist developers throughout their projects.
    Common Issues and Solutions
    Below are some common challenges faced by users and their resolutions:
    - Problem: Difficulty in achieving desired performance levels.
    - Solution: Optimize design using high-level synthesis tools provided by Microsemi.
    - Problem: Security concerns during field deployment.
    - Solution: Utilize encrypted bitstream loading and regularly update firmware to mitigate risks.
    Summary and Recommendation
    In conclusion, Microsemi's IGLOO2 FPGAs deliver unparalleled value across multiple dimensions—performance, security, and energy efficiency. Their ability to cater to both cost-sensitive and performance-intensive applications makes them an excellent choice for modern electronics design. Therefore, we strongly recommend considering IGLOO2 FPGAs for projects demanding flex

M2GL025T-1VFG400参数

参数
总RAM位数 138KB
LAB/CLB数量 -
逻辑元件数量 27696
最大工作供电电压 2.625V
最小工作供电电压 1.14V
通用封装 BGA
安装方式 贴片安装
应用等级 商业级
包装方式 托盘

M2GL025T-1VFG400厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

M2GL025T-1VFG400数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 现场可编程门阵列(FPGA) MICROCHIP TECHNOLOGY M2GL025T-1VFG400 M2GL025T-1VFG400数据手册

M2GL025T-1VFG400封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
90+ $ 76.6605 ¥ 643.1816
库存: 0
起订量: 90 增量: 1
交货地:
最小起订量为:90
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10AX090H3F34E2SG ¥ 0
14235R-2000 ¥ 110.9696
15311R-1000 ¥ 191.139
5962-8605304LA ¥ 0
5AGXBA1D6F27C6G ¥ 2991.5408
5CGXFC7C6F23I7N ¥ 911.7972
6ES71532BA100XB0 ¥ 11926.1483
A3P1000-1FGG144M ¥ 2944.06
A3P1000-FGG484I ¥ 1119.25
A3P250-2VQG100 ¥ 202.062