处理中...

首页  >  产品百科  >  M2GL010-1FG484I

M2GL010-1FG484I

产品描述: 912Kbit 12084 1.14V 2.625V BGA 贴片安装
供应商型号: 494-M2GL010-1FG484I
供应商: Mouser
标准整包数: 1
MICROCHIP TECHNOLOGY 现场可编程门阵列(FPGA) M2GL010-1FG484I

M2GL010-1FG484I概述

    # IGLOO2 FPGAs: High-Performance Programmable Solutions
    Product Introduction
    Microsemi’s IGLOO2 FPGAs represent the next-generation of programmable logic solutions, integrating fourth-generation flash-based FPGA fabric with high-performance communications interfaces on a single chip. The IGLOO2 family is renowned for its lowest power consumption, unmatched reliability, and robust security features. These FPGAs are ideal for applications requiring efficient, high-performance computation and communication.
    Key functionalities include:
    - High-performance logic elements with integrated 4-input LUTs.
    - Integrated memory options including dual-port and three-port SRAM.
    - DSP capabilities for advanced signal processing.
    - Support for high-speed serial interfaces such as PCIe and XAUI.
    - Advanced memory controllers for DDR2/DDR3/LPDDR.
    Primary Applications
    IGLOO2 FPGAs are widely employed in areas such as network processing, automotive electronics, industrial automation, and consumer electronics due to their versatile nature and extensive feature set.
    Technical Specifications
    Logic and DSP
    - Logic Elements: Up to 146,124 LUTs.
    - Mathblocks: Up to 240 with 18x18 signed multiplication.
    - Carry Chains: Optimized for high performance.
    - Registers: Extensive flip-flops available for flexible configurations.
    Memory
    - SRAM Options: Dual-port 18 Kbit blocks (up to 236) and micro SRAM blocks (up to 240).
    - Embedded Memory: Up to 512 KB eNVM with ECC protection.
    - Memory Controllers: Support for LPDDR/DDR2/DDR3 with SECDED options.
    I/Os
    - User I/Os: Up to 574, supporting various voltage levels and standards like DDR2/DDR3, LVDS, and MLVDS.
    - Transceivers: Up to 16 5 Gbps SERDES lanes.
    Power and Reliability
    - Operating Voltage: 1.2V core voltage.
    - Power Consumption: As low as 13 mW/Gbps per lane.
    - Reliability: Single Event Upset (SEU) immune with SECDED error correction.
    Environmental Specifications
    - Temperature Range: Military (125°C), Industrial (100°C), and Commercial (85°C).
    Product Features and Advantages
    Unique Characteristics
    1. Low Power Consumption: IGLOO2 FPGAs offer class-leading energy efficiency, crucial for battery-powered and power-sensitive applications.
    2. High Reliability: Advanced SEU immunity and SECDED capabilities ensure robust performance in harsh environments.
    3. Secure Design: Proprietary security features including encrypted bitstream loading and tamper protection.
    Competitive Edge
    The combination of high performance, low power, and extensive security options positions IGLOO2 FPGAs as an ideal choice for modern computing and communications systems. Their ability to handle both digital signal processing and communication tasks simultaneously makes them indispensable in diverse industries.
    Application Cases and Recommendations
    Application Scenarios
    - Network Equipment: IGLOO2's PCIe and SERDES interfaces make it suitable for switches, routers, and other networking hardware.
    - Automotive Electronics: Ideal for infotainment systems, ADAS, and advanced control units due to its high reliability and low latency.
    - Industrial Automation: Excellent for control panels and real-time monitoring systems leveraging the FPGA's deterministic timing.
    Usage Tips
    1. Utilize the embedded SRAM blocks for data buffering to reduce external memory requirements.
    2. Leverage the security features during system integration to protect sensitive intellectual property.
    3. Optimize power consumption by activating power-saving modes during idle periods.
    Compatibility and Support
    Interoperability
    - IGLOO2 FPGAs seamlessly integrate with a wide range of peripherals and third-party software tools, ensuring compatibility across platforms.
    - Compatible memory types include DDR2, DDR3, and LPDDR, making them adaptable to various memory configurat

M2GL010-1FG484I参数

参数
最大工作供电电压 2.625V
最小工作供电电压 1.14V
总RAM位数 912Kbit
LAB/CLB数量 -
逻辑元件数量 12084
通用封装 BGA
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 托盘

M2GL010-1FG484I厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

M2GL010-1FG484I数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 现场可编程门阵列(FPGA) MICROCHIP TECHNOLOGY M2GL010-1FG484I M2GL010-1FG484I数据手册

M2GL010-1FG484I封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 59.763 ¥ 504.9974
25+ $ 53.235 ¥ 449.8358
120+ $ 51.8595 ¥ 438.2128
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10AX090H3F34E2SG ¥ 0
14235R-2000 ¥ 110.9696
15311R-1000 ¥ 191.139
5962-8605304LA ¥ 0
5AGXBA1D6F27C6G ¥ 2991.5408
5CGXFC7C6F23I7N ¥ 911.7972
6ES71532BA100XB0 ¥ 11926.1483
A3P1000-1FGG144M ¥ 2944.06
A3P1000-FGG484I ¥ 1119.25
A3P250-2VQG100 ¥ 202.062