处理中...

首页  >  产品百科  >  M1A3P250-2FG144

M1A3P250-2FG144

产品描述: 36Kbit 1.425V 1.575V BGA 贴片安装
供应商型号: M1A3P250-2FG144-ND
供应商: Digi-Key
标准整包数: 160
MICROCHIP TECHNOLOGY 现场可编程门阵列(FPGA) M1A3P250-2FG144

M1A3P250-2FG144概述

    ProASIC3 Flash Family FPGAs: A Comprehensive Overview
    Product Introduction
    The ProASIC3 Flash Family of Field-Programmable Gate Arrays (FPGAs) represents the third generation of flash-based FPGA solutions from Microsemi Corporation. This family offers a range of advanced features including high capacity, robust security, reprogrammability, and low power consumption. Designed to cater to diverse applications, ProASIC3 devices are ideal for use in consumer electronics, networking, communication systems, computing platforms, and avionics.
    Key functionalities include:
    - System Gates: Ranging from 15K to 1 million.
    - Memory: Up to 144 KB of true dual-port SRAM.
    - I/Os: Supporting up to 300 user-defined I/O pins.
    ProASIC3 FPGAs leverage flash technology, enabling them to function as standalone, secure, and instant-on solutions, eliminating the need for external boot PROMs.
    Technical Parameters
    The following table summarizes the key technical specifications of the ProASIC3 family:
    | Device | System Gates | SRAM (KB) | I/O Pins |
    ||
    | A3P015 | 15,000 | N/A | 49 |
    | A3P030 | 30,000 | N/A | 81 |
    | A3P060 | 60,000 | 18 | 96 |
    | A3P125 | 125,000 | 36 | 133 |
    | A3P250 | 250,000 | 36 | 157 |
    | A3P400 | 400,000 | 54 | 194 |
    | A3P600 | 600,000 | 108 | 235 |
    | A3P1000 | 1,000,000 | 144 | 300 |
    Electrical Characteristics:
    - Voltage: 1.5V–3.3V
    - Performance: Up to 350 MHz system performance
    - Power Consumption: Optimized for low-power operation
    - Security Features: AES-based encryption and FlashLock for IP protection
    Environmental Conditions:
    - Operating temperature ranges from commercial (0°C to +85°C) to industrial (-40°C to +100°C).
    Product Features and Advantages
    The ProASIC3 family offers several distinguishing features:
    1. Nonvolatile Flash Technology: Enables immediate functionality upon power-up, reducing system complexity.
    2. High Density and Flexibility: Supports up to 1 million system gates and offers versatile I/O configurations.
    3. Security: Incorporates advanced AES encryption and FlashLock, safeguarding intellectual property against unauthorized access.
    4. Instant On Capability: Eliminates the need for external boot components, streamlining system design.
    5. Low Power Consumption: Ideal for energy-efficient applications requiring long battery life.
    These features position the ProASIC3 family as a strong competitor in markets where cost, performance, and security are critical.
    Application Case Studies and Usage Recommendations
    ProASIC3 FPGAs are widely employed in various industries:
    - Networking and Communication: Used in high-speed switches and routers to manage complex routing protocols.
    - Consumer Electronics: Integrated into multimedia devices for signal processing and video encoding.
    - Avionics: Utilized in flight control systems requiring reliable, low-latency operations.
    Usage Suggestions:
    - For low-cost applications, consider starting with the A3P060 series.
    - If AES-based security is unnecessary, the A3P015 is cost-effective but not recommended for new designs.
    - Ensure compliance with board migration requirements by referring to the ProASIC3 FPGA Fabric User Guide.
    Compatibility and Support
    ProASIC3 devices are designed to integrate seamlessly with existing architectures. They support mixed-voltage I/O standards and provide pin-compatible packages across the family. Manufacturers offer comprehensive documentation and software tools, including support for hardware debugging and in-system programming.
    Co

M1A3P250-2FG144参数

参数
最小工作供电电压 1.425V
总RAM位数 36Kbit
LAB/CLB数量 -
逻辑元件数量 -
最大工作供电电压 1.575V
通用封装 BGA
安装方式 贴片安装
应用等级 商业级
零件状态 在售
包装方式 托盘

M1A3P250-2FG144厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

M1A3P250-2FG144数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 现场可编程门阵列(FPGA) MICROCHIP TECHNOLOGY M1A3P250-2FG144 M1A3P250-2FG144数据手册

M1A3P250-2FG144封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
160+ $ 25.6881 ¥ 214.977
库存: 0
起订量: 160 增量: 1
交货地:
最小起订量为:160
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10AX090H3F34E2SG ¥ 0
14235R-2000 ¥ 110.9696
15311R-1000 ¥ 191.139
5962-8605304LA ¥ 0
5AGXBA1D6F27C6G ¥ 2991.5408
5CGXFC7C6F23I7N ¥ 911.7972
6ES71532BA100XB0 ¥ 11926.1483
A3P1000-1FGG144M ¥ 2944.06
A3P1000-FGG484I ¥ 1119.25
A3P250-2VQG100 ¥ 202.062