处理中...

首页  >  产品百科  >  MPF200T-FCSG536I

MPF200T-FCSG536I

产品描述: 1.6235352MB 192000 970mV 1.08V LFBGA 贴片安装
供应商型号: 1100-1379-ND
供应商: Digi-Key
标准整包数: 1
MICROCHIP TECHNOLOGY 现场可编程门阵列(FPGA) MPF200T-FCSG536I

MPF200T-FCSG536I概述

    PolarFire® Datasheet Overview: Technical Manual on Electronic Components
    Product Introduction
    The PolarFire series of electronic components, represented by the DS0141 datasheet, comprises advanced field-programmable gate arrays (FPGAs) tailored for high-performance computing and communications applications. These devices integrate high-density logic, extensive memory blocks, and configurable transceivers to cater to a broad range of fields including data centers, telecommunications, military, aerospace, and industrial automation. Key functionalities include processing-intensive tasks like encryption, secure storage, and real-time signal processing.
    Technical Parameters
    The PolarFire FPGAs exhibit a robust set of technical specifications:
    - Absolute Maximum Ratings: Maximum voltage ratings are ±5V for power supply inputs.
    - Operating Conditions: Recommended operating temperatures span from -40°C to 100°C, supporting a wide operational range.
    - Input/Output Levels: DC input levels vary between 0V and VCCQIO.
    - Transceiver Performance: Up to 400 MHz for transceiver reference clocks, with adjustable termination resistance settings for enhanced signal integrity.
    - Fabric Specifications: Math blocks operate up to 400 MHz while SRAM blocks support ECC functionality.
    Product Features and Advantages
    The PolarFire product line offers several distinguishing features:
    - Enhanced security mechanisms including hardware-based cryptography and tamper detection systems.
    - Energy-efficient architecture with lower power consumption compared to competitors, making it ideal for power-sensitive environments.
    - Flexible I/O configurations supporting multiple standards (PCIe, 10GbE, etc.), ensuring adaptability across diverse platforms.
    Application Cases and Usage Recommendations
    Applications leveraging PolarFire include high-bandwidth communication networks where the device's ability to handle large-scale data transfers efficiently is critical. For instance, in fiber-optic communication setups, its advanced transceiver capabilities facilitate seamless integration into network backbones. Users should ensure proper thermal management given the operating temperature range to maximize reliability.
    Compatibility and Support
    The PolarFire series is designed to be highly compatible with standard industry tools and software suites. Manufacturers offer comprehensive support through detailed documentation and regular firmware updates to address evolving user needs effectively.
    Common Issues and Solutions
    Some common challenges users might face include incorrect configuration settings leading to poor performance or failures. Ensuring correct pin assignments and verifying all power supplies before initialization can mitigate these issues. Additionally, adherence to recommended voltage thresholds prevents damage during operation.
    Summary and Recommendation
    Overall, the PolarFire FPGAs represent an impressive leap forward in terms of technological advancement within the semiconductor market. With their strong feature set, exceptional efficiency, and reliable performance under demanding conditions, they are strongly recommended for use in both commercial and mission-critical applications. Whether you're building next-generation networking equipment or developing cutting-edge embedded systems, PolarFire provides unmatched value proposition backed by excellent customer support and continuous innovation.

MPF200T-FCSG536I参数

参数
最小工作供电电压 970mV
总RAM位数 1.6235352MB
LAB/CLB数量 -
逻辑元件数量 192000
最大工作供电电压 1.08V
通用封装 LFBGA
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 托盘

MPF200T-FCSG536I厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

MPF200T-FCSG536I数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 现场可编程门阵列(FPGA) MICROCHIP TECHNOLOGY MPF200T-FCSG536I MPF200T-FCSG536I数据手册

MPF200T-FCSG536I封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 502.6736 ¥ 4206.7497
库存: 96
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 4206.74
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10AX090H3F34E2SG ¥ 0
14235R-2000 ¥ 110.9696
15311R-1000 ¥ 191.139
5962-8605304LA ¥ 0
5AGXBA1D6F27C6G ¥ 2991.5408
5CGXFC7C6F23I7N ¥ 911.7972
6ES71532BA100XB0 ¥ 11926.1483
A3P1000-1FGG144M ¥ 2944.06
A3P1000-FGG484I ¥ 1119.25
A3P250-2VQG100 ¥ 202.062