处理中...

首页  >  产品百科  >  AT28C010-15UM/883

AT28C010-15UM/883

产品描述: 128KB 4.5V~5.5V 55ns 128 k x 8 4.5V EEPROM,Non-Volatile 5.5V 150ns Parallel 10Year PGA-30 通孔安装 2.57mm(高度)
供应商型号: 556-AT28C01015UM883
供应商: Mouser
标准整包数: 1
MICROCHIP TECHNOLOGY 带电可擦可编程只读存储器(EEPROM) AT28C010-15UM/883

AT28C010-15UM/883概述

    # AT28C010 Military Parallel EEPROM: Technical Overview
    Product Introduction
    The AT28C010 is a high-performance Electrically Erasable and Programmable Read-Only Memory (EEPROM) designed to deliver fast and reliable data storage. With a capacity of 1 Megabit (organized as 131,072 words by 8 bits), this device is ideal for applications requiring large-scale, non-volatile memory solutions. The AT28C010 operates similarly to static RAM for both read and write cycles, eliminating the need for external components. It supports parallel access modes and is compatible with both CMOS and TTL interfaces.
    Primary Applications:
    - Embedded systems requiring large data storage.
    - Data logging and monitoring devices.
    - Industrial control systems.
    - Telecommunications equipment.
    - Automotive electronics.
    Technical Specifications
    The following table summarizes the key technical specifications of the AT28C010:
    | Parameter | Value |

    | Memory Size | 1 Megabit (128K x 8) |
    | Operating Voltage | 5V ± 10% |
    | Access Time | 120 ns |
    | Write Cycle Time (Page Write) | ≤10 ms |
    | Active Current | 80 mA |
    | Standby Current | ≤300 µA |
    | Data Retention | 10 years |
    | Endurance | Up to 10⁴ or 10⁵ cycles |
    | Supported Operating Temperature | -55°C to +125°C |
    | Pin Configuration | 44-pin LCC, PGA, etc. |
    Additional highlights include:
    - Hardware and software data protection mechanisms.
    - Data polling for detecting write completion.
    - Automatic page write operation using internal latches and timers.
    Product Features and Advantages
    The AT28C010 offers several distinct advantages over competing products:
    1. High Performance: With an access time of 120 ns, it is well-suited for demanding real-time applications.
    2. Power Efficiency: Low standby current (≤300 µA) ensures minimal energy consumption, making it ideal for battery-operated systems.
    3. Reliability: High endurance (up to 10⁵ write cycles) and long data retention ensure durability and longevity.
    4. Flexibility: Supports both byte and page write operations, providing versatility for various applications.
    5. Protection Mechanisms: Both hardware and software data protection mechanisms safeguard against unintended writes.
    Application Case Studies and Recommendations
    The AT28C010 finds utility in diverse scenarios:
    Use Case 1: Industrial Automation
    In industrial environments where sensors and actuators require persistent data storage, the AT28C010's endurance and reliability make it an excellent choice. To optimize performance:
    - Ensure stable power supply to avoid data corruption.
    - Implement software data protection algorithms to prevent accidental writes.
    Use Case 2: Telecommunication Equipment
    For communication devices requiring large storage buffers, the AT28C010 can store configuration data and logs. Tips for deployment include:
    - Using the chip erase mode to reset the device during maintenance.
    - Ensuring proper addressing and timing when performing page writes.
    Compatibility and Support
    The AT28C010 is fully compatible with standard CMOS and TTL interfaces, facilitating seamless integration with existing hardware designs. Atmel provides comprehensive support, including:
    - Datasheets and application notes.
    - Technical assistance for product integration.
    - Availability of replacement parts in case of failure.
    Common Issues and Solutions
    Here are some common problems users might encounter and their solutions:
    | Probl

AT28C010-15UM/883参数

参数
最大访问时间 150ns
最大工作供电电压 5.5V
最大时钟频率 -
编程电压 4.5V~5.5V
输出使能访问时间 55ns
接口类型 Parallel
数据保留时长 10Year
存储容量 128KB
最小工作供电电压 4.5V
存储器类型 EEPROM,Non-Volatile
组织 128 k x 8
长*宽*高 2.57mm(高度)
通用封装 PGA-30
安装方式 通孔安装
应用等级 工业级
零件状态 在售

AT28C010-15UM/883厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

AT28C010-15UM/883数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 带电可擦可编程只读存储器(EEPROM) MICROCHIP TECHNOLOGY AT28C010-15UM/883 AT28C010-15UM/883数据手册

AT28C010-15UM/883封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
20+ $ 562.6845 ¥ 4754.684
库存: 0
起订量: 20 增量: 1
交货地:
最小起订量为:20
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
11AA040T-I/TT ¥ 2.6237
11AA160-I/MS ¥ 3.825
11AA161T-I/SN ¥ 3.536
11LC020-E/P ¥ 4.3729
2404267 ¥ 7091.0635
24AA014T-I/MNY ¥ 3.0284
24AA01HT-I/MNY ¥ 3.2068
24AA02H-I/P ¥ 3.7898
24C01BN ¥ 0.108
24C02 ¥ 0.1186