处理中...

首页  >  产品百科  >  11AA161T-I/MS

11AA161T-I/MS

产品描述: 16Kb (2K x 8) 2Kx8 1.8V EEPROM,非易失 5.5V 100KHz Single Wire 200Year MSOP-8 贴片安装
供应商型号: Q-11AA161T-I/MS
供应商: 期货订购
标准整包数: 2500
MICROCHIP TECHNOLOGY 带电可擦可编程只读存储器(EEPROM) 11AA161T-I/MS

11AA161T-I/MS概述

    Product Introduction
    Microchip Technology's 11AAXXX/11LCXXX (11XX) devices form a family of Serial Electrically Erasable Programmable Read-Only Memories (EEPROMs) ranging from 1Kbit to 16Kbit. These EEPROMs are organized into blocks of 8-bit memory units and operate over a single I/O UNI/O® serial bus. The patented single I/O UNI/O® protocol uses Manchester encoding to combine the clock and data signals into one serial bit stream, allowing efficient data transfer between the device and its host.
    The 11XX family is available in various industrial-grade and automotive-grade temperature ranges (-40°C to +85°C and -40°C to +125°C, respectively) and supports operating voltages from 1.8V to 5.5V. With a maximum bit rate of 100kbps and advanced packaging options including 3-lead SOT-23, 4-lead Chip Scale, and 8-lead TDFN, these devices are suitable for a wide range of applications requiring reliable non-volatile storage.
    Technical Parameters
    | Parameter | Specification |

    | Density | 1Kbit to 16Kbit |
    | Organization | 128x8 to 2048x8 |
    | Operating Voltage Range | 1.8V to 5.5V |
    | Maximum Current (Active) | 1mA |
    | Standby Current | 1µA (max) |
    | Bit Rate | Up to 100kbps |
    | Endurance | 1,000,000 erase/write cycles |
    | Data Retention | >200 years |
    | Package Options | SOT-23, TO-92, Chip Scale, PDIP, SOIC, MSOP, TDFN |
    Product Features and Advantages
    1. Energy Efficiency: The devices offer ultra-low active and standby currents, making them ideal for battery-powered applications.
    2. Reliability: With an endurance of 1 million erase/write cycles and a data retention period exceeding 200 years, these EEPROMs ensure long-term stability.
    3. Noise Immunity: Schmitt trigger inputs provide robust noise suppression, ensuring reliable communication.
    4. Flexible Packaging: Available in multiple package types, these devices cater to diverse application requirements.
    5. Compliance: RoHS-compliant and lead-free, aligning with environmental standards.
    These features make the 11XX family highly competitive in the market, especially for space-constrained and power-sensitive designs.
    Application Case Studies and Usage Recommendations
    Applications:
    - Industrial Automation Systems
    - Consumer Electronics
    - Automotive Electronics
    - Embedded Systems
    Example Use Cases:
    - Industrial Automation: Store calibration data for sensors or critical operational parameters.
    - Consumer Electronics: Log user preferences in smart home devices or wearable technology.
    Recommendations:
    - Ensure precise timing of data transfers to avoid synchronization issues.
    - Utilize the built-in write protection mechanisms to prevent accidental data loss.
    - Optimize your design by selecting appropriate package types based on physical constraints.
    Compatibility and Support
    The 11XX family is compatible with microcontrollers and ASICs that support the UNI/O protocol. Microchip offers comprehensive technical documentation, software tools, and customer support to assist developers throughout the integration process. Additionally, the devices are compliant with industry standards, facilitating seamless integration into existing systems.
    Common Issues and Solutions
    | Issue | Solution |

    | Communication Errors | Verify SCIO connections and clock settings. |
    | Excessive Current Consumption | Check power supply and implement idle mode. |
    | Data Corruption During Writes | Enable write protection and verify

11AA161T-I/MS参数

参数
输出使能访问时间 -
最大访问时间 -
组织 2Kx8
数据保留时长 200Year
最大时钟频率 100KHz
存储容量 16Kb (2K x 8)
存储器类型 EEPROM,非易失
最小工作供电电压 1.8V
最大工作供电电压 5.5V
编程电压 -
接口类型 Single Wire
通用封装 MSOP-8
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

11AA161T-I/MS厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

11AA161T-I/MS数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 带电可擦可编程只读存储器(EEPROM) MICROCHIP TECHNOLOGY 11AA161T-I/MS 11AA161T-I/MS数据手册

11AA161T-I/MS封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2500+ ¥ 3.825
5000+ ¥ 3.6
7500+ ¥ 3.375
库存: 80000
起订量: 2500 增量: 0
交货地:
最小起订量为:2500
合计: ¥ 9562.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
11AA040T-I/TT ¥ 2.6237
11AA160-I/MS ¥ 3.825
11AA161T-I/SN ¥ 3.536
11LC020-E/P ¥ 4.3729
2404267 ¥ 7091.0635
24AA014T-I/MNY ¥ 3.0284
24AA01HT-I/MNY ¥ 3.2068
24AA02H-I/P ¥ 3.7898
24C01BN ¥ 0.108
24C02 ¥ 0.1186