处理中...

首页  >  产品百科  >  0097097502

0097097502

产品分类: 其他射频器件
厂牌: LAIRD
产品描述:
供应商型号: TS-0097097502
供应商: 海外现货
标准整包数: 1
LAIRD 其他射频器件 0097097502

0097097502概述

    Innovative Technology for a Connected World: Longitudinal Grounding Series Fingerstock Gaskets
    Laird Technologies is a global leader in the design and fabrication of fingerstock gaskets and metal grounding products, offering unparalleled innovation in electromagnetic interference (EMI) shielding and grounding solutions. This article delves into the Longitudinal Grounding Series Fingerstock Gaskets, providing a comprehensive overview of their features, technical specifications, and practical applications.
    Product Introduction
    The Longitudinal Grounding Series Fingerstock Gaskets are precision-engineered EMI shielding components designed primarily for electronic enclosures that require reliable ground connections. These gaskets are ideal for rack-mounted and slide drawer assemblies, where maintaining consistent electrical contact between moving parts is critical. The fingerstock design combines mechanical strength with flexibility, ensuring long-term durability and excellent grounding performance.
    Key Applications:
    - Rack-mounted systems
    - Slide drawer assemblies
    - Telecommunications equipment
    - Data centers
    - Military-grade electronic devices
    Technical Parameters
    Below are the key technical specifications for the Longitudinal Grounding Series Fingerstock Gaskets:
    | Parameter | Value |

    | Material | Beryllium Copper |
    | Mounting Method | Hardware mounting / Self-adhesive strip |
    | Compression Force | Low (UltraSoft® variant available) |
    | Transfer Impedance | High |
    | Fin Length | Varies based on configuration |
    | Contact Resistance | <0.001 ohms |
    | Operating Temperature | -40°C to +125°C |
    | Standard Finishes | Nickel, Gold, Tin, Silver |
    | Dimensions | Varies; see manufacturer's documentation |
    | Compliance | RoHS, REACH-compliant |
    These gaskets are available in standard and UltraSoft® variants, with the latter offering improved flexibility for low-compression-force applications.
    Product Features and Advantages
    The Longitudinal Grounding Series Fingerstock Gaskets stand out due to their innovative design and robust performance. Key advantages include:
    1. Reliable Grounding: Ensures complete and dependable electrical connection in dynamic environments.
    2. Customizable Configurations: A variety of fingerstock lengths, mounting options, and finish types cater to diverse applications.
    3. UltraSoft® Flexibility: Provides enhanced adaptability for low-compression-force scenarios.
    4. High Transfer Impedance: Effectively shields against electromagnetic interference while maintaining superior conductivity.
    5. Wide Operating Range: Designed to withstand extreme temperatures and harsh conditions.
    6. Ease of Installation: Supports both adhesive-backed and hardware-mounted installations, simplifying integration.
    Application Case Studies and Usage Recommendations
    The Longitudinal Grounding Series Fingerstock Gaskets are widely used in environments where EMI shielding and grounding are critical. Here are some common use cases and practical tips for optimal performance:
    Use Case 1: Rack-Mounted Systems
    - Scenario: Data center servers with frequent access to internal components.
    - Recommendation: Choose the UltraSoft® variant for its flexibility, ensuring seamless contact even after multiple cycles of opening and closing.
    Use Case 2: Military Electronics
    - Scenario: Portable communication devices subjected to shock and vibration.
    - Recomme

0097097502参数

参数
最小工作频率 -
最大工作供电电压 -
最小工作供电电压 -
最大工作频率 -
长*宽*高 476.25mm*20.32mm*7.62mm
安装方式 黏合安装
零件状态 在售
包装方式 散装

0097097502厂商介绍

Laird公司是一家全球领先的高性能电磁干扰(EMI)和射频干扰(RFI)屏蔽解决方案供应商,专注于为电子设备提供保护,以抵抗电磁干扰和射频干扰。Laird的产品广泛应用于各种行业,包括电信、医疗、汽车、**和消费电子等。

主营产品分类包括:
1. 屏蔽材料:如屏蔽胶带、屏蔽膜、屏蔽泡沫等,用于减少电磁和射频干扰。
2. 热管理解决方案:如导热界面材料、散热片等,帮助电子设备有效散热。
3. 无线性能产品:如天线、无线模块等,增强无线通信性能。
4. 测试与测量设备:用于评估电磁兼容性和无线性能。

Laird的优势在于:
1. 技术创新:拥有强大的研发团队,不断推出创新产品以满足市场需求。
2. 定制解决方案:能够根据客户特定需求提供定制化的屏蔽和热管理解决方案。
3. 全球服务网络:在全球设有多个办事处和制造基地,提供快速响应和本地化服务。
4. 质量控制:严格的质量管理体系确保产品性能和可靠性。

0097097502数据手册

厂牌 PDF简要描述 下载
LAIRD 其他射频器件 LAIRD 0097097502 0097097502数据手册

0097097502封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
500+ $ 14.1764 ¥ 120.4994
库存: 0
起订量: 500 增量: 500
交货地:
最小起订量为:500
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0077001618 ¥ 0
0077003302 ¥ 106.8782
0097022102 ¥ 157.5334
0735912084 ¥ 107.7928
0910CF15B0100E ¥ 6.4258
0912-6313-010 ¥ 1954.9649
0912-6313-100 ¥ 1954.9649
10123973-004RLF ¥ 0.2793
10125000-009RLF ¥ 0.5112
1050TC-25100MMX10M ¥ 689.1902